- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Output Voltage | Housing Color | ELV | Max Current Rating | Connector Support Type | Nominal Supply Current | Cable Length | Output Current | Wire/Cable Gauge | Clamping Voltage | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2801255 Phoenix Contact | 2924 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | 70°C | -40°C | - | - | - | 77.5mm | - | - | UL | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | 109.3mm | 17.7mm | - | - | RoHS Compliant | - | - | - | ||
![]() 2800980 Phoenix Contact | 2962 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 24V | 2014 | - | Active | 1 (Unlimited) | Screw | - | 70°C | -40°C | - | 2nF | 30V | 77.5mm | 700mA | - | UL | - | - | - | - | - | - | - | - | 24 AWG | - | International | - | - | None | - | Screw Terminals | Screw Terminals | 91.1mm | 77.5mm | 17.7mm | - | RoHS Compliant | - | - | IP20 | ||
![]() TLP712 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | 120 | - | Plastic | 1.8lbs 816.5g | - | - | 2005 | Protect It!® | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | - | - | - | 120V | - | 15A | 120V | CSA, cUL, NOM, UL | - | - | - | 15A | - | - | 3.7m | 15A | - | - | North America | 12' 3.66m | 1080J | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | 63.5mm | 3.6576m | 120.65mm | - | Non-RoHS Compliant | - | - | - | ||
![]() 1584H4C1RA Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | Aluminum and Steel | 2.060217kg | - | - | 2009 | 1584RA | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | 15A | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1586T12B1BK Hammond Manufacturing | 2139 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 4.535924kg | - | - | 2010 | 1586 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | 15A | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1589T36F1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 3.999778kg | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 20A | - | CSA, UL | - | - | - | 20A | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1586T12A1BK Hammond Manufacturing | 2500 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 4.535924kg | - | - | 2010 | 1586 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | 15A | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1585H15D1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 4.999949kg | - | - | 2010 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | 15A | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 15 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1589H24F1 Hammond Manufacturing | 18 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 3.00006kg | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 20A | - | CSA, UL | - | - | - | 20A | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1580H10B1 Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | Aluminum and Steel | 3.999778kg | - | - | 2002 | 1580 | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | 15A | - | CSA, UL | 125V | - | - | 15A | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2859602 Phoenix Contact | 2099 |
| Datasheet | 9 Weeks | Base, DIN Rail | DIN Rail | - | - | Plastic | 0.11lb 49.9g | - | - | 2012 | VAL-CP | Active | 1 (Unlimited) | Plug | - | 80°C | -40°C | - | - | - | - | 40kA | 240V | DIN EN, IEC, IEEE, UL | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | International | - | - | None | - | - | - | 46.4mm | 56.4mm | 11.7mm | - | RoHS Compliant | UL94 V-0 | Lead Free | IP20 | ||
![]() TLM812SA Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Desktop, Wall | Bench, Floor, Wall | - | - | Steel | 4.5lbs 2kg | - | - | 2007 | Protect It!® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | 120V | - | 15A | 120V | cULus | - | - | - | 15A | - | - | 3.7m | 15A | - | 150V | North America | 12' 3.66m | 1500J | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | 261mm | - | - | RoHS Compliant | - | - | - | ||
![]() POS-195-S Bud Industries | In Stock | - | Datasheet | 12 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | - | Steel | 3.8lbs 1.7kg | - | - | - | - | Active | Not Applicable | - | PDU, Surge Protector | - | - | Black | - | 125V | - | 15A | 125V | UL | - | - | - | 15A | - | - | 3.6576m | 15A | - | - | North America | 12' 3.66m | 450J | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | 114.3mm | 482.6mm | 44.45mm | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1589H6F1BKRF Hammond Manufacturing | 25 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | Steel | 3.999778kg | - | - | 2002 | 1589RF | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 20A | - | CSA, UL | 120V | - | - | 20A | - | - | 1.83m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | 483mm | - | ROHS3 Compliant | - | - | - | ||
![]() TLP606TAA Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | Plastic | - | - | - | 2012 | Protect It!® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | 120V | - | 15A | 120V | CSA, cUL, UL | - | - | - | 15A | - | 15A | 1.8m | 15A | - | - | North America | 6' 1.83m | 790J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1583H6B1BKX Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | - | Steel | 3.999778kg | - | - | 2008 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | 125V | CSA, UL | - | Black | - | 15A | - | - | 4.57m | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | 44.4mm | 482.6mm | 44mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 2801249 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | 70°C | -40°C | - | - | - | 77.5mm | - | - | UL | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | 109.3mm | 17.7mm | - | - | RoHS Compliant | - | - | - | ||
![]() 2800975 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | Screw | - | 70°C | -40°C | - | - | 12V | 77.5mm | 1A | - | UL | - | - | - | - | - | - | - | - | 24 AWG | - | International | - | - | None | - | Screw Terminals | Screw Terminals | 91.1mm | 17.7mm | - | - | RoHS Compliant | - | - | IP20 | ||
![]() 1582T6A1BK Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | - | Steel | 3.34978kg | Steel | - | 2010 | 1582 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | 125V | CSA, UL | - | - | - | 15A | - | - | 1.829m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | 482.6mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 2800792 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Brass | - | - | - | 5V | 2012 | - | Active | 1 (Unlimited) | Screw | - | 70°C | -40°C | - | - | 5V | 77.5mm | 1A | - | UL | - | - | Compliant | - | - | - | - | - | 24 AWG | - | International | - | - | None | - | Screw Terminals | Screw Terminals | 91.1mm | 77.5mm | 17.7mm | - | RoHS Compliant | - | Not Applicable | IP20 |