- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Output Voltage | Housing Color | Max Current Rating | Cable Length | Output Current | Clamping Voltage | Max Surge Current | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HT10DBS Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | Metal | Steel | 3.5lbs 1.6kg | - | 2013 | ISOBAR® | Active | 1 (Unlimited) | Outlet Strip, Surge Protector | - | - | Black | 1.8kW | 120V | 88.9mm | 12A | 120V | CSA, cUL, FCC, UL | - | - | 12A | 2.5m | 12A | 140V | - | North America | 8' 2.44m | 3840J | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | Type F Coax, RJ45 | 361.95mm | - | 57.15mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS6020 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Wall | Bench, Rack, Wall | Metal | Aluminum | 5lbs 2.3kg | Aluminium | 2001 | - | Active | Not Applicable | Outlet Strip | - | - | - | 1.8kW | 120V | - | 15A | 120V | CSA, cUL, UL | 120V | Silver | 15A | 4.572m | 15A | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 20 | NEMA 5-15R | NEMA 5-15P | - | - | - | 1.52m | 38.1mm | Unknown | Non-RoHS Compliant | - | ||
![]() 1589T6F1BKRRAM Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 3.999778kg | Steel | 2010 | 1589 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | 20A | 125V | cURus | - | - | 20A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | Load Meter | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589H6G1BKRR Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 3.999778kg | - | 2010 | 1589RR | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | 20A | 125V | CSA, UL | 120V | - | 20A | 4.57m | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | - | 482.6mm | 44mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2800769 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | DIN Rail | - | Plastic | - | - | 2015 | PT | Active | 1 (Unlimited) | Surge Protection Module | 70°C | -40°C | - | - | - | 77.5mm | - | - | cUL, cULus, UL | - | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | Ground | - | - | 91.1mm | 17.7mm | - | RoHS Compliant | - | ||
![]() PDUMV15-24 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | Metal | - | - | 2013 | - | Active | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | - | CSA, NOM, UL | - | - | - | 4.6m | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | Load Meter | - | - | - | 44.5mm | - | Non-RoHS Compliant | - | ||
![]() 2804856 Phoenix Contact | 2705 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1587H24B1 Hammond Manufacturing | 2632 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 4.999949kg | - | 2010 | 1587 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | - | CSA, UL | 120V | - | 15A | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 24 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589H48F116 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 6.00012kg | - | 2010 | 1589 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | 20A | - | CSA, UL | - | - | 20A | 1.83m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 16 | NEMA 5-20R | NEMA 5-20P | - | - | - | 1.22m | 41mm | No SVHC | ROHS3 Compliant | - | ||
![]() TLP825 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Plastic | - | - | 2013 | Protect It!® | Active | 1 (Unlimited) | Outlet Strip, Surge Protector | - | - | - | - | 120V | - | 15A | - | CSA, cUL, UL | - | - | 15A | 7.6m | 15A | - | - | North America | 25' 7.62m | 1440J | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OSP-H15-11-08-N1 Orion Fans | 2461 |
| Datasheet | 18 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | 4.4lbs 2kg | - | - | - | Active | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | CE, CSA, cUL, EN, FCC, ICES, UL | - | - | 15A | - | - | - | - | North America | 9.84' 3m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA 5-15P | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1585H8D1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 4.999949kg | - | 2001 | 1585 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | - | CSA, UL | 120V | - | 15A | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589H8F1 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 3.2lbs 1.5kg | - | 2009 | 1589 | Active | Not Applicable | Outlet Strip | - | - | - | - | - | - | 20A | - | CSA, UL | 120V | - | 20A | 1.83m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | 53.98mm | - | ROHS3 Compliant | - | ||
![]() 1589T8G1BKRF Hammond Manufacturing | 2222 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 0.625lb 283.5g | - | 2010 | 1589RF | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | CSA, UL | - | - | 20A | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP615 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Plastic | 802.858495g | - | 2013 | Protect It!® | Active | 1 (Unlimited) | Outlet Strip, Surge Protector | - | - | - | - | 120V | - | 15A | 120V | CSA, cUL, UL | - | - | 15A | 4.6m | 15A | - | 35.5kA | North America | 15' 4.57m | 790J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | 44.45mm | 4.572m | 152.4mm | Unknown | RoHS Compliant | - | ||
![]() 1583T6B1BKRA Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 3.999778kg | - | 2010 | 1583RA | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | - | CSA, UL | - | - | 15A | 4.57m | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | 482.6mm | - | ROHS3 Compliant | - | ||
![]() 1589H6C1BKRF Hammond Manufacturing | 22 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 3.999778kg | - | 2002 | 1589RF | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | 20A | - | CSA, UL | 120V | - | 20A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2805402 Phoenix Contact | 2491 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CB, CCA, GL, KEMA, OVE | - | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2800618 Phoenix Contact | 540 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OSP-V20-11-16-N1 Orion Fans | 2350 |
| Datasheet | 18 Weeks | Rack, Vertical | Rack, Vertical | - | - | 8.8lbs 4kg | - | - | - | Active | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | CE, CSA, c-Tick, cUL, EN, FCC, ICES, UL | - | - | 20A | - | - | - | - | North America | 9.84' 3m | - | Circuit Breaker(s) | 16 | NEMA 5-20R | NEMA 5-20P | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | - | - | - | ROHS3 Compliant | - |