- Manufacturer
- Height
- Series
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Published
- Weight
- Type
- Size / Dimension
- Form
- Interface
Attribute column
Categories
Uninterruptible Power Supply (UPS) Systems
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Product Weight (g) | Battery Recharge Time (h) | Battery Voltage Rating (VDC) | Data Lines Connector | ECCN (US) | Efficiency (%) | HTS | Input Connector Type | Input Frequency (Hz) | Input Power Factor Correction | Input Voltage Range (V) | Input/Output Type | Maximum Active Power (W) | Maximum Apparent Power (VA) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Number of Input Phases | Output Frequency (Hz) | Output Receptacles Type | Output Voltage (V) | Output Voltage Waveform | Output Voltage-Channel 1 | Package Height | Package Length | Package Width | Typical Input Voltage (V) | UPS Type | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Interface | Output Power | Voltage - Output | Form | Input Connector | Output Connector | Power - Rated | Number of Output Phases | Media Lines Protected | Backup Time - Max Load | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUVTP15KHS American Power Conversion | In Stock | - | - | - | 134000 | - | - | - | EAR99 | 95.7 | 8504.40.70.18 | Hardwired (5-wire) | 47 to 70 | No | 304 to 477 | AC/AC | 12000 | 15000 | 40 | 0 | - | 3 | 47 to 53 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire)/(1) Screw Terminals | 400 | Sine Wave | - | 823(Max) | 813(Max) | 352(Max) | 400 | Online | - | - | LTB | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | - | - | 3 | - | - | - | RoHS Compliant | ||
![]() SMT1000J American Power Conversion | In Stock | - | - | - | 21000 | 4 | - | RJ45 | EAR99 | - | 8504.40.70.18 | NEMA 5-15P | 60|50 | No | 70 to 125 | AC/AC | 670 | 1000 | 40 | 0 | - | - | 50|60 | (8) NEMA 5-15R | 100 | Sine Wave | - | 225(Max) | 439(Max) | 172(Max) | 100 | Line Interactive | - | - | Active | - | - | - | Smart Slot/USB | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() SY40K100F American Power Conversion | In Stock | - | - | - | 1158550 | 2 | 192 | - | EAR99 | 94.8 | 8504.40.70.18 | - | 40 to 70 | No | 177 to 239 | AC/AC | 40000 | 40000 | 40 | 0 | - | 3 | 60 | (1) Hardwired (5-wire) | 120|208 | Sine Wave | - | 2011(Max) | 1200(Max) | 1070(Max) | 208 | Online | - | - | Active | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | - | - | 3 | - | - | - | RoHS Compliant | ||
![]() SMT2200RMI2U American Power Conversion | In Stock | - | - | - | 42310 | 3 | - | - | EAR99 | 98.4 | 8504.40.70.18 | IEC 320-C20 | 60|50 | No | 151 to 302 | AC/AC | 1980 | 2200 | 40 | 0 | Rack | - | 50|60 | (8) IEC 320 C13/(1) IEC 320 C19/(3) IEC Jumpers | 230 | Sine Wave | - | 86(Max) | 683(Max) | 480(Max) | 230 | Line Interactive | - | - | Active | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SMT3000I American Power Conversion | In Stock | - | - | - | 52500 | 3 | - | - | EAR99 | 98.4 | 8504.40.70.18 | IEC 320-C20 | 60|50 | No | 151 to 302 | AC/AC | 2700 | 3000 | 40 | 0 | - | - | 47 to 53 | (8) IEC 320 C13/(1) IEC 320 C19/(2) IEC Jumpers | 230 | Sine Wave | 230 VAC | 435(Max) | 544(Max) | 197(Max) | 230 | Line Interactive | - | - | Active | - | - | - | Smart Slot/USB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SUVTR20KF3B5S American Power Conversion | In Stock | - | - | - | 656360 | 3 | - | - | EAR99 | 93.4 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 165 to 240 | AC/AC | 16000 | 20000 | 40 | 0 | - | - | 60 | (1) Hardwired (5-wire)/(5) NEMA L21-20 | 208|120 | Sine Wave | - | 1995(Max) | 1075(Max) | 600(Max) | 208 | Online | - | - | Obsolete | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | - | - | 3 | - | - | - | RoHS Compliant | ||
![]() G35T10KH2B4S American Power Conversion | In Stock | - | - | - | 443000 | 5 | 192 | - | EAR99 | 94.1 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 340 to 460 | AC/AC | 8000 | 10000 | 40 | 0 | - | 3 | 50 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire)/(1) Screw Terminals | 400 | Sine Wave | - | 1491(Max) | 838(Max) | 523(Max) | 400 | Online | - | - | Obsolete | - | - | - | DB-9 RS-232 | - | - | - | - | - | - | 3 | - | - | - | RoHS Compliant | ||
![]() SY125K250DL-PDNB American Power Conversion | In Stock | - | - | - | 2825000 | 3.5 | - | - | EAR99 | 96.3 | 8504.40.70.18 | Hardwired (4-wire)/Hardwired (5-wire) | 40 to 70 | No | 408 to 552|340 to 460 | AC/AC | 125000 | 125000 | 40 | 0 | - | 3 | 60|50 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire) | 480|400 | Sine Wave | - | 1991(Max) | 2350(Max) | 1070(Max) | 480|400 | Online | - | - | Active | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Supplier Unconfirmed | ||
![]() SUA1500IX38 American Power Conversion | In Stock | - | - | - | 24090 | 3 | - | - | EAR99 | - | 8504.40.70.18 | IEC-320 C14 | 50|60 | No | 151 to 302 | AC/AC | 980 | 1500 | 40 | 0 | - | - | 50|60 | (8) IEC 320 C13/(2) IEC Jumpers | 230 | Sine Wave | - | 216(Max) | 439(Max) | 170(Max) | 230 | Line Interactive | - | - | Active | - | - | - | DB-9 RS-232/Smart Slot/USB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SMT750J American Power Conversion | In Stock | - | - | - | 13180 | 4 | - | RJ45 | EAR99 | - | 8504.40.70.12 | NEMA 5-15P | 50|60 | No | 70 to 125 | AC/AC | 500 | 750 | 40 | 0 | - | - | 50|60 | (6) NEMA 5-15R | 100 | Sine Wave | - | 167(Max) | 359(Max) | 140(Max) | 100 | Line Interactive | - | - | Active | - | - | - | Smart Slot/USB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SMT1000I American Power Conversion | In Stock | - | - | - | 18860 | 3 | - | - | EAR99 | - | 8504.40.70.18 | IEC-320 C14 | 50|60 | No | 151 to 302 | AC/DC | 670 | 1000 | 40 | 0 | Panel | - | 47 to 53|57 to 63 | (8) IEC 320 C13/(2) IEC Jumpers | 230 | Sine Wave | 230 VAC | 219(Max) | 439(Max) | 171(Max) | 230 | - | - | - | Active | - | - | - | Smart Slot/USB | 1 kVA | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() G35T15KF4B4S American Power Conversion | In Stock | - | - | - | 599100 | 5 | 192 | - | EAR99 | 93 | 8504.40.70.18 | - | 40 to 70 | No | 160 to 240 | AC/AC | 12000 | 15000 | 40 | 0 | - | 3 | 57 to 63 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire)/(1) Screw Terminals | 208 | Sine Wave | - | 1491(Max) | 838(Max) | 523(Max) | 208 | Online | - | - | Obsolete | - | - | - | DB-9 RS-232 | - | - | - | - | - | - | 3 | - | - | - | RoHS Compliant | ||
![]() 2907073 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quint | 4.921Lx1.575W 125.00mmx40.00mm | Active | Not Applicable | Standby (No Regulation) | Network, Single Phase | - | - | 24V | Din Rail | - | - | 480W | - | RJ45 | 19 minutes | 5.118 130.00mm | RoHS Compliant | ||
![]() 2906994 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quint | 4.921Lx1.378W 125.00mmx35.00mm | Active | Not Applicable | Standby (No Regulation) | Network, Single Phase | - | - | 24V | Din Rail | - | - | 120W | - | RJ45 | 25 minutes | 5.118 130.00mm | RoHS Compliant | ||
![]() 2906991 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quint | 4.921Lx1.378W 125.00mmx35.00mm | Active | Not Applicable | Standby (No Regulation) | Network, Single Phase | - | - | 24V | Din Rail | - | - | 120W | - | - | 25 minutes | 5.118 130.00mm | RoHS Compliant | ||
![]() 2907070 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quint | 4.921Lx1.378W 125.00mmx35.00mm | Active | Not Applicable | Standby (No Regulation) | Network, Single Phase | - | - | 24V | Din Rail | - | - | 240W | - | RJ45 | 25 minutes | 5.118 130.00mm | RoHS Compliant | ||
![]() 2906996 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quint | 4.921Lx1.378W 125.00mmx35.00mm | Active | Not Applicable | Standby (No Regulation) | Network, Single Phase | - | - | 24V | Din Rail | - | - | 120W | - | RJ45 | 25 minutes | 5.118 130.00mm | RoHS Compliant | ||
![]() 2907077 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quint | 4.921Lx1.850W 125.00mmx47.00mm | Active | Not Applicable | Standby (No Regulation) | Network, Single Phase | - | - | 24V | Din Rail | - | - | 960W | - | - | 33 minutes | 5.118 130.00mm | RoHS Compliant | ||
![]() 2907081 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quint | 4.921Lx1.850W 125.00mmx47.00mm | Active | Not Applicable | Standby (No Regulation) | Network, Single Phase | - | - | 24V | Din Rail | Screw Terminals | Screw Terminals | 960W | - | RJ45 | 45 minutes | 5.118 130.00mm | RoHS Compliant | ||
![]() 2906993 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quint | 4.921Lx1.378W 125.00mmx35.00mm | Active | Not Applicable | Standby (No Regulation) | Network, Single Phase | - | - | 24V | Din Rail | - | - | 120W | - | RJ45 | 25 minutes | 5.118 130.00mm | RoHS Compliant |