- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Gender | Power Rating | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Output Voltage | Housing Color | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Number of Ports | Cable Length | Output Current | Clamping Voltage | Max Surge Current | Region Utilized | Cord Length | Energy | Fuse Current | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPS606HGRA Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | - | Metal | - | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | 120V | - | - | - | - | - | - | 15A | 120V | CSA, cUL, UL | - | - | - | - | - | - | - | 15A | - | 1.8m | 15A | 140V | 19.5kA | North America | 6' 1.83m | 1050J | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | 1.8288m | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 1589T6F1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | Metal | - | - | Aluminum and Steel | 3lbs 1.4kg | Aluminium | - | - | 2009 | 1589 | - | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | 125V | CSA, UL | - | - | 120V | - | - | - | - | 20A | - | - | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | 356mm | - | 50.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2800801 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Brass | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | International | - | - | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Not Applicable | ||
![]() 4741.0000 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Wall | Bench, Floor, Wall | - | POLYETHYLENE | - | Plastic | - | Thermoplastic | 250V | Bulk | - | 4741 | yes | Active | Vendor Undefined | - | Outlet Strip | - | 70°C | -25°C | Black | Receptacle | - | - | NO | NO | YES | GENERAL PURPOSE | Straight | 53.4mm | 10A | 250V | CSA, IEC, UL | 9 | MULTIPLE MATING PARTS AVAILABLE | - | - | PLUG | - | 250V | 10A | 3 | - | - | - | - | International | Without Cord | - | 10A | None | 2 | IEC 320-C13 | IEC 320-C14 | - | - | - | 42.5mm | 72mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() TLP604TEL Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | - | Plastic | 0.88lb 399.16g | - | - | - | 2010 | Protect It!® | - | Active | Not Applicable | - | Outlet Strip, Surge Protector | -15Ohm | - | - | Grey | - | 1.8kW | 120V | - | - | - | - | - | 38.1mm | 15A | 120V | CSA, cUL, FCC, UL | - | - | 120V | - | - | - | - | 15A | - | 1.2m | 15A | - | - | North America | 4' 1.22m | 720J | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | RJ11 | 241.3mm | 38.1mm | 38.1mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 1584T6DH Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | Aluminum | - | - | Aluminum and Steel | 3.3lbs 1.5kg | Aluminium | - | - | 2009 | 1584H | - | Active | Not Applicable | - | Outlet Strip | - | - | - | Black | - | - | 125V | - | - | - | - | - | - | 15A | 125V | CSA, TUVus | - | - | 120V | - | - | - | - | 15A | - | 3.7m | - | - | - | North America | 12' 3.66m | - | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | 50.8mm | 356mm | 50.8mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1584T6DH6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | Aluminum | - | - | Aluminum and Steel | 2.7lbs 1.2kg | Aluminium | - | - | 2002 | 1584H | - | Active | Not Applicable | - | Outlet Strip | - | - | - | Black | - | - | - | - | - | - | - | - | - | 15A | 125V | CSA, TUVus | - | - | 120V | - | - | - | - | 15A | - | 1.8288m | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | 339.45mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1583H6A1BKX Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | - | Steel | 3.499919kg | - | - | - | 2009 | 1583 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | 125V | CSA, UL | - | - | - | Black | - | - | - | 15A | - | 1.83m | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | 44.4mm | 483mm | 31.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1582H8A1BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | - | - | Steel | 3.450024kg | Steel | - | - | 2010 | 1582 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | 125V | CSA, UL | - | - | - | - | - | - | - | 15A | - | 1.829m | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | 44.45mm | 482.6mm | 76.2mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1589T60F1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 6.999837kg | - | - | - | 2010 | 1589 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | Black | - | - | - | - | - | - | - | - | - | 20A | - | CSA, UL | - | - | 120V | - | - | - | - | 20A | - | 1.8288m | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 10 | NEMA 5-20R | NEMA 5-20P | - | - | - | 1.52m | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDU3XMV6G32 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | - | - | Metal | - | - | - | - | 2017 | - | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6' 1.83m | - | - | Circuit Breaker(s) | 42 | IEC 320-C13 (36), C19 (6) | IEC 309 | Load Meter | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1589H4C1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | - | Aluminum and Steel | 3lbs 1.4kg | - | - | - | 2009 | 1589 | - | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | CSA, UL | - | - | 120V | - | - | - | - | 20A | - | - | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 4 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1589H8C1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | - | Aluminum and Steel | 3.2lbs 1.5kg | - | - | - | 2009 | 1589 | - | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | CSA, UL | - | - | 120V | - | - | - | - | 20A | - | - | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2839198 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail, Screw, Through Hole | Base Mount | - | - | - | Plastic | 0.06lb 27.22g | - | 230V | - | 2012 | PT | - | Active | 1 (Unlimited) | Wire | Surge Protection Module | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 52mm | - | - | GOST | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | - | None | - | - | - | - | - | 45mm | 45mm | 17.7mm | - | - | RoHS Compliant | - | - | ||
![]() 1583T8C1BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | - | Steel | 1.587573kg | - | - | - | 2001 | 1583 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | CSA, UL | - | - | - | - | - | - | - | 15A | - | - | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1589H8F1BKRF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | - | Steel | - | - | - | - | 2010 | 1589RF | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | 20A | - | - | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1583H6B1BKRA Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | - | - | Steel | 3.999778kg | - | - | - | 2010 | 1583RA | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | 125V | CSA, UL | - | - | - | - | - | - | - | 15A | - | 4.57m | - | - | - | North America | 15' 4.57m | - | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | 482.6mm | 44mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1583T12B1BKX Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 120 | - | - | Steel | 3.999778kg | - | - | - | 2002 | 1583 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | 125V | CSA, UL | - | - | - | Black | - | - | - | 15A | - | 4.57m | - | - | - | North America | 15' 4.57m | - | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | - | 44.4mm | 483mm | 76.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDUMV15-36 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | - | - | Aluminum | 3.3lbs 1.5kg | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | CSA, NOM, UL | - | - | - | - | - | - | - | - | - | 4.6m | - | - | - | North America | 15' 4.57m | - | - | Circuit Breaker(s) | 14 | NEMA 5-15R | NEMA 5-15P | Load Meter | - | - | - | 44.5mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 2800628 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | 2013 | - | - | Active | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | 65.5mm | - | - | cUL, cULus, KEMA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | - | None | - | Screw Terminals | Screw Terminals | - | - | 99mm | 53.4mm | - | - | - | RoHS Compliant | - | - |