- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Output Voltage | Housing Color | Max Current Rating | Cable Length | Turn On Delay Time | Response Time | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15852T6C1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 2.267962kg | - | - | - | 2001 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | - | CSA, UL | 125V | - | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2920078 Phoenix Contact | 2616 |
| Datasheet | 5 Weeks | Base, DIN Rail, Screw | - | - | - | - | 28.349523g | - | 24V | - | 2011 | - | Obsolete | 1 (Unlimited) | Screw | - | - | 85°C | -40°C | - | - | 52mm | 20kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 52mm | 17.7mm | - | RoHS Compliant | - | - | ||
![]() 1589H70D124 Hammond Manufacturing | 2990 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 7.100081kg | Aluminium | - | - | 2009 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 20A | 120V | CSA, UL | - | - | 20A | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 24 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2803166 Phoenix Contact | 2988 |
| Datasheet | 9 Weeks | Plug-In | - | - | - | Brass | 0.17lb 77.11g | - | - | - | 2010 | CN-UB | Active | 1 (Unlimited) | - | Surge Protector for Media Lines Only | - | 90°C | -40°C | Silver | - | 24mm | - | - | GOST | - | - | - | - | - | - | International | - | - | None | None | - | - | - | Type N Coax | 24mm | 47mm | - | - | RoHS Compliant | - | IP68 | ||
![]() 2856032 Phoenix Contact | 2732 |
| Datasheet | 7 Weeks | DIN Rail, Screw | - | - | - | Polyamide | 16.020004g | - | 24V | - | 2009 | - | Active | 1 (Unlimited) | Screw | - | - | 85°C | -40°C | Black | 24V | 52mm | 450mA | - | UL | - | - | - | - | 100 ns | 1 ns | - | - | - | - | - | - | - | - | - | 45mm | 52mm | 17.7mm | - | RoHS Compliant | Lead Free | IP20 | ||
![]() 1583T8A1BK Hammond Manufacturing | 37 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | - | Steel | 3.499919kg | Steel | - | - | 2010 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | 125V | CSA, UL | - | - | 15A | 1.83m | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | 482.6mm | 44mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1589H6F1BKRRAM Hammond Manufacturing | 2236 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | Steel | 3.999778kg | Steel | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 20A | 125V | cURus | - | - | 20A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | Load Meter | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSF2408 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Rack, Wall | - | Aluminium | Aluminum | 2.9lbs 1.3kg | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | Outlet Strip | -15Ohm | - | - | - | - | - | 12A | - | CSA, cUL, UL | - | - | - | 4.57m | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1589T70G1 Hammond Manufacturing | 2831 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 0.625lb 283.5g | - | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | CSA, UL | - | - | 20A | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 10 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1589H48F1 Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | Metal | - | Aluminum | 4.535924kg | Aluminium | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | Black | - | - | 20A | 120V | CSA, UL | 120V | - | 20A | 1.8288m | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA 5-20P | - | - | - | 1.8288m | 41.05mm | - | ROHS3 Compliant | - | - | ||
![]() 1584H4C1 Hammond Manufacturing | 35 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | Aluminum and Steel | 3.00006kg | - | - | - | 2001 | 1584 | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | 15A | - | CSA, UL | 120V | - | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1586H10C1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 4.535924kg | - | - | - | 2010 | 1586 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | - | CSA, UL | 125V | - | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1588T12C1 Hammond Manufacturing | 2275 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 4.999949kg | - | - | - | 2010 | 1588 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | - | CSA, UL | 125V | - | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1589T8C1 Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | Aluminum and Steel | 3.2lbs 1.5kg | - | - | - | 2009 | 1589 | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | 20A | - | CSA, UL | 120V | - | 20A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1589T8C1BKRR Hammond Manufacturing | 2125 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | Steel | 0.625lb 283.5g | - | - | - | 2010 | 1589RR | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | CSA, UL | - | - | 20A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1587H19C1 Hammond Manufacturing | 2301 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 4.535924kg | - | - | - | 2010 | 1587 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | - | CSA, UL | 120V | - | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 19 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1584H6B1SRA Hammond Manufacturing | 2753 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | Aluminum and Steel | 2.500201kg | - | - | Bulk | 2010 | 1584S | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | 15A | - | CSA, UL | 125V | - | 15A | - | - | - | North America | 15' 4.57m | 780J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1583T6C1BKX Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 120 | - | Steel | 3.999778kg | - | - | - | 2002 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | 125V | CSA, UL | - | Black | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | 44.4mm | 483mm | 76.2mm | - | ROHS3 Compliant | - | - | ||
![]() 1588H12B1 Hammond Manufacturing | 2010 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 6.00012kg | - | - | - | 2010 | 1588 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | - | CSA, UL | 125V | - | 15A | 4.572m | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | - | - | 1.96m | - | - | ROHS3 Compliant | - | - | ||
![]() 1589T24C1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 3.499919kg | - | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | CSA, UL | - | - | 20A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - |