- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Output Voltage | Housing Color | ELV | Number of Circuits | Max Current Rating | Cable Length | Output Current | Wire/Cable Gauge | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1587H24D1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | - | - | - | 2010 | 1587 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | 15A | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 24 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 15852T6A1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 2.267962kg | - | - | 2010 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | - | CSA, UL | 125V | - | - | - | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1583T6A1BKAM Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Horizontal, Rack | Rack, Horizontal | - | - | Steel | 3.499919kg | - | - | 2010 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 10A | - | cURus | - | - | - | - | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | Load Meter | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1586T10A1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | 120 | - | Aluminum | 4.999949kg | Aluminium | - | 2001 | 1586 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | 120V | CSA, UL | 125V | - | - | - | 15A | 1.8288m | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | - | - | 1.524m | 41.05mm | - | ROHS3 Compliant | - | - | ||
![]() 1589H77D1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 6.00012kg | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | 20A | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 12 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 15852H6B1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 3.175147kg | - | - | 2001 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | - | CSA, UL | 125V | - | - | - | 15A | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1589T6G1 Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | - | Wall | Bench, Wall | - | - | Aluminum and Steel | 3.5lbs 1.6kg | - | - | 2009 | 1589 | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | 20A | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1583T6D1BKX Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Horizontal, Rack | Rack, Horizontal | 120 | - | Steel | 4.480132kg | - | - | 2009 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 10A | 125V | CSA, UL | - | Black | - | - | 15A | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | 44.4mm | 483mm | 76.2mm | - | ROHS3 Compliant | - | - | ||
![]() 1588T12A1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | 120 | - | Aluminum | 4.999949kg | Aluminium | - | 2009 | 1588 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | 120V | CSA, UL | 125V | - | - | - | 15A | 1.8288m | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | - | - | 1.9558m | - | - | ROHS3 Compliant | - | - | ||
![]() 1585H16C1 Hammond Manufacturing | 2382 |
| Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 3.999778kg | - | - | 2010 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | - | CSA, UL | 120V | - | - | - | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 16 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1582H6A1BKRA Hammond Manufacturing | 23 | - | Datasheet | 4 Weeks | - | Horizontal, Rack | Rack, Horizontal | 482 | - | Steel | 3.999778kg | - | - | 2007 | 1582RA | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | - | CSA, UL | - | - | - | - | 15A | 1.83m | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | 482.6mm | 44mm | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 1589H6G1BKRF Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | - | Horizontal, Rack | Rack, Horizontal | 482 | - | Steel | 3.999778kg | - | - | 2010 | 1589RF | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 20A | - | CSA, UL | 120V | - | - | - | 20A | 4.57m | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | - | 482.6mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1585T10B1S Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | - | - | - | 2009 | 1585S | Active | Not Applicable | - | PDU, Surge Protector | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | 15A | - | - | - | North America | 15' 4.57m | 780J | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2800982 Phoenix Contact | 2960 |
| Datasheet | 4 Weeks | Tin | DIN Rail | DIN Rail | - | Bronze | Nylon | - | - | 24V | 2014 | - | Active | 1 (Unlimited) | Screw | - | 70°C | -40°C | Green | Female | 2nF | 30V | 77.5mm | 700mA | - | UL | - | - | Compliant | 8 | - | - | - | 24 AWG | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | 91.1mm | 77.5mm | 17.7mm | - | RoHS Compliant | Not Applicable | IP20 | ||
![]() 1582H6D1BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Horizontal, Rack | Rack, Horizontal | - | - | Steel | 3.499919kg | - | - | 2001 | 1582 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 10A | - | CSA, UL | - | - | - | - | 15A | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1589H24C1 Hammond Manufacturing | 2349 |
| Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | - | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | 20A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1589H36D1 Hammond Manufacturing | 2651 |
| Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 3.999778kg | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | 20A | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TLP1208TEL Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Wall | Bench, Floor, Wall | - | - | Plastic | - | - | - | 2011 | Protect It!® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | - | 120V | - | 15A | - | CSA, cUL, FCC, UL | - | - | - | - | 15A | 2.5m | 15A | - | North America | 8' 2.44m | 2160J | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | RJ11 | - | - | - | - | RoHS Compliant | - | - | ||
![]() PDU3XVSR6G63B Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | - | Rack, Vertical | - | - | Metal | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 40A | - | CE | - | - | - | - | - | 1.8m | - | - | - | 6' 1.83m | - | Circuit Breaker(s) | 30 | IEC 320-C13 (24), C19 (6) | IEC 309 | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | - | 55.1mm | - | Non-RoHS Compliant | - | - | ||
![]() TLM609SA Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Wall | Bench, Floor, Wall | Metal | - | Steel | 2.7lbs 1.2kg | - | - | 2007 | Protect It!® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | - | 120V | - | 15A | 120V | cULus | 120V | - | - | - | 15A | 2.7m | 15A | - | North America | 9' 2.74m | 1500J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | 406mm | - | - | RoHS Compliant | - | - |