- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Voltage - Rated DC | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Output Voltage | Max Current Rating | Nominal Supply Current | Cable Length | Output Current | Turn On Delay Time | Response Time | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1582H6D1SBK Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | - | - | - | - | 2001 | 1582S | Active | Not Applicable | - | PDU, Surge Protector | - | - | - | - | - | - | - | - | - | CSA, UL | - | 15A | - | - | - | - | - | North America | 15' 4.57m | 780J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2920146 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | 28.349523g | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | GOST, UL | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1583H8A1BK Hammond Manufacturing | 65 | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | Steel | 4.349951kg | Steel | - | - | 2001 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | Black | - | - | - | 15A | - | 125V | CSA, UL | - | 15A | - | 1.829m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | 44.45mm | 482.6mm | 76.2mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1589T8G1BKRR Hammond Manufacturing | 34 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 0.625lb 283.5g | - | - | - | 2010 | 1589RR | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CSA, UL | - | 20A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589H8D1BKRR Hammond Manufacturing | 2323 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | - | - | - | - | 2010 | 1589RR | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CSA, UL | - | 20A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2801250 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | 70°C | -40°C | - | - | - | 77.5mm | - | - | - | UL | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | 109.3mm | 17.7mm | - | - | - | RoHS Compliant | - | ||
![]() 2920670 Phoenix Contact | 2738 |
| Datasheet | 7 Weeks | DIN Rail, Screw | DIN Rail | - | Aluminum | 1.3lbs 589.7g | - | 120V | - | 2009 | SFP | Active | 1 (Unlimited) | Screw | - | 85°C | -40°C | - | - | 120V | 79mm | 10A | - | - | CSA, CSAus, cUL, cULus, GOST, UL | - | 10A | - | - | - | - | - | International | - | - | None | None | - | - | - | - | 93mm | 112mm | - | No | - | RoHS Compliant | IP20 | ||
![]() PDU3XVS6G20 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | Metal | - | - | - | - | 2017 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CE, CSA, FCC, NOM | - | - | - | - | - | - | - | North America | 6' 1.83m | - | None | 30 | IEC 320-C13 (24), C19 (6) | IEC 309 | Load Meter | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDUMH15HVAT Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack Mount | - | Steel | 15.6lbs 7.1kg | - | - | - | 2010 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CE, GOST, FCC, NOM, UL | - | - | - | - | - | - | - | International | 12' 3.66m | - | None | 10 | IEC 320-C13 (12) | IEC 320-C14 (2) | Auto Transfer Switch, Load Meter | - | - | - | - | - | - | - | - | ||
![]() 1581H4 Hammond Manufacturing | 246 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | Metal | Aluminum and Steel | 1.2lbs 544.3g | Aluminium | - | Bulk | 2009 | 1581 | Active | Not Applicable | - | Outlet Strip | - | - | Black | - | - | - | 10A | - | 230V | CE, CSA, cULus, TUV-GS | 220V | 10A | - | - | - | - | - | International | Without Cord | - | Circuit Breaker(s) | 4 | IEC 320-C13 | IEC 320-C14 | - | - | - | 259.44mm | 53.98mm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DB35 Altech Corporation | 39 |
| Datasheet | 7 Weeks | - | DIN Rail, Panel | - | Plastic | - | - | - | - | - | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CE, UR | - | - | - | - | - | - | - | International | - | - | None | 6 | Screw Terminals | Screw Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2800777 Phoenix Contact | 2000 |
| Datasheet | 6 Weeks | DIN Rail, Plug-In | DIN Rail | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | 70°C | -40°C | - | - | - | 46.6mm | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | 17.7mm | - | - | - | RoHS Compliant | - | ||
![]() AV88SATG Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Plastic | - | - | - | - | 2013 | ECO-Surge™ | Obsolete | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | 120V | - | 15A | - | 120V | CSA, cUL, UL | - | 15A | - | 2.4384m | 15A | - | - | North America | 8' 2.44m | 2880J | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | Type F Coax, RJ11, RJ45 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1584T5B1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 3.00006kg | - | - | - | 2009 | 1584 | Active | Not Applicable | - | Outlet Strip | - | - | Black | - | - | - | 15A | - | - | CSA, UL | 120V | 15A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 5 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15853T6B1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | 120 | Aluminum | 4.535924kg | Aluminium | - | - | 2001 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | - | 120V | CSA, UL | 125V | 15A | - | 4.57m | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | 914.4mm | 41.05mm | - | - | ROHS3 Compliant | - | ||
![]() PS3612-20HW Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Panel, Wall | Bench, Wall | 120 | Steel | - | Metal | - | - | 2000 | - | Active | Not Applicable | - | Outlet Strip | - | - | - | 2.4kW | 120V | - | 20A | - | 120V | cUL, UL | 120V | 20A | - | - | - | - | - | North America | Without Cord | - | None | 12 | NEMA 5-15R (10), 5-20R (2) | Hardwired | - | - | - | 1.8288m | - | - | - | Non-RoHS Compliant | - | ||
![]() PDUMH15HVATNET Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack Mount | - | Steel | 15.7lbs 7.1kg | - | - | - | 2010 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CE, GOST, FCC, NOM, UL | - | - | - | - | - | - | - | International | 12' 3.66m | - | None | 10 | IEC 320-C13 (10) | IEC 320-C14 (2) | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Auto Transfer Switch, Load Meter | - | - | - | - | - | - | - | - | ||
![]() TRAVELER Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | - | 120 | Plastic | 0.3lb 136.08g | - | - | - | - | Protect It!® | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | - | - | 1.8kW | 120V | - | 15A | 5.06kHz | 120V | CSA, cUL, FCC, NOM, UL | 120V | 15A | - | 1.8288m | 15A | 1 ns | - | North America | Without Cord | 1050J | Circuit Breaker(s) | 2 | NEMA 5-15R | NEMA 5-15P | - | RJ11 | 63.5mm | 1.8288m | 101.6mm | - | - | Non-RoHS Compliant | - | ||
![]() STRIKER Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Plastic | 1.2lbs 544.3g | Plastic | - | - | 2010 | Protect It!® | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | - | - | 1.8kW | 120V | - | 15A | - | 120V | CSA, cUL, NOM, UL | 120V | 15A | 15A | 1.8m | 15A | - | 1 ns | North America | 6' 1.83m | 1080J | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | - | 39.878mm | 1.8288m | 127mm | - | - | Non-RoHS Compliant | - | ||
![]() PS410HGOEMX Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | Metal | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | Outlet Strip | - | - | White | - | - | - | 15A | - | 120V | UL | - | 15A | - | 3m | - | - | - | North America | 10' 3.05m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | Unknown | RoHS Compliant | - |