- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Gender | Power Rating | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Mating Information | Output Voltage | Housing Color | Body/Shell Style | Max Current Rating | Wire/Cable Type | Cable Length | Output Current | Contact Finish Termination | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Mains Connector Rating | Features | Media Lines Protected | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OSP-V16-23-16-N1 Orion Fans | In Stock | - | Datasheet | 18 Weeks | Rack, Vertical | Rack, Vertical | - | - | - | - | 8.8lbs 4kg | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, c-Tick, cUL, EN, FCC, ICES, UL | - | - | - | - | 16A | - | - | - | - | International | 9.84' 3m | - | Circuit Breaker(s) | 16 | IEC 320-C13 (14), C19 (2) | IEC 320-C20 | - | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDUMV20HV Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | - | - | Aluminum | - | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | CE, NOM, UL | - | - | - | - | 20A | - | 3m | - | - | International | 10' 3.05m | - | - | 38 | IEC 320-C13 (32), C19 (6) | NEMA L6-20P | - | Load Meter | - | - | - | 57mm | - | - | RoHS Compliant | - | ||
![]() TLP808TEL Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | - | Plastic | 1.9lbs 861.8g | - | - | - | 2010 | Protect It!® | - | Active | Not Applicable | - | - | - | Outlet Strip, Surge Protector | -15Ohm | - | - | Grey | - | 1.8kW | 120V | - | - | - | - | - | - | 107.95mm | 15A | - | 120V | CSA, cUL, FCC, UL | - | 120V | - | - | 15A | - | 2.44m | 15A | - | North America | 8' 2.44m | 2160J | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | RJ11 | 40.64mm | 304.8mm | 234.95mm | - | - | Non-RoHS Compliant | - | ||
![]() 1584H4A1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | Metal | - | - | Aluminum and Steel | 1.814369kg | Aluminium | - | - | 2001 | 1584 | - | Active | Not Applicable | - | - | - | Outlet Strip | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 15A | - | 125V | CSA, UL | - | 120V | - | - | 15A | - | 1.83m | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | 1.8288m | 53.98mm | - | - | ROHS3 Compliant | - | ||
![]() 1584T8A1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | 120 | - | - | Aluminum and Steel | 1.999889kg | Aluminium | - | - | 2001 | 1584 | - | Active | Not Applicable | - | - | - | Outlet Strip | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 15A | - | 125V | CSA, UL | - | 120V | - | - | 15A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | 50.8mm | 432mm | 50.8mm | - | - | ROHS3 Compliant | - | ||
![]() 2801271 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | 77.5mm | - | - | - | UL | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | 109.3mm | 17.7mm | - | - | - | RoHS Compliant | - | ||
![]() 1585H11A1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 3.999778kg | - | - | - | 2010 | 1585 | - | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | 15A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 11 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1587H11A1S Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 4.999949kg | - | - | - | 2009 | 1587S | - | Active | Not Applicable | - | - | - | PDU, Surge Protector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | 15A | - | - | - | - | North America | 6' 1.83m | 780J | Circuit Breaker(s) | 11 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589H36F1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 4.999949kg | - | - | - | 2010 | 1589 | - | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | 20A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SK3-0 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Plug-In | - | - | - | - | Plastic | 117.934016g | - | - | - | - | Protect It!® | - | Active | 1 (Unlimited) | - | - | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | 120V | - | - | - | - | - | - | - | 15A | - | - | UL | - | - | - | - | 15A | - | - | 15A | - | North America | - | 660J | Circuit Breaker(s) | 3 | NEMA 5-15R | NEMA 5-15P | - | - | - | 50.8mm | 152.4mm | 101.6mm | - | - | RoHS Compliant | - | ||
![]() 1589H6C1BKRR Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | - | Steel | 3.999778kg | - | - | - | 2002 | 1589RR | - | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | CSA, UL | - | 120V | - | - | 20A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2920667 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | DIN Rail, Screw | DIN Rail | - | - | - | Aluminum | 1.3lbs 589.7g | - | 120V | - | 2012 | SFP | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 85°C | -40°C | - | - | - | 120V | - | - | - | - | - | - | 79mm | 5A | - | - | CSA, CSAus, cUL, cULus, GOST, UL | - | - | - | - | 5A | - | - | - | - | International | - | - | None | None | - | - | - | - | - | 93mm | 112mm | - | No | - | RoHS Compliant | IP20 | ||
![]() TLP608TEL Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | - | Plastic | - | - | - | - | 2013 | Protect It!® | - | Active | 1 (Unlimited) | - | - | - | Outlet Strip, Surge Protector | - | - | - | Grey | - | - | 120V | - | - | - | - | - | - | 31.242mm | 15A | - | 120V | CSA, cUL, FCC, UL | - | - | - | - | 15A | - | 2.5m | 15A | - | North America | 8' 2.44m | 990J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | RJ11 | 274.32mm | - | 132.08mm | - | - | RoHS Compliant | - | ||
![]() 4748.2300 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Free Hanging, Wall | Bench, Floor, Wall | - | 3 | POLYETHYLENE | Plastic | 350.000009g | Thermoplastic | 250V | Bulk | - | 4748 | e3 | Active | Vendor Undefined | - | EAR99 | Power | Outlet Strip | - | - | - | - | Female | - | - | NO | NO | YES | GENERAL PURPOSE | 12 | Straight | - | 10A | - | 250V | CSA, IEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | - | PLUG | 10A | Power Cord | 2m | - | Tin (Sn) - with Nickel (Ni) barrier | International | 6.5' 1.98m | - | None | 4 | IEC 320-C13 | IEC 60320-2-2/E | 10/15A, 250VAC | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 1585T10A1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 3.999778kg | - | - | - | 2010 | 1585 | - | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | - | 120V | - | - | 15A | - | 1.8288m | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | 1.22m | 41.05mm | - | - | ROHS3 Compliant | - | ||
![]() PDUV15 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | - | - | Aluminum | - | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | - | - | - | - | 15A | - | 4.6m | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 14 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | 31.8mm | - | - | RoHS Compliant | - | ||
![]() 1585H8A1BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 3.999778kg | - | - | - | 2010 | 1585 | - | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | 15A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2800776 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail, Plug-In | DIN Rail | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | 46.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | - | 17.7mm | - | - | - | RoHS Compliant | - | ||
![]() 2920612 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | 9 | - | Metal | - | - | 12V | - | 2012 | - | - | Active | - | Wire | - | - | Surge Protector for Media Lines Only | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380mA | 50MHz | - | GOST | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | DB9 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1583T6A1BKX Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 120 | - | - | Steel | 3.999778kg | - | - | - | 2002 | 1583 | - | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | 125V | CSA, UL | - | - | Black | - | 15A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | 44.4mm | 483mm | 76.2mm | - | - | ROHS3 Compliant | - |