- Manufacturer
- Memory Size
- Series
- Part Status
- RoHS Status
- Memory Types
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Speed
- JESD-30 Code
- Published
- Terminal Position
Attribute column
Categories
Memory Cards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Weight | Active Mode Current | Base Product Number | Content | Dim | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Interface Type | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Memory capacity | Memory Types | Mfr | Minimum Operating Temperature | Model | Operating Systems | Package | Product Status | RoHS | Sustained Read | Sustained Write | Unit Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Connector Type | Type | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Note | Memory Size | Speed | Operating Mode | Clock Frequency | Organization | Memory Width | Memory Density | Access Time (Max) | Parallel/Serial | Programming Voltage | Platform | Media Delivery Type | Product | License - User Details | License Length | Edition | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFCF4096H1BK2MT-I-QP-553-SMA Swissbit | In Stock | - | - | 20 Weeks | SMA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | C-300 Longevity | yes | Obsolete | 1 (Unlimited) | 50 | 3A991.B.1.A | - | - | - | ALSO OPERATES AT 5V | 8542.32.00.51 | - | UPPER | NO LEAD | NOT SPECIFIED | 1 | 3.3V | - | NOT SPECIFIED | R-XUUC-N50 | - | 3.63V | 2.97V | - | - | 4GB | - | SYNCHRONOUS | - | 4GX8 | 8 | 34359738368 bit | 300 ns | PARALLEL | 3.3V | - | - | - | - | - | - | - | 4.1mm | 42.8mm | 36.4mm | - | No SVHC | ROHS3 Compliant | ||
![]() SFSD4096N1BW1MT-E-DF-111-STD Swissbit | In Stock | - | - | 20 Weeks | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | microSD™ | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | - | 2012 | S-300U | yes | Not For New Designs | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | 1 | 3.3V | - | NOT SPECIFIED | R-XUUC-N8 | 3.3V | 3.6V | 2.7V | - | - | 4GB | Class 10 | SYNCHRONOUS | 50MHz | 4GX8 | 8 | 34359738368 bit | - | SERIAL | - | - | - | - | - | - | - | - | 1mm | 15mm | 11mm | - | No SVHC | ROHS3 Compliant | ||
![]() SQF-P10M4-32G-P9E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | CompactFlash® | Advantech Corp | - | - | - | Bulk | Obsolete | Details | - | - | - | -40°C ~ 85°C | - | - | SQF-P10 | - | - | - | - | - | - | - | - | - | - | MLC | - | - | - | - | - | - | - | - | 3.3 V/5 V | - | - | - | - | 32 GB | - | - | - | - | - | - | - | - | - | - | - | Compact Flash Cards | - | - | - | - | - | - | - | - | - | - | ||
![]() 758-879/000-3102 WAGO Corporation | 2899 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Wago | - | 60283351 | - | 2 | - | WAGO Corporation | - | microSD | - | Box | Active | - | - | - | - | -40°C ~ 90°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APCFA064GGDAD-4ETM1 Apacer | In Stock | - | - | - | - | - | - | 315 mA | - | - | - | 42.8 mm x 36.4 mm x 3.6 mm | 25 | - | - | - | - | - | + 70 C | - | - | - | 0 C | - | - | - | - | Details | 355 MB/s | 90 MB/s | 0.412264 oz | - | Tray | - | SS220-CFast | - | - | - | - | - | 7 + 17 Pin Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | 64 GB | - | - | - | - | - | - | - | - | - | - | - | CFast Cards | - | - | - | - | - | 42.8 mm | 36.4 mm | 3.6 mm | - | - | ||
![]() 2700549 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | Programmable Logic Controller (PLC) | - | - | - | - | + 85 C | - | - | Phoenix Contact | - 40 C | - | - | Bulk | Obsolete | - | - | - | 0.529109 oz | - | - | - | - | - | - | - | - | - | - | License | Programming | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Card | - | - | - | - | - | - | - | 36.4 mm | - | - | - | ||
![]() AP-CF008GLAFS-ETNDNR Apacer | In Stock | - | - | - | - | - | - | 265 mA | - | - | - | - | 1 | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | Details | 110 MB/s | 24 MB/s | - | - | - | - | - | - | - | - | - | - | 50 Pin Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V/5 V | - | - | - | - | 8 GB | - | - | - | - | - | - | - | - | - | - | - | Compact Flash Cards | - | - | - | - | - | - | - | - | - | - | ||
![]() AP-CF016GRANS-NDRMC Apacer | In Stock | - | - | - | - | - | - | 290 mA | - | - | - | - | 50 | - | - | - | - | - | + 70 C | - | - | - | 0 C | - | - | - | - | Details | 110 MB/s | 75 MB/s | 0.420854 oz | - | Tray | - | CF6 | - | - | - | - | - | 50 Pin Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V/5 V | - | - | - | - | 16 GB | - | - | - | - | - | - | - | - | - | - | - | Compact Flash Cards | - | - | - | - | - | - | - | - | - | - | ||
![]() SDSDQEB-008G SanDisk | In Stock | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | SDSDQEB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 GB | - | - | - | - | - | - | - | - | - | - | - | MicroSD Cards | - | - | - | - | - | - | - | - | - | - | ||
![]() APCFA008GGDAN-4ETM1 Apacer | In Stock | - | - | - | - | - | - | 225 mA | - | - | - | 42.8 mm x 36.4 mm x 3.6 mm | 25 | - | - | - | - | - | + 70 C | - | - | - | 0 C | - | - | - | - | Details | 120 MB/s | 23 MB/s | 0.412264 oz | - | Tray | - | SS220-CFast | - | - | - | - | - | 7 + 17 Pin Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | 8 GB | - | - | - | - | - | - | - | - | - | - | - | CFast Cards | - | - | - | - | - | 42.8 mm | 36.4 mm | 3.6 mm | - | - | ||
![]() AP-ISD008GIE-AAT Apacer | In Stock | - | - | - | - | - | - | 120 mA | - | - | - | 32 mm x 24 mm x 2.1 mm | 120 | - | SD 3.0 | - | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | Details | 43 MB/s | 41 MB/s | 0.812183 oz | - | Tray | - | Industrial SD R1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | 8 GB | - | - | - | - | - | - | - | - | - | - | - | SD Cards | - | - | - | - | - | 32 mm | 24 mm | 2.1 mm | - | - | ||
![]() AP-CF008GRANS-NDRMC Apacer | In Stock | - | - | - | - | - | - | 260 mA | - | - | - | 42.8 mm x 36.4 mm x 3.3 mm | 50 | - | - | - | - | - | + 70 C | - | - | - | 0 C | - | - | - | - | Details | 110 MB/s | 75 MB/s | 0.420854 oz | - | Bulk | - | CF6 | - | - | - | - | - | 50 Pin Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V/5 V | - | - | - | - | 8 GB | - | - | - | - | - | - | - | - | - | - | - | Compact Flash Cards | - | - | - | - | - | - | - | - | - | - | ||
![]() AP-ISD32GCD4A-8C Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.252297 oz | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLC | - | 32 GB | - | - | - | - | - | - | - | - | - | - | - | SD Cards | - | - | - | - | - | - | - | - | - | - | ||
![]() AP-CF002GRANS-NDRMC Apacer | In Stock | - | - | - | - | - | - | 260 mA | - | - | - | 42.8 mm x 36.4 mm x 3.3 mm | 50 | - | - | - | - | - | + 70 C | - | - | - | 0 C | - | - | - | - | Details | 105 MB/s | 70 MB/s | 0.420854 oz | - | Tray | - | CF6 | - | - | - | - | - | 50 Pin Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V/5 V | - | - | - | - | 2 GB | - | - | - | - | - | - | - | - | - | - | - | Compact Flash Cards | - | - | - | - | - | - | - | - | - | - | ||
![]() AP-CF001GRANS-NDRMC Apacer | In Stock | - | - | - | - | - | - | 220 mA | - | - | - | 42.8 mm x 36.4 mm x 3.3 mm | 50 | - | - | - | - | - | + 70 C | - | - | - | 0 C | - | - | - | - | Details | 85 MB/s | 40 MB/s | 0.420854 oz | - | Tray | - | CF6 | - | - | - | - | - | 50 Pin Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V/5 V | - | - | - | - | 1 GB | - | - | - | - | - | - | - | - | - | - | - | Compact Flash Cards | - | - | - | - | - | - | - | - | - | - | ||
![]() AP-CF004GRANS-NDRMC Apacer | In Stock | - | - | - | - | - | - | 260 mA | - | - | - | - | 50 | - | - | - | - | - | + 70 C | - | - | - | 0 C | - | - | - | - | Details | 110 MB/s | 70 MB/s | 0.420854 oz | - | Tray | - | CF6 | - | - | - | - | - | 50 Pin Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V/5 V | - | - | - | - | 4 GB | - | - | - | - | - | - | - | - | - | - | - | Compact Flash Cards | - | - | - | - | - | - | - | - | - | - | ||
![]() 758-879/000-000 WAGO Corporation | 2700 |
| - | - | - | - | 11g | - | - | 1pc(s) | (W x H x D) 42.8 x 36.4 x 3.3 mm | - | - | - | - | Wago | 758-879/000-000 | 51224670 | - | - | CFast | WAGO Corporation | - | - | - | Box | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 758-879/000-000 CF Card | - | - | - | - | - | - | - | - | - | 3.3mm | - | - | - | - | - | - | - | 1GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.4mm | - | - | 42.8mm | - | - | - | ||
![]() WRPTR-512MB-CF Brady Corporation | In Stock | - | - | - | - | - | - | - | WRPTR | - | - | - | - | - | - | Brady | - | WRPTR-512MB-CF | - | - | - | Brady Corporation | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQF-P10M4-32G-P9C Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | CompactFlash® | Advantech Corp | - | - | - | Bulk | Obsolete | Details | - | - | - | 0°C ~ 70°C | - | - | SQF-P10 | - | - | - | - | - | - | - | - | - | - | MLC | - | - | - | - | - | - | - | - | 3.3 V/5 V | - | - | - | - | 32 GB | - | - | - | - | - | - | - | - | - | - | - | Compact Flash Cards | - | - | - | - | - | - | - | - | - | - | ||
![]() SFSD8192N1BW1MT-I-QG-111-STD Swissbit | In Stock | - | - | 20 Weeks | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | microSD™ | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2014 | S-300U | yes | Not For New Designs | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | 1 | 3.3V | - | NOT SPECIFIED | R-XUUC-N8 | 3.6V | - | 2.7V | - | - | 8GB | Class 10 | SYNCHRONOUS | 50MHz | 8GX8 | 8 | 68719476736 bit | - | SERIAL | 3.3V | - | - | - | - | - | - | - | 1mm | 15mm | 11mm | - | No SVHC | ROHS3 Compliant |