- Manufacturer
- Memory Size
- Series
- Part Status
- RoHS Status
- Memory Types
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Speed
- JESD-30 Code
- Published
- Terminal Position
Attribute column
Categories
Memory Cards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Active Mode Current | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Product Status | Speed Class Rating | Standards Met | Sustained Read | Sustained Write | Voltage, Rating | Operating Temperature | Series | Part Status | Connector Type | Type | Contact Type | Technology | Voltage - Supply | Output | Termination Style | Output Type | Operating Supply Voltage | Voltage | Memory Size | Speed | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Terminal Type | Density | Temperature Range | Maximum Pressure | Angle of Throw | Capacity | Product | Features | IP Rating | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSD0667064G-BNNNG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10, UHS-1 | - | - | - | - | - | Professional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 → +50°C | - | - | 64 GB | - | - | - | - | - | - | ||
![]() LFSDM10-128ABC10 Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10 | - | - | - | - | - | 667x SDXC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 → +50°C | - | - | 128 GB | - | - | - | - | - | - | ||
![]() SFCF8192H1BO2TO-I-Q1-242-SMA Swissbit | In Stock | - | - | - | - | - | - | - | - | - | - | CompactFlash® | Glenair | - | - | Retail Package | - | Active | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | SLC | - | - | - | - | - | - | 8GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFSD1024L1BN2TO-E-ME-161-KYO Swissbit | In Stock | - | - | - | - | - | - | - | - | - | - | SD™ | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | -25°C ~ 85°C | * | - | - | - | - | SLC | - | - | - | - | - | - | 1GB | Class 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFCF0512H1BO1TO-I-M0-543-OEM Swissbit | In Stock | - | - | - | - | - | - | - | - | - | - | CompactFlash® | Swissbit | - | - | Tray | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | C-320 | - | - | - | - | SLC | - | - | - | - | - | - | 512MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDSDQAB-064G Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 to 85 °C | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDINBDG4-32G-H Western Digital Corporation | In Stock | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFCF0128H1BK1MT-I-MS-553-RA1 Swissbit | In Stock | - | - | - | - | - | 26.2 (Dia.) x 64.1mm | - | - | - | - | CompactFlash® | Swissbit | - | - | Tray | - | Active | - | RoHS Compliant, UL-V0 | - | - | 250 V ac/dc, 24V dc | -40°C ~ 85°C | C-300 Longevity | - | - | - | Non-Shorting | SLC | - | - | - | - | - | - | 128MB | - | - | - | - | - | - | Solder Tag | - | - | - | 90° | - | - | - | IP67 | - | 26.2 (Dia.)mm | - | ||
![]() LD4AS008G-B3200GSST Exar Corporation | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | PPT2 | Active | - | - | - | - | 6 V ~ 34 V | 0 V ~ 5 V | Connector | Analog, RS-485 | - | 1.2V | - | 3200MHz | ±0.0375% | ±50 PSI (±344.74 kPa) | Differential | Barbed, Threaded | Male - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | - | - | ±150 PSI (±1034.21 kPa) | - | 8 GB | - | -- | - | - | - | - | ||
![]() SFSD016GL2AM1TO-E-5E-211-STD Swissbit | In Stock | - | - | - | - | 140 mA, 120 mA | 32 mm x 24 mm x 2.1 mm | 1 | - | - | + 85 C | SDHC™, SDXC™ | Swissbit | - 25 C | - | Bulk | 607890 | Active | - | - | 90.4 MB/s | 29.3 MB/s | - | -25°C ~ 85°C | S-50 | - | SD | - | - | - | - | - | - | - | 3.3 V | - | 16 GB | Class 10, UHS Class 1 | - | - | - | - | - | - | - | - | - | - | - | SD Cards | - | - | 32 mm | 24 mm | 2.1 mm | ||
![]() SFSD004GL2AM1TO-E-5E-21P-STD Swissbit | In Stock | - | - | - | - | 160 mA, 120 mA | 32 mm x 24 mm x 2.1 mm | 1 | - | - | + 85 C | SDHC™, SDXC™ | Swissbit | - 25 C | - | Bulk | 607895 | Active | - | - | 95 MB/s | 25 MB/s | - | -25°C ~ 85°C | S-56 | - | SD | - | - | - | - | - | - | - | 3.3 V | - | 4 GB | Class 10, UHS Class 1 | - | - | - | - | - | - | - | - | - | - | - | SD Cards | - | - | 32 mm | 24 mm | 2.1 mm | ||
![]() SFSD064GL2AM1TO-E-6F-211-STD Swissbit | In Stock | - | - | - | - | 170 mA, 150 mA | 32 mm x 24 mm x 2.1 mm | 1 | - | - | + 85 C | SDHC™, SDXC™ | Swissbit | - 25 C | - | Bulk | 607892 | Active | - | - | 90.4 MB/s | 29.3 MB/s | - | -25°C ~ 85°C | S-50 | - | SD | - | - | - | - | - | - | - | 3.3 V | - | 64 GB | Class 10, UHS Class 1 | - | - | - | - | - | - | - | - | - | - | - | SD Cards | - | - | 32 mm | 24 mm | 2.1 mm | ||
![]() SDSDAG3-064G-XA Western Digital Corporation | In Stock | - | - | - | - | - | - | - | Kingfisher Controls | IRNB-1808-POWE3 | - | - | - | - | Socket Mount | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | SD Card | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | 64 GB | - | - | - | - | - | - | - | - | - | - | ||
![]() RP-SMKC16DA1 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW10038 Smart Global Holdings | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDIN8DE4-64G-Q Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29TZZZ8D5BKFAH-125 Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS9UD004GPHE8SE31 Smart Global Holdings | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDINBDA6-32G-I Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDSDAF4-064G-I Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |