- Manufacturer
- Memory Size
- Series
- Part Status
- RoHS Status
- Memory Types
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Speed
- JESD-30 Code
- Published
- Terminal Position
Attribute column
Categories
Memory Cards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Memory Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Terminal Position | Terminal Form | Supply Voltage | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Speed | uPs/uCs/Peripheral ICs Type | External Data Bus Width | Host Data Transfer Rate-Max | Drive Interface Standard | Host Interface Standard | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFCA064GH1AD4TO-C-GS-236-STD Swissbit | In Stock | - | - | 6 Weeks | - | CFast | 0°C~70°C | - | F-50 | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | 64GB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSD4096L1BN2TO-E-Q2-151-OEM Swissbit | In Stock | - | - | - | - | SDHC™ | -25°C~85°C | 2017 | S-220 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4GB | Class 6 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFCA256GH1AD4TO-C-HT-236-STD Swissbit | In Stock | - | - | 6 Weeks | - | CFast | 0°C~70°C | - | F-50 | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | 256GB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFCA016GH3AA2TO-I-GS-226-STD Swissbit | In Stock | - | Datasheet | 4 Weeks | - | CFast | -40°C~85°C | - | F-60 | Active | Not Applicable | - | - | - | - | - | - | - | - | 16GB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFCA030GH3AA2TO-C-GS-226-STD Swissbit | In Stock | - | Datasheet | 4 Weeks | - | CFast | 0°C~70°C | - | F-60 | Active | Not Applicable | - | - | - | - | - | - | - | - | 30GB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFCA060GH3AA2TO-I-LB-226-STD Swissbit | In Stock | - | Datasheet | 4 Weeks | - | CFast | -40°C~85°C | - | F-60 | Active | Not Applicable | - | - | - | - | - | - | - | - | 60GB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFCF064GH1AF4TO-I-QT-517-STD Swissbit | In Stock | - | Datasheet | 8 Weeks | - | CompactFlash® | -40°C~85°C | - | C-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 64GB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFCA240GH3AA2TO-C-OC-226-STD Swissbit | In Stock | - | Datasheet | 4 Weeks | - | CFast | 0°C~70°C | - | F-60 | Active | Not Applicable | - | - | - | - | - | - | - | - | 240GB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFCF4096H1BK1TO-I-QT-553-SMA Swissbit | In Stock | - | Datasheet | - | YES | CompactFlash® | -40°C~85°C | - | C-300 Longevity | Not For New Designs | 1 (Unlimited) | 50 | ALSO OPRATES AT 5V | UPPER | NO LEAD | 3.3V | R-XUUC-N50 | 3.63V | 2.97V | 4GB | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | 16 | 66 MBps | IDE | ATA; PCMCIA; PC-AT | 4.1mm | 42.8mm | 36.4mm | ROHS3 Compliant | ||
![]() SFSD8192L1BN2TO-E-N2-151-OEM Swissbit | In Stock | - | - | - | - | SDHC™ | -25°C~85°C | 2017 | S-220 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8GB | Class 6 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFCA016GH1AD2TO-C-GS-236-STD Swissbit | In Stock | - | - | 6 Weeks | - | CFast | 0°C~70°C | - | F-50 | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | 16GB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFCA008GH1AD1TO-C-GS-236-STD Swissbit | In Stock | - | - | 6 Weeks | - | CFast | 0°C~70°C | - | F-50 | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | 8GB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AP32GCF266-B Apacer Memory America | In Stock | - | - | 2 Weeks | - | ATA Flash | 0°C~70°C | 2009 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 32GB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFCF016GH1AF2TO-I-GS-51P-STD Swissbit | In Stock | - | Datasheet | 4 Weeks | - | CompactFlash® | -40°C~85°C | - | C-56 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16GB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AP32GMCSH10U4-B Apacer Memory America | In Stock | - | - | 2 Weeks | - | SDXC™ | 0°C~70°C | 2016 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 32GB | Class 10, UHS Class 3 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFCA120GH3AA2TO-C-HC-226-STD Swissbit | In Stock | - | Datasheet | 4 Weeks | - | CFast | 0°C~70°C | - | F-60 | Active | Not Applicable | - | - | - | - | - | - | - | - | 120GB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFCA032GH1AD4TO-C-GS-236-STD Swissbit | In Stock | - | - | 6 Weeks | - | CFast | 0°C~70°C | - | F-50 | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | 32GB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFCF4096H1BK1TO-C-QT-553-SMA Swissbit | In Stock | - | Datasheet | - | YES | CompactFlash® | 0°C~70°C | - | C-300 Longevity | Not For New Designs | 1 (Unlimited) | 50 | ALSO OPRATES AT 5V | UPPER | NO LEAD | 3.3V | R-XUUC-N50 | 3.63V | 2.97V | 4GB | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | 16 | 66 MBps | IDE | ATA; PCMCIA; PC-AT | 4.1mm | 42.8mm | 36.4mm | ROHS3 Compliant | ||
![]() SQF-MSDS1-4G-85E Advantech Corp | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SQF-MSDS1-2G-85C Advantech Corp | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |