- Manufacturer
- Series
- Type
- Function
- Termination Style
- RPM
- Size / Dimension
- Diameter - Shaft
- Mounting Hole Spacing
- Torque - Rated (oz-in / mNm)
- Length - Shaft and Bearing
- Gear Reduction Ratio
- Voltage Rated
Attribute column
Categories
Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Construction type | Degree of protection (IP) | Material housing | Model | Rated frequency | Voltage type | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1FT71085AC701BG1 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 21.54°C/W @ 100 LFM | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 1PH81031MG120GA2 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 21.46°C/W @ 100 LFM | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 1PH81071FD030CA1 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 21.46°C/W @ 100 LFM | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 1PH81371HF222CB1 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 14.82°C/W @ 100 LFM | -- | -- | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() 1PH81651AF102BB1 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 14.82°C/W @ 100 LFM | -- | -- | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() 1PH81051EF131HA2 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 21.54°C/W @ 100 LFM | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 1PH81651DB002FA1 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.230 (5.84mm) | 22.48°C/W @ 100 LFM | -- | -- | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() 1PH81051FF032LA1 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 14.82°C/W @ 100 LFM | -- | -- | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() NMA:C408270 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 2.99°C/W @ 100 LFM | -- | -- | -- | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() NMA:H006934 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.700 (17.78mm) | 17.50°C/W @ 100 LFM | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 1FK22045AF002MB0 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 14.82°C/W @ 100 LFM | -- | -- | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() 1PH81331SF033MA1 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 14.82°C/W @ 100 LFM | -- | -- | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() XZM:50748100200004 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.700 (17.78mm) | 9.19°C/W @ 100 LFM | -- | -- | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() CZF:A5E44288623 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.700 (17.78mm) | 9.19°C/W @ 100 LFM | -- | -- | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() CZF:A5E43007978 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.700 (17.78mm) | 9.19°C/W @ 100 LFM | -- | -- | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() 1PH81682DL232BA1 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 14.55°C/W @ 100 LFM | -- | -- | -- | 2.280 (57.90mm) | 2.400 (60.96mm) | ||
![]() 1PH81071CM023LA2 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.900 (22.86mm) | 14.40°C/W @ 100 LFM | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() CZF:58508071220020 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 14.81°C/W @ 100 LFM | -- | -- | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() 1FK22034AK010MB0 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.700 (17.78mm) | 17.42°C/W @ 100 LFM | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() BSH1002T32A1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 7.78°C/W @ 100 LFM | -- | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) |