- Manufacturer
- Series
- Type
- Function
- Termination Style
- RPM
- Size / Dimension
- Diameter - Shaft
- Mounting Hole Spacing
- Torque - Rated (oz-in / mNm)
- Length - Shaft and Bearing
- Gear Reduction Ratio
- Voltage Rated
Attribute column
Categories
Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Construction type | Degree of protection (IP) | Material housing | Model | Rated frequency | Voltage type | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMI1002T27F Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 4.24°C/W @ 100 LFM | -- | -- | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() BSH1001P11F1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP50 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 7.91°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BMH1402P07F1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 2.88°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() BMI1002P01F Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 7.91°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BSH1004P31A1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 2.88°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() BSH1004P12F1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP50 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 8.69°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() BMH1402P32A2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 2.88°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() BSH1403T31F1P Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 2.88°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() BCH2LF0732CF5C Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 8.98°C/W @ 100 LFM | -- | -- | -- | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() BMI0702P01F Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 4.24°C/W @ 100 LFM | -- | -- | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() BMH1002P16A2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 6.33°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BSH0551T11A2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP50 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 2.88°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() BSH0553T02F2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP50 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 2.88°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() BMI1002T27A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 8.98°C/W @ 100 LFM | -- | -- | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
![]() BSH0702P32F1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 8.98°C/W @ 100 LFM | -- | -- | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
![]() BSH0703T22A2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 7.91°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BMH0701T11F1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 10.25°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BMH1003T06A2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 7.91°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BMH1003T16F2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 10.25°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BSH0702T11F2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP50 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 10.25°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) |