- Manufacturer
- Series
- Type
- Function
- Termination Style
- RPM
- Size / Dimension
- Diameter - Shaft
- Mounting Hole Spacing
- Torque - Rated (oz-in / mNm)
- Length - Shaft and Bearing
- Gear Reduction Ratio
- Voltage Rated
Attribute column
Categories
Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Construction type | Degree of protection (IP) | Dimensions | Material housing | Model | Range | Rated frequency | RoHS | Shaft Length | Voltage type | Voltage, Rating | Series | Part Status | Type | Power Rating | Supply Voltage | Current Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Poles | Rotation | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Shaft Diameter | Phase | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MG16B-060-AA-00 Copal Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V dc | - | - | - | - | - | - | - | - | 3mm | - | - | - | - | ||
![]() 9904 111 32311 Philips | In Stock | - | - | - | - | - | - | - | - | 35 (Dia.) x 21 mm | - | - | - | - | - | 7.8mm | - | - | 9904 | - | - | 1.7 W | 110 → 240 V | 8 mA | - | - | - | 24 | Reversible | - | - | 2mm | 2 | - | 21mm | - | ||
![]() BSH1002T32A1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 1.378 (35.00mm) | 7.78°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() BSH1003P22F2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.790 (20.00mm) | 10.68°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() BSH0703T32F1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 1.181 (30.00mm) | 7.91°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BMI1002P01A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 1.378 (35.00mm) | 7.78°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() BMH0701T26A2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 1.378 (35.00mm) | 7.78°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() BMH1903P21A2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.790 (20.00mm) | 10.68°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() BSH0551T02F1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP50 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.790 (20.00mm) | 10.68°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() BCH2MM0912CF6C Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IM 3001 (B5) | IP54 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.790 (20.00mm) | 10.68°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() BSH0401P06A2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 1.378 (35.00mm) | 7.78°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() BSH1004T22F1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 1.378 (35.00mm) | 7.98°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() BSH0551T12A1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP50 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 1.378 (35.00mm) | 7.98°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() BMH0702P11A2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.790 (20.00mm) | 5.34°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() BMH1002T22A1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 1.378 (35.00mm) | 7.98°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() BRS3ADW850ACA Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | - | Other | Rotary current synchronous motor | Lexium SD3 | 50 - 60 | Non-Compliant | - | AC/DC | 230 V | pushPIN™ | Active | Top Mount | 16.5 W | - | 4.75 A | Push Pin | 0.394 (10.00mm) | 18.86°C/W @ 100 LFM | - | - | -- | -- | - | 2 | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() BSH1403P22F2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 1.378 (35.00mm) | 7.78°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() BMH0703P36A1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 1.378 (35.00mm) | 7.98°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() BSH0402P07A2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 1.181 (30.00mm) | 7.91°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() SH31002P1BA4000 Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | - | Other | Other | - | 50 - 60 | - | - | AC | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.394 (10.00mm) | 18.86°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) |