- Manufacturer
- Series
- Type
- Function
- Termination Style
- RPM
- Size / Dimension
- Diameter - Shaft
- Mounting Hole Spacing
- Torque - Rated (oz-in / mNm)
- Length - Shaft and Bearing
- Gear Reduction Ratio
- Voltage Rated
Attribute column
Categories
Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Construction type | Degree of protection (IP) | Material housing | Model | Rated frequency | Voltage type | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCH2MM2020CF6C Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IM 3001 (B5) | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 9.04°C/W @ 100 LFM | -- | -- | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
![]() BMH1403P06A2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 5.94°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() BCH2LF0732CA5C Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 5.71°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() BMH1003P01A2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 6.96°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() BCH2LH2031CA6C Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 2.77°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() BCH2LD0431CF5C Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 6.35°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BMH2052P32F1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 6.35°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BMI0702P37F Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 2.77°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() BSH0703T12F2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP50 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 2.77°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() BMI1002P27A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 2.77°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() BMI0703T12F Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 6.35°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BMH0701P02A2A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 4.21°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() BCH2MB0130CA5C Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 6.35°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BMI0702P31A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 10.25°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() SH30552P02A2100 Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 2.77°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() SH30401P16A2000 Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 2.77°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() BCH2LD0233CF5C Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 8.64°C/W @ 100 LFM | -- | -- | -- | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
![]() SH30701P1AF4000 Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Other | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 5.95°C/W @ 100 LFM | -- | -- | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() SH32053P02A2000 Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | Other | Other | 50 - 60 | AC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 2.88°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() MH31902P01F2200 Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 8.84°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) |