- Manufacturer
- Series
- Type
- Function
- Termination Style
- RPM
- Size / Dimension
- Diameter - Shaft
- Mounting Hole Spacing
- Torque - Rated (oz-in / mNm)
- Length - Shaft and Bearing
- Gear Reduction Ratio
- Voltage Rated
Attribute column
Categories
Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Illuminated | Manufacturer | Manufacturer Part Number | Mounting | Operation | Outside Length | RoHS | Type | Number of Positions | Current Rating | Output | Terminal Type | Input | Product Type | Temperature Range | Coil Voltage | Depth Behind Panel | Number of Bands | Contact Configuration | Bushing Type | Lamp Type | Contacts | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1FT70845WH701FG3 Siemens | In Stock | - | - | ATEX;cULus | No | Killark-Hubbell Electrical Products | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NC;1NO | - | - | - | - | - | ||
![]() 1FK70644CH711BG2 Siemens | In Stock | - | - | - | - | GE | 6422102G4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PH81031DM020LB1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1FK71012AF711QB0 Siemens | In Stock | - | - | CE, CSA, UL | - | ABB | G1M3SS2-60R20 | - | - | - | - | - | 3 | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | - | - | 2NO | - | IP66 | ||
![]() 1FK70842AC711BG0 Siemens | In Stock | - | - | ATEX, CE, IECEX, cUL, UL | - | Barksdale Control Products | 425X-22 | - | - | - | - | Explosion Proof (Amplified) | - | - | 4-20 mA | - | 12-28 VDC | - | -40-185 °F | - | - | - | - | - | - | - | Cable - Jacketed, Shielded, 2 Conductor | - | ||
![]() 1FT71055SF713CL1 Siemens | In Stock | - | - | - | - | NTE Electronics | NTE558 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1FK70864SF711CH2 Siemens | In Stock | - | - | CSA, IEC, UL | - | ABB | G2MP1-42C01L8 | - | Momentary | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | - | LED | 1NC | - | IP66 | ||
![]() 1FK71012AF741AA0 Siemens | In Stock | - | - | - | - | ABB | OM6PBS7752 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PH81031JF230CA1 Siemens | In Stock | - | - | - | - | Motorola | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1FK71002AC711CA0 Siemens | In Stock | - | - | - | - | Maurey Power Transmission | SDSMM25000 | - | - | - | - | - | - | - | - | - | - | Q-D Bushing | - | - | - | - | - | SDS | - | - | - | - | ||
![]() 1PH81071AF102CB1 Siemens | In Stock | - | - | - | - | IDEC | LB6K-2ST3C-5H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PH81011HF122GA2 Siemens | In Stock | - | - | - | - | Eaton Benches By Wright Line | WTB48-XXX-C-L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PH81051AF202BA1 Siemens | In Stock | - | - | UL;CE | - | Cutler Hammer, Div of Eaton Co | XTSC016BCD | - | - | - | No | - | - | - | - | - | - | - | - | 550 VAC 50Hz, 600 VAC 60Hz | - | - | - | - | - | - | - | - | ||
![]() 1PH81031JF230CB1 Siemens | In Stock | - | - | - | - | Continental Belt | 6/D315 | - | - | 317.5 Inches | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | ||
![]() 1PH80871JM102BA1 Siemens | In Stock | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG33G0400D4WK | Panel | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PH81011DF020BA1 Siemens | In Stock | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE009B10BD3E008 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1FT70845AF711CG1 Siemens | In Stock | - | - | ATEX;cULus | No | Killark-Hubbell Electrical Products | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NC;1NO | - | - | - | - | - | ||
![]() 1PH81331DF132BA1 Siemens | In Stock | - | - | - | - | NTE Electronics | NTE5580 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1FK70832AF741TB2 Siemens | In Stock | - | - | ATEX, CE, IECEX, cUL, UL | - | Barksdale Control Products | 425X-22-Z15-Z040 | - | - | - | - | Explosion Proof (Amplified) | - | - | 4-20 mA | - | 12-28 VDC | - | -40-185 °F | - | - | - | - | - | - | - | Cable - Jacketed, Shielded, 2 Conductor | - | ||
![]() 1PH81071DF220CB1 Siemens | In Stock | - | - | - | - | ABB | ACH550-BCR-09A0-6+B055+F267+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |