- Manufacturer
- Series
- Type
- Function
- Termination Style
- RPM
- Size / Dimension
- Diameter - Shaft
- Mounting Hole Spacing
- Torque - Rated (oz-in / mNm)
- Length - Shaft and Bearing
- Gear Reduction Ratio
- Voltage Rated
Attribute column
Categories
Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Lead Spacing | Note | Shell Size, MIL | Includes | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1FK70644CH741SB2 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -- | 125V | 250V | -55°C ~ 105°C | Bulk | MMKP383 | 0.689 L x 0.276 W (17.50mm x 7.00mm) | ±5% | Active | -- | PC Pins | - | - | - | High Pulse, DV/DT | 0.16µF | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | -- | 0.532 (13.50mm) | - | -- | ||
![]() 1FK71012AC711UB0 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -- | 550V | 1600V (1.6kV) | -55°C ~ 105°C | Tape & Reel (TR) | MMKP383 | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | - | - | High Pulse, DV/DT | 4700pF | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | -- | 0.472 (12.00mm) | - | -- | ||
![]() 1PH81071SM230MA1 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -- | 700V | 2000V (2kV) | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | - | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.012µF | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | -- | - | - | -- | ||
![]() 1PH81331DG121BA1 Siemens | In Stock | - | - | Through Hole | Axial | - | - | - | Polyester, Metallized | - | - | -- | 160V | 250V | -55°C ~ 100°C | Tape & Box (TB) | MKT1813 | 0.236 Dia x 0.551 L (6.00mm x 14.00mm) | ±5% | Active | -- | PC Pins | - | - | - | General Purpose | 0.068µF | - | - | - | - | - | - | - | - | -- | - | - | - | -- | -- | - | -- | ||
![]() 1PH81331AF132CB1 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | - | -- | 220V | 1000V (1kV) | -55°C ~ 100°C | Bulk | MKT1822 | 0.709 L x 0.295 W (18.00mm x 7.50mm) | ±10% | Active | -- | PC Pins | - | - | - | General Purpose | 0.022µF | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | -- | 0.532 (13.50mm) | - | -- | ||
![]() 1PH81651JD102BA1 Siemens | In Stock | - | - | Through Hole | Axial | - | - | - | Polyester, Metallized | - | - | -- | 40V | 63V | -55°C ~ 100°C | Tape & Reel (TR) | MKT1813 | 0.236 Dia x 0.551 L (6.00mm x 14.00mm) | ±20% | Active | -- | PC Pins | - | - | - | General Purpose | 0.33µF | - | - | - | - | - | - | - | - | -- | - | - | - | -- | -- | - | -- | ||
![]() 1PH81371FB002FA1 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -- | 900V | 2500V (2.5kV) | -55°C ~ 110°C | Tray | MKP385 | 1.024 L x 0.236 W (26.00mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 2200pF | - | - | - | - | - | - | - | - | 0.886 (22.50mm) | - | - | - | -- | 0.472 (12.00mm) | - | -- | ||
![]() 1PH81381JF200CC1 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | 12 | -- | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 19 | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | Anodized | 24-19 | Black | - | Contacts Not Included | -- | -- | -- | - | -- | - | ||
![]() 1PH81841DD001FA1 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -- | 110V | 160V | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.394 L x 0.236 W (10.00mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.18µF | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | -- | 0.453 (11.50mm) | - | -- | ||
![]() 1PH81371HF232BC1 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -- | -- | -- | -55°C ~ 100°C | Tape & Reel (TR) | MKP1840 | - | ±10% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Pulse, DV/DT | 0.18µF | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | ||
![]() 1FK70434CF211UB0 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -- | 200V | 400V | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | - | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.22µF | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | -- | - | - | -- | ||
![]() 1FK70334CK741TA2 Siemens | In Stock | - | - | Through Hole | Axial | - | - | - | Polyester, Metallized | - | - | -- | 200V | 400V | -55°C ~ 100°C | Tape & Reel (TR) | MKT1813 | 0.236 Dia x 0.551 L (6.00mm x 14.00mm) | ±20% | Active | -- | PC Pins | - | - | - | General Purpose | 0.033µF | - | - | - | - | - | - | - | - | -- | - | - | - | -- | -- | - | -- | ||
![]() 1FK70842AC711CA1 Siemens | In Stock | - | - | Through Hole | Axial | - | - | - | Polyester, Metallized | - | - | -- | 160V | 250V | -55°C ~ 100°C | Tape & Box (TB) | MKT1813 | 0.236 Dia x 0.551 L (6.00mm x 14.00mm) | ±20% | Active | -- | PC Pins | - | - | - | General Purpose | 0.1µF | - | - | - | - | - | - | - | - | -- | - | - | - | -- | -- | - | -- | ||
![]() CZF:50308280102000 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | - | -- | 40V | 63V | -55°C ~ 100°C | Tape & Reel (TR) | MKT1822 | 0.709 L x 0.217 W (18.00mm x 5.50mm) | ±10% | Active | -- | PC Pins | - | - | - | General Purpose | 1µF | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | -- | 0.413 (10.50mm) | - | -- | ||
![]() 1FK70444CH711PG0 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -- | -- | -- | -55°C ~ 100°C | Tape & Reel (TR) | MKP1840 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±10% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Pulse, DV/DT | 0.1µF | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | -- | 0.433 (11.00mm) | - | -- | ||
![]() 1FK70334CK741EB1 Siemens | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | -- | 22D | -- | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 128 | - | - | Bayonet Lock | Crimp | D | Unshielded | Environment Resistant | Electroless Nickel | 25-35 | Silver | - | Contacts Not Included | -- | -- | -- | - | -- | - | ||
![]() 1FK70434CF211CA0 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -- | 550V | 1600V (1.6kV) | -55°C ~ 110°C | Bulk | MKP385 | 0.689 L x 0.335 W (17.50mm x 8.50mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.027µF | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | -- | 0.591 (15.00mm) | - | -- | ||
![]() 1FK70602AF741EB0 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | 16 | -- | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | Plug Housing | For Male Pins | 5 | - | - | Threaded | Crimp | N (Normal) | Unshielded | Fluid Resistant | Cadmium | 14S-5 | Olive Drab | - | Contacts Not Included | -- | -- | Coupling Nut, Self Locking | - | -- | - | ||
![]() 1PH81311AF222BC1 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -- | 110V | 160V | -55°C ~ 110°C | Tape & Box (TB) | MKP385 | 0.492 L x 0.236 W (12.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.27µF | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | -- | 0.472 (12.00mm) | - | -- | ||
![]() 1PH81371JF220CB1 Siemens | In Stock | - | - | Through Hole | Axial | - | - | - | Polyester, Metallized | - | - | -- | 220V | 1000V (1kV) | -55°C ~ 100°C | Bulk | MKT1813 | 0.236 Dia x 0.748 L (6.00mm x 19.00mm) | ±10% | Active | -- | PC Pins | - | - | - | General Purpose | 6800pF | - | - | - | - | - | - | - | - | -- | - | - | - | -- | -- | - | -- |