- Manufacturer
- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Categories
Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Brand | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Manufacturer | Manufacturer part # | Max. frequency | Max. temperature | Mfr | Min. frequency | Min. temperature | Motor Drive Type | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Output Frequency | Overload release current setting | Package | Product Status | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | RoHS | Special Features | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Unit Weight | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Series | Type | Subcategory | Power Rating | Voltage - Supply | Supply Voltage | Depth | Current Rating | Function | Operating Supply Voltage | Interface | Current - Output | Number of Poles | Product Type | Number of Phases | Voltage - Load | Drive Type | Motor Type | Control / Drive Type | Number of Motors | Overall Length | Wattage - Load | Features | Overall Depth | Product Category | Phase | IP Rating | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV212WD15N4 Schneider Electric | 501 |
| - | Chassis Mount | - | Schneider Electric | IP55 | - | - | 1 | Asynchronous Motors | - | Schneider Electric | - | - | - | Schneider Electric | - | - | Variable Speed Drive - VSD | - | - | - | - | - | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | 0.5 → 200Hz | - | Box | Active | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | - | No | -10°C ~ 50°C | Altivar | Module | Motors & Motor Drives | 15 kW | 323V ~ 528V | 400 V ac | 315 | 28.4 A | - | 380 VAC to 480 VAC | RS-485 | 30.5A | - | Motor Drives | 3 Phase | 380 ~ 480V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 290mm | 4000 W | - | 560mm | Motor Drives | 3 | IP55 | 560 | 290 | ||
![]() ATV320U22M2B Schneider Electric | 700 |
| - | Chassis Mount | - | Schneider Electric | IP20 | - | - | 1 | Asynchronous Motors, Synchronous Motors | - | Schneider Electric | - | - | - | Schneider Electric | - | - | Book Drive | - | - | - | - | - | 6 | 1 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | 0.1 → 599Hz | - | Box | Active | - | - | - | - | - | - | - | - | Enhanced Automation Capabilities, Even at Low Speed & Dynamic Accuracy for Start/Stop Application, Open-Loop Motor Control Combined, Variable Speed Drive Improves Machine Effectiveness | CE, CSA, cUL, EAC, EN 954-1, EN ISO 13849-1, EN ISO 13849-2, IEC 60204-1, IEC 6100, IEC 61158, IEC 61508, IEC 61784, IEC/EN 60721, NOM 117, RCM, UL | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | - | No | -10°C ~ 60°C | Altivar | Module | Motors & Motor Drives | 2.2 kW | - | 230 V ac | 245 | 23.9 A | Motor Control | - | - | 11A | - | Motor Drives | 1 Phase | 200 ~ 240V | Variable Frequency | AC Motor | Variable Frequency Drive (VFD) | 1 | 60mm | 15000 W | - | 325mm | Motor Drives | 1 | IP20 | 325 | 60 | ||
![]() ATV312HD15N4412 Schneider Electric | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | Altivar | Module | - | - | 323V ~ 550V | - | - | - | - | - | CAN, EtherCat, RS-485 | 33A | - | - | - | 380 ~ 500V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | - | 4000 W | - | - | - | - | - | - | - | ||
![]() ATV312H037N4412 Schneider Electric | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | Altivar | Module | - | - | 323V ~ 550V | - | - | - | - | - | CAN, EtherCat, RS-485 | 1.5A | - | - | - | 380 ~ 500V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | - | 750 W | - | - | - | - | - | - | - | ||
![]() ATV320U15N4C Schneider Electric | 22 | - | - | Chassis Mount | - | Schneider Electric | - | - | (W x H x D) 72 x 143 x 138 mm | 1 | Asynchronous Motors, Synchronous Motors | Altivar Series | Schneider Electric | ATV320U15N4C | 599Hz | - | Schneider Electric | 0.1Hz | - | Compact Drive | 6.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 → 599Hz | - | Box | Active | - | - | - | - | - | - | - | - | Enhanced Automation Capabilities, Even at Low Speed & Dynamic Accuracy for Start/Stop Application, Open-Loop Motor Control Combined, Variable Speed Drive Improves Machine Effectiveness | CE, CSA, cUL, EAC, EN 954-1, EN ISO 13849-1, EN ISO 13849-2, IEC 60204-1, IEC 6100, IEC 61158, IEC 61508, IEC 61784, IEC/EN 60721, NOM 117, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | Altivar | Module | Motors & Motor Drives | 1.5kW | - | 400 V ac | 138mm | 6.4 A | Motor Control | - | CAN | 4.1A | - | Motor Drives | 3 Phase | 380 ~ 500V | Variable Frequency | AC Motor | Variable Frequency Drive (VFD) | 1 | 105mm | 1500 W | - | 142mm | Motor Drives | 3 | IP20 | 143mm | 72mm | ||
![]() ATSU01N209LT Schneider Electric | 2174 |
| - | Chassis Mount | - | Schneider Electric | - | - | - | 1 | - | - | Schneider Electric | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 oz | - | 480 V ac | - | -10°C ~ 50°C | - | Module | Controllers | 4 kW | 180 ~ 528VAC | - | - | 9 A | - | - | - | 9A | - | Controllers | - | 200 ~ 480V | - | AC Motor | Motor Starter | 1 | 113mm | 4000 W | - | 154mm | Specialty Controllers | 3 | IP20 | - | - | ||
![]() ATS22C17Q Schneider Electric | 628 |
| - | Chassis Mount | - | Schneider Electric | IP20 | - | - | 1 | - | Altistart Series | Schneider Electric | - | - | - | Schneider Electric | - | - | Soft Starter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | Altistart 22 | 230 - 230 | 220 - 230 | 24 - 24 | 230 - 440 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 440 V ac | - | -10°C ~ 60°C | Altistart | Module | Motors & Motor Drives | 90 kW | 195 ~ 484VAC | - | - | 170 A | Single direction | - | RS-485 | 162A | - | Motor Drives | - | 230 ~ 440V | - | AC Motor | Motor Starter | 1 | 269.5mm | 90000 W | - | 356mm | Motor Drives | 3 | IP00 | - | - | ||
![]() ATV212HU40N4 Schneider Electric | 561 |
| - | Chassis Mount | - | Schneider Electric | - | - | - | 1 | Asynchronous Motors | - | Schneider Electric | - | - | - | Schneider Electric | - | - | Variable Speed Drive - VSD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 200Hz | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 50°C | Altivar | Module | Motors & Motor Drives | 4 kW | 323V ~ 528V | 400 V ac | - | 9.1 A | - | 380 VAC to 480 VAC | RS-485 | 9.1A | - | Motor Drives | 3 Phase | 380 ~ 480V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 184mm | 3728 W | - | 150mm | Motor Drives | 3 | IP20 | - | - | ||
![]() ATV312HU40M3412 Schneider Electric | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | Altivar | Module | - | - | 170V ~ 264V | - | - | - | - | - | CAN, EtherCat, RS-485 | 17.5A | - | - | - | 200 ~ 240V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | - | 3000 W | - | - | - | - | - | - | - | ||
![]() 3RM10073AA04 Siemens | 2732 |
| - | DIN Rail | - | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | - | - | 3RM10073AA04 | - | 60°C | Siemens | - | -25°C | - | 7A | 7A | 24V DC | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 7 - 7 | - | Active | Yes | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | - | 3kW | - | - | CCC, CSA, EAC, UL | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | - | DC | - | - | -25°C ~ 60°C | 3RM1 | Module | - | 3 kW | 19.2 ~ 30VDC | - | 141.6mm | - | - | - | - | 6.1A | - | - | - | 48 ~ 500V | - | AC Motor | Motor Starter | 1 | 141.6mm | 3000 W | - | 100mm | - | - | - | 100mm | 22.5mm | ||
![]() 3RM11023AA14 Siemens | 2538 |
| - | DIN Rail | - | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | - | - | 3RM11023AA14 | - | 60°C | Siemens | - | -25°C | - | 2.0A | 2A | 110V AC,230V AC | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 2 - 2 | - | Active | Yes | SIRIUS | 110 - 230 | 110 - 230 | 110 - 110 | - | 0.75kW | - | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | - | AC/DC | - | - | -25°C ~ 60°C | 3RM1 | Module | - | 0.75 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | - | 2A | - | - | - | 48 ~ 500V | - | AC Motor | Motor Starter | 1 | 141.6mm | 750 W | - | 100mm | - | - | - | 100mm | 22.5mm | ||
![]() 3RA61202DB33 Siemens | 993 |
| - | Chassis Mount | - | - | IP20 | Other | (W x H x D) 45 x 191 x 165 mm | - | - | - | - | 3RA61202DB33 | - | +60°C | Siemens | - | -20°C | - | 12A | 12A | 690V | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 3 - 12 | - | Active | Yes | SIRIUS | 24 - 24 | 24 - 24 | 24 - 24 | - | 5.5kW | - | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | - | AC/DC | 690 V ac | - | -20°C ~ 60°C | 3RA6120 | Module | - | 7.5 kW | 24VAC/DC | - | 165mm | 12 A | - | - | - | 12A | 3P | - | - | 690V | - | AC Motor | Motor Starter | 1 | 45mm | 7457 W | - | 137.5mm | - | 3 | IP20 | 191mm | 45mm | ||
![]() 3RM11013AA04 Siemens | 2684 |
| - | DIN Rail | - | - | - | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | - | - | 3RM11013AA04 | - | 60°C | Siemens | - | -25°C | - | 0.5A | 500mA | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | SIRIUS | - | - | - | - | 0.12kW | - | - | ATEX, CCC, CE, CSA, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | Module | - | 0.12 kW | 19.2 ~ 30VDC | - | 141.6mm | - | - | - | - | 0.5A | - | - | - | 48 ~ 500V | - | AC Motor | Motor Starter | 1 | 141.6mm | 120 W | - | 100mm | - | - | - | 100mm | 22.5mm | ||
![]() 3RM13012AA14 Siemens | 2371 |
| - | DIN Rail | - | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | - | - | 3RM13012AA14 | - | 60°C | Siemens | - | -25°C | - | 0.5A | 500mA | 110V AC,230V AC | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 0.5 - 0.5 | - | Active | Yes | SIRIUS | 110 - 230 | 110 - 230 | 110 - 110 | - | 0.12kW | - | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | - | AC/DC | - | - | -25°C ~ 60°C | 3RM1 | Module | - | 0.12 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | - | 0.5A | - | - | - | 48 ~ 500V | - | AC Motor | Motor Starter, Reversible | 1 | 141.6mm | 120 W | - | 100mm | - | - | - | 100mm | 22.5mm | ||
![]() 3RM13022AA14 Siemens | 2656 |
| - | DIN Rail | - | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | - | - | 3RM13022AA14 | - | 60°C | Siemens | - | -25°C | - | 2.0A | 2A | 110V AC,230V AC | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 2 - 2 | - | Active | Yes | SIRIUS | 110 - 230 | 110 - 230 | 110 - 110 | - | 0.75kW | - | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | - | AC/DC | - | - | -25°C ~ 60°C | 3RM1 | Module | - | 0.75 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | - | 2A | - | - | - | 48 ~ 500V | - | AC Motor | Motor Starter, Reversible | 1 | 141.6mm | 750 W | - | 100mm | - | - | - | 100mm | 22.5mm | ||
![]() 3RM13013AA14 Siemens | 2542 |
| - | DIN Rail | - | - | - | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | - | - | 3RM13013AA14 | - | 60°C | Siemens | - | -25°C | - | 0.5A | 500mA | 110V AC,230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | SIRIUS | - | - | - | - | 0.12kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | 3RM1 | Module | - | 0.12 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | - | 0.5A | - | - | - | 48 ~ 500V | - | AC Motor | Motor Starter, Reversible | 1 | 141.6mm | 120 W | - | 100mm | - | - | - | 100mm | 22.5mm | ||
![]() ATV312H018M3412 Schneider Electric | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | Altivar | Module | - | - | 170V ~ 264V | - | - | - | - | - | CAN, EtherCat, RS-485 | 1.5A | - | - | - | 200 ~ 240V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | - | 1500 W | - | - | - | - | - | - | - | ||
![]() 3RM11012AA14 Siemens | 2932 |
| - | DIN Rail | - | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | - | - | 3RM11012AA14 | - | 60°C | Siemens | - | -25°C | - | 0.5A | 500mA | 110V AC,230V AC | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 0.5 - 0.5 | Box | Active | Yes | SIRIUS | 110 - 230 | 110 - 230 | 110 - 110 | - | 0.12kW | - | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | - | AC/DC | - | - | -25°C ~ 60°C | - | Module | - | 0.12 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | - | 0.5A | - | - | - | 48 ~ 500V | - | AC Motor | Motor Starter | 1 | 141.6mm | 120 W | - | 100mm | - | - | - | 100mm | 22.5mm | ||
![]() 3RM13023AA04 Siemens | 2107 |
| - | DIN Rail | - | - | - | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | - | - | 3RM13023AA04 | - | 60°C | Siemens | - | -25°C | - | 2A | 2A | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | SIRIUS | - | - | - | - | 0.75kW | - | - | ATEX, CCC, CE, CSA, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | Module | - | 0.75 kW | 19.2 ~ 30VDC | - | 141.6mm | - | - | - | - | 2A | - | - | - | 48 ~ 500V | - | AC Motor | Motor Starter, Reversible | 1 | 141.6mm | 750 W | - | 100mm | - | - | - | 100mm | 22.5mm | ||
![]() 3RM11013AA14 Siemens | 2123 |
| - | DIN Rail | - | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | - | - | 3RM11013AA14 | - | 60°C | Siemens | - | -25°C | - | 0.5A | 500mA | 110V AC,230V AC | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 0.5 - 0.5 | Box | Active | Yes | SIRIUS | 110 - 230 | 110 - 230 | 110 - 110 | - | 0.12kW | - | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | - | AC/DC | - | - | -25°C ~ 60°C | - | Module | - | 0.12 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | - | 0.5A | - | - | - | 48 ~ 500V | - | AC Motor | Motor Starter | 1 | 141.6mm | 120 W | - | 100mm | - | - | - | 100mm | 22.5mm |