- Manufacturer
- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Categories
Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | With optical interface | Series | Power Rating | Supply Voltage | Depth | Current Rating | Phase | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL3520-2XE01-5AB0 Siemens | In Stock | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 1.5 kW | 380 → 480 V | 129 | 3.48 A | 3 | 156 | 380 | ||
![]() 6SL3520-2XC00-7AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 0.75 kW | 380 → 480 V | - | 1.99 A | 3 | - | - | ||
![]() 6SL3520-2XA64-0AA0 Siemens | In Stock | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 4 kW | 380 → 480 V | 169 | 8.95 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XD00-7AF0 Siemens | In Stock | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | 0.75 kW | 380 → 480 V | 129 | 1.99 A | 3 | 156 | 380 | ||
![]() 6SL3520-2XA63-0AA0 Siemens | In Stock | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 3 kW | 380 → 480 V | 134 | 6.76 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XB03-0AB0 Siemens | In Stock | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 3 kW | 380 → 480 V | 134 | 6.76 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XB05-5AF0 Siemens | In Stock | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | 5.5 kW | 380 → 480 V | 169 | 11.8 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XE00-5AF0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 0.55 kW | 380 → 480 V | - | 1.58 A | 3 | - | - | ||
![]() 6SL3520-2XB40-5AB0 Siemens | In Stock | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 0.55 kW | 380 → 480 V | 129 | 1.58 A | 3 | 156 | 380 | ||
![]() 6SL3520-2XB02-2AA0 Siemens | In Stock | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 2.2 kW | 380 → 480 V | 134 | 5.18 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XA60-7AB0 Siemens | In Stock | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 0.75 kW | 380 → 480 V | 129 | 1.99 A | 3 | 156 | 380 | ||
![]() 6SL3520-2XA03-0AB0 Siemens | In Stock | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 3 kW | 380 → 480 V | 134 | 6.76 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XA21-1AA0 Siemens | In Stock | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 1.1 kW | 380 → 480 V | 129 | 2.69 A | 3 | 156 | 380 | ||
![]() 6SL3520-2XA25-5AF0 Siemens | In Stock | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | 5.5 kW | 380 → 480 V | 169 | 11.8 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XD07-5AF0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 7.5 kW | 380 → 480 V | - | 17.1 A | 3 | - | - | ||
![]() 6SL3520-2XA61-1AA0 Siemens | In Stock | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 1.1 kW | 380 → 480 V | 129 | 2.69 A | 3 | 156 | 380 | ||
![]() 6SL3520-2XA60-5AB0 Siemens | In Stock | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 0.55 kW | 380 → 480 V | 129 | 1.58 A | 3 | 156 | 380 | ||
![]() 6SL3520-2XA60-3AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 0.37 kW | 380 → 480 V | - | 1.23 A | 3 | - | - | ||
![]() 6SL3520-2XL03-0AF0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 3 kW | 380 → 480 V | - | 7.7 A | 3 | - | - | ||
![]() 6SL3520-2XB41-1AF0 Siemens | In Stock | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | 1.1 kW | 380 → 480 V | 129 | 2.69 A | 3 | 156 | 380 |