- Manufacturer
- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Categories
Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Shape | Package Cooled | Material Finish | Base Product Number | Contact Sizes | Degree of protection (IP) | Degree of protection (NEMA) | Dim | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer part # | Max. temperature | Mfr | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Output Frequency | Overload release current setting | Package | Product Status | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage Rating AC | Voltage Rating DC | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Capacitance | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Supply Voltage | Depth | Current Rating | Shell Finish | Shell Size - Insert | Function | Housing Color | Failure Rate | Lead Spacing | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Includes | Module/Board Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Phase | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL35213XK011AA0 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | - | - | -- | - | - | - | - | 16 | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | - | - | Plug Housing | For Female Sockets | - | 1 | - | - | - | - | Threaded | - | Crimp | N (Normal) | Unshielded | Fluid Resistant | - | 129 | - | Cadmium | 12S-4 | - | Olive Drab | - | - | Contacts Not Included | - | - | - | -- | -- | - | - | - | Coupling Nut, Self Locking | - | - | 216 | - | - | 380 | -- | - | ||
![]() 6SL35211XE403AB0 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | 125V | 250V | - | - | No | -55°C ~ 105°C | Bulk | MMKP383 | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | - | - | High Pulse, DV/DT | - | 0.13µF | - | - | - | - | - | - | - | 129 | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | -- | - | - | 156 | 0.472 (12.00mm) | - | 380 | - | -- | ||
![]() 6SL35212XH640AB0 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | 350V | 1000V (1kV) | - | - | No | -55°C ~ 105°C | Tape & Reel (TR) | MMKP383 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | - | - | High Pulse, DV/DT | - | 7500pF | - | - | - | - | - | - | - | 169 | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | -- | - | - | 240 | 0.512 (13.00mm) | - | 425 | - | -- | ||
![]() 6SL35203XM005AB0 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | 550Hz | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | 100V | 160V | - | - | No | -55°C ~ 100°C | Bulk | MKP1837 | 0.295 L x 0.295 W (7.50mm x 7.50mm) | ±10% | Active | -- | - | PC Pins | - | - | - | - | - | - | High Frequency, Switching | - | 0.068µF | - | 0.55 kW | - | - | - | - | 380 → 480 V | 129 | 1.58 A | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | -- | 3 | - | 216 | 0.354 (9.00mm) | - | 380 | - | -- | ||
![]() 9MC31107RK000AN1 Siemens | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | - | - | -- | - | - | - | - | 20 | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | - | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 61 | - | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 24-61 | - | Olive Drab | - | - | Contacts Not Included | - | - | - | -- | -- | - | - | - | -- | - | - | - | - | - | - | -- | - | ||
![]() 6SL35213XH222AA0 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | 350V | 1000V (1kV) | - | - | No | -55°C ~ 110°C | Bulk | MKP385 | 0.689 L x 0.335 W (17.50mm x 8.50mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | 0.062µF | - | - | - | - | - | - | - | 134 | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | -- | - | - | 240 | 0.591 (15.00mm) | - | 425 | - | -- | ||
![]() 3RA21304PA350AP0 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | - | - | -- | - | - | - | - | 12 | IP20 | Other | (W x H x D) 55 x 274 x 150 mm | - | -- | 3RA21304PA350AP0 | +60°C | - | -20°C | 35A | 35A | 690V | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 28 - 36 | - | - | Yes | 230 - 230 | 0 - 0 | 0 - 0 | - | 18.5kW | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | - | - | AC | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | - | - | Plug Housing | For Male Pins | - | 4 | - | - | - | - | Threaded | - | Crimp | N (Normal) | Unshielded | Fluid Resistant | - | 150mm | - | Cadmium | 20-4 | - | Olive Drab | - | - | Contacts Not Included | - | - | - | -- | -- | - | - | - | Coupling Nut, Self Locking | - | - | 274mm | - | - | 55mm | -- | - | ||
![]() 3G3RX-A4550-V1 Omron | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | RK73G1J | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RK73G-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | - | - | 2 | - | ±50ppm/°C | - | - | 681 Ohms | - | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
![]() 6SL35210XR022AF0 Siemens | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 134 | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 14.19°C/W @ 100 LFM | - | - | - | -- | -- | - | - | -- | 180 | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | ||
![]() 6SL37107LG358AU3 Siemens | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 6.33°C/W @ 100 LFM | - | - | - | -- | -- | - | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | ||
![]() 6SL35203XL030AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | 550Hz | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | 3 kW | - | - | - | - | 380 → 480 V | 134 | 6.76 A | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.57°C/W @ 100 LFM | - | - | - | -- | -- | - | 3 | -- | 240 | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | ||
![]() 1FW61928RA200AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 10.56°C/W @ 100 LFM | - | - | - | -- | -- | - | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | ||
![]() 6SL35203XD005AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | 0 → 550Hz | - | - | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | 0.55 kW | - | - | - | - | 380 → 480 V | 129 | 1.7 A | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 10.56°C/W @ 100 LFM | - | - | - | -- | -- | - | 3 | -- | 156 | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | ||
![]() 6SL35213XH207AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 129 | - | - | - | - | - | - | - | - | Push Pin | 0.374 (9.50mm) | 26.82°C/W @ 100 LFM | - | - | - | -- | -- | - | - | -- | 216 | - | 2.362 (60.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 6SL35210XN003AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 129 | - | - | - | - | - | - | - | - | Push Pin | 0.700 (17.78mm) | 9.12°C/W @ 100 LFM | - | - | - | -- | -- | - | - | -- | 216 | - | 1.450 (36.83mm) | 2.267 (57.60mm) | - | - | ||
![]() 6SL35212XL007AF0 Siemens | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 129 | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.57°C/W @ 100 LFM | - | - | - | -- | -- | - | - | -- | 216 | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | ||
![]() 3RK13156KS412AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP65 | 12 | (W x H x D) 294 x 215 x 159 mm | - | - | 3RK13156KS412AA0 | +55°C | - | -25°C | 2A | 2A | 400V | 0 | 0 | - | - | - | - | - | - | - | - | - | 12 | - | - | 0.15 - 2 | - | - | No | 0 - 0 | 0 - 0 | 20.4 - 28.8 | - | 0.75kW | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | - | - | DC | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 159mm | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 12.28°C/W @ 100 LFM | - | - | - | -- | -- | - | - | -- | 215mm | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | ||
![]() 3RK13156NS713AA5 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | (W x H x D) 294 x 215 x 159 mm | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | 3RK13156NS713AA5 | +55°C | - | -25°C | 9A | 9A | 400V | 0 | 0 | - | - | - | - | - | - | - | - | - | 12 | - | - | 1.5 - 9 | - | - | No | 0 - 0 | 0 - 0 | 20.4 - 28.8 | - | 4kW | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | - | - | DC | - | - | - | - | -- | - | - | Active | - | - | - | - | - | 3RK1315-6NS71-3AA5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 159mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - PLCC | - | - | - | - | - | 215mm | - | - | 294mm | - | - | ||
![]() 3RK43403GR510BA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP55 | - | (W x H x D) 182 x 220 x 145 mm | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | 3RK43403GR510BA0 | +35°C | - | -25°C | 2.5A | 2.5A | 440V | 1 | 2 | - | - | - | - | - | - | - | - | - | 0 | - | - | 1.8-2.5A | - | - | No | 0 - 0 | 0 - 0 | 20.4 - 26.4 | - | 0.75kW | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | - | - | DC | - | - | - | - | -- | - | - | Active | - | - | - | - | - | 3RK4340-3GR51-0BA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 145mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - QFP | - | - | - | - | - | 220mm | - | - | 182mm | - | - | ||
![]() 3RW40262BB14 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP20 | - | (W x H x D) 45 x 150 x 155 mm | - | - | 3RW40262BB14 | +60°C | - | -25°C | 25A | 25A | 480V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 - 230 | 110 - 230 | 110 - 230 | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 400 V | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | 11 kW | - | - | - | - | - | 155mm | 25 A | - | - | Single direction | - | - | - | - | Push Pin | 0.984 (25.00mm) | 6.26°C/W @ 100 LFM | - | - | - | -- | -- | - | 3 | -- | 150mm | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - |