- Manufacturer
- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Categories
Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Shape | Package Cooled | For Use With | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | RoHS | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage, Rating | With optical interface | Series | Tolerance | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Supply Voltage | Depth | Current Rating | Function | Contact Style | Interface | Number of Poles | Drive Type | Control / Drive Type | Overall Length | Overall Depth | Phase | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL3520-3XK01-5AF0 Siemens | In Stock | - | - | - | - | - | - | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | No | SINAMICS G115D | - | - | - | - | - | - | - | - | - | 1.5 kW | 380 → 480 V | 129 | 3.48 A | - | - | - | - | - | - | - | - | 3 | - | 216 | - | 380 | ||
![]() 6SL3520-3XN01-5AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | SINAMICS G115D | - | - | - | - | - | - | - | - | - | 1.5 kW | 380 → 480 V | 129 | 3.48 A | - | - | - | - | - | - | - | - | 3 | - | 216 | - | 380 | ||
![]() 6SL3520-3XL02-2AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | SINAMICS G115D | - | - | - | - | - | - | - | - | - | 2.2 kW | 380 → 480 V | 134 | 5.18 A | - | - | - | - | - | - | - | - | 3 | - | 240 | - | 425 | ||
![]() 6SL3520-3XL00-7AF0 Siemens | In Stock | - | - | - | - | - | - | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | No | SINAMICS G115D | - | - | - | - | - | - | - | - | - | 0.75 kW | 380 → 480 V | 129 | 1.99 A | - | - | - | - | - | - | - | - | 3 | - | 216 | - | 380 | ||
![]() 6SL3520-2XN05-5AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | Non-Compliant | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | SINAMICS G115D | - | - | - | - | - | - | - | - | Female | 5.5 kW | 380 → 480 V | 169 | 13.2 A | - | Socket | - | - | - | - | - | - | 3 | - | 240 | - | 425 | ||
![]() 6SL3520-2XN04-0AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | - | - | - | - | - | - | - | Blue | - | 4 kW | 380 → 480 V | - | 10.2 A | - | - | - | - | - | - | - | - | 3 | - | - | - | - | ||
![]() 6SL3520-2XN03-0AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | SINAMICS G115D | - | - | - | - | - | - | - | - | - | 3 kW | 380 → 480 V | 134 | 7.7 A | - | - | - | - | - | - | - | - | 3 | - | 240 | - | 425 | ||
![]() 6SL3520-2XN04-0AF0 Siemens | In Stock | - | - | - | - | - | - | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | No | SINAMICS G115D | - | - | - | - | - | - | - | - | - | 4 kW | 380 → 480 V | 169 | 10.2 A | - | - | - | - | - | - | - | - | 3 | - | 240 | - | 425 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690 V ac | - | - | - | - | - | - | - | - | - | - | - | 0.06 kW | - | - | 250 mA | - | - | - | 3 | - | - | - | - | 3 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V ac | - | - | - | - | - | - | - | - | - | - | - | 0.03 kW | - | - | 160 mA | - | - | - | 3 | - | - | - | - | 3 | - | - | - | - | ||
![]() FR-F840-00023-E2-60 Mitsubishi | In Stock | - | - | - | Wall Mount | - | - | - | Compressor, Fan Application, Pump | - | - | - | - | - | - | - | - | - | - | 50/60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FR-F800 | - | - | - | 8 | - | - | - | - | Female | 0.75 kW | 400 V ac | - | 500 mA | Motor Control | - | Ethernet | - | PID Control | - | 150mm | 140mm | 3 | IP20 | - | - | - | ||
![]() FR-F840-00052-E2-60 Mitsubishi | In Stock | - | - | Push Pin | Wall Mount | Aluminium | Fins, Square | ASIC | Compressor, Fan Application, Pump | - | - | - | - | - | - | - | - | - | - | 50/60Hz | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FR-F800 | - | - | - | - | - | - | - | - | - | 2.2 kW | 400 V ac | - | 5.2 A | Motor Control | - | Ethernet | - | PID Control | - | 150mm | 140mm | 3 | IP20 | - | 24.9936 mm | 24.9936 mm | ||
![]() FR-F840-00250-E2-60 Mitsubishi | In Stock | - | - | - | Wall Mount | - | - | - | Compressor, Fan Application, Pump | - | - | - | - | - | - | - | - | - | - | 50/60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FR-F800 | - | - | - | - | - | - | - | - | - | 11 kW | 400 V ac | - | 25 A | Motor Control | - | Ethernet | - | PID Control | - | 220mm | 170mm | 3 | IP20 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Wall Mount | - | - | - | Pump & Fans | - | - | - | - | - | - | - | - | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | 2.2 kW | 380 → 480 V ac | - | 5.3 A | - | - | - | - | AC | Variable Frequency Drive | 73mm | 223mm | 3 | IP20 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Wall Mount | - | - | - | Pump & Fans | - | - | - | - | - | - | - | - | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | 4 kW | 380 → 480 V ac | - | 8.9 A | - | - | - | - | AC | Variable Frequency Drive | 73mm | 223mm | 3 | IP20 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Wall Mount | - | - | - | Pump & Fans | - | - | - | - | - | - | - | - | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | ACS480 | 1 % | 25 ppm/°C | 32.4 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 500 mW | 380 → 480 V ac | - | 6.8 A | - | - | - | - | AC | Variable Frequency Drive | 73mm | 223mm | 3 | IP20 | 650 µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Wall Mount | - | - | - | Pump & Fans | - | - | - | - | - | - | - | - | - | - | 48 → 63Hz | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | 3 kW | 380 → 480 V ac | - | 6.8 A | - | - | - | - | AC | Variable Frequency Drive | 73mm | 223mm | 3 | IP20 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Wall Mount | - | - | - | Pump & Fans | - | - | - | - | - | - | - | - | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | 1.1 kW | 380 → 480 V ac | - | 3.1 A | - | - | - | - | AC | Variable Frequency Drive | 73mm | 223mm | 3 | IP20 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Wall Mount | - | - | - | Pump & Fans | - | - | - | - | - | - | - | - | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | 4 kW | 380 → 480 V ac | - | 8.9 A | - | - | - | - | AC | Variable Frequency Drive | 73mm | 223mm | 3 | IP20 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Wall Mount | - | - | - | Pump & Fans | - | - | - | - | - | - | - | - | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | ACS480 | 0.5 % | 25 ppm/°C | 90.9 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | 380 → 480 V ac | - | 5.3 A | - | - | - | - | AC | Variable Frequency Drive | 73mm | 223mm | 3 | IP20 | 650 µm | - | - |