- Manufacturer
- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Categories
Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Shape | Package Cooled | Material Finish | Surface Mount Land Size | Mounting Hole Diameter | Base Product Number | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Dim | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer part # | Max. temperature | Mfr | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Overload release current setting | Package | Product Status | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage Rated | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Applications | Capacitance | Power Rating | Voltage - Supply | Depth | Current Rating | Contact Finish | Function | ESR (Equivalent Series Resistance) | Lead Spacing | Wire Gauge | Interface | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Ripple Current @ Low Frequency | Current - Output | Ripple Current @ High Frequency | Contact Termination | Insulation Diameter | Insulation | Terminal Type | Voltage - Load | Stud/Tab Size | Pin or Socket | Flange Diameter | Tail Type | Accepts Pin Diameter | Socket Depth | Pin Hole Diameter | Motor Type | Control / Drive Type | Tail Diameter | Number of Motors | Thermal Resistance @ Natural | Wattage - Load | Insertion Force | Power Dissipation @ Temperature Rise | Features | Accepts Square Pin Size | Phase | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Thickness | Length - Overall | Width - Outer Edges | Board Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LE1M35M705 Schneider | In Stock | - | - | - | - | Aluminum | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.54 - 0.8 | - | - | No | - | 220 - 220 | 220 - 220 | - | - | 0.25 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | - | AC | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | 108 | - | - | - | - | - | - | - | Push Pin | 0.374 (9.50mm) | 28.19°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | 160 | - | 1.772 (45.00mm) | 1.575 (40.00mm) | - | - | - | - | - | - | ||
![]() 3RA21100FD151FB4 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.35 - 0.5 | - | - | No | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 0.12 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | - | DC | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | 155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | 45 | - | - | - | - | - | - | ||
![]() 3RK13256KS711AA3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | (W x H x D) 294 x 215 x 159 mm | - | -- | - | 3RK13256KS711AA3 | +55°C | - | -25°C | 2A | 2A | 400V | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 12 | - | 0.15 - 2 | - | - | No | - | 0 - 0 | 0 - 0 | 20.4 - 28.8 | - | 0.75kW | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | - | DC | - | - | - | - | * | - | - | Active | - | - | 3RK1325-6KS71-1AA3 | - | - | - | - | - | 159mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 215mm | - | - | 294mm | - | - | - | - | - | - | ||
![]() 3RK13256LS710AA3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | (W x H x D) 294 x 215 x 159 mm | - | -- | - | 3RK13256LS710AA3 | +55°C | - | -25°C | 12A | 12A | 400V | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 12 | - | 1.5 - 12 | - | - | No | - | 0 - 0 | 0 - 0 | 20.4 - 28.8 | - | 5.5kW | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | - | DC | - | - | - | - | * | - | - | Active | - | - | 3RK1325-6LS71-0AA3 | - | - | - | - | - | 159mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 215mm | - | - | 294mm | - | - | - | - | - | - | ||
![]() 3RK13256LS711AA3 Siemens | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | - | - | IP65 | 12 | - | - | -- | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 12 | - | 1.5 - 12 | - | - | No | - | 0 - 0 | 0 - 0 | 20.4 - 28.8 | - | 5.5 | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | 35V | DC | - | - | -55°C ~ 125°C | Tape & Reel (TR) | 94SVPD | 0.394 Dia (10.00mm) | ±20% | Active | -- | - | Polymer | - | General Purpose | 47µF | - | - | 159 | - | - | - | 30 mOhm | -- | - | - | - | - | - | 57.5mA @ 120Hz | - | 1.15A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 215 | 0.500 (12.70mm) | - | 294 | - | - | - | - | - | -- | ||
![]() 3RW40462BB05 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.044 (1.12mm) | - | Beryllium Copper | IP00 | - | (W x H x D) 70 x 170 x 190 mm | - | - | - | 3RW40462BB05 | +60°C | - | -25°C | 80A | 80A | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 400 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | -55°C ~ 105°C | Tape & Reel (TR) | HOLTITE | - | - | Active | - | Solder | 3RW4046-2BB05 | - | - | - | - | - | 190mm | - | Tin | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | -- | -- | - | - | -- | - | - | - | 0.89N | - | -- | -- | - | - | - | 170mm | - | - | 70mm | -- | - | 0.100 (2.54mm) | - | -- | - | ||
![]() 3RW55546HA06 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Copper | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 200 - 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 690 V ac | - | - | Bulk | Plasti-Grip | - | - | Active | - | Crimp | - | Red | - | - | 800 kW | - | - | 840 A | Tin | Single direction | - | - | 16-22 AWG | - | - | - | - | - | - | - | - | 0.106 ~ 0.140 (2.69mm ~ 3.56mm) | Insulated | Circular | - | 8 Stud | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serrated Termination | - | 3 | - | - | - | - | - | - | - | 0.032 (0.81mm) | 0.858 (21.79mm) | 0.315 (8.00mm) | - | - | ||
![]() 3RW55456HF04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 24 - 24 | 24 - 24 | 24 - 24 | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 480 V ac | - | - | Bulk | Commercial MATE-N-LOK | - | - | Active | - | - | -- | - | - | - | 90 kW | - | - | 315 A | Tin | Single direction | - | - | -- | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP00, IP20 | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() R88L-EC-GW-0303-APLS Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | R88L-EC | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18HUG92BJ Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | Module | - | - | - | - | 24VAC | - | - | - | - | - | - | - | - | - | - | - | - | 90A | - | - | - | - | - | 600V | - | - | - | - | - | - | - | AC Motor | Motor Starter | - | 1 | - | 37.285 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:17HUG92XC14 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA058315M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 4 | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | - | - | 68 | - | - | - | - | - | - | ||
![]() 3G3M9357M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 268 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 | - | - | 390 | - | - | - | - | - | - | ||
![]() AA055670E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA055862G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | - | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA058325G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 4 | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 137.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | - | - | 108 | - | - | - | - | - | - | ||
![]() AA055544M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 314 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 | - | - | 178 | - | - | - | - | - | - | ||
![]() AA034810M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | 0 | 1 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | No | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | No | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3G3M9349M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 390 | - | - | 250 | - | - | - | - | - | - | ||
![]() AA033184C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 6 | 0 | 0 | 0 | 0 | 1 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | No | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | No | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 98 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | - | - | 140 | - | - | - | - | - | - |