- Manufacturer
- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Categories
Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | For Use With | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | With optical interface | Series | Power Rating | Supply Voltage | Depth | Current Rating | Phase | IP Rating | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SX-A6011-EFA4 Omron | 767 |
| - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SX | 11 kW | 690 V ac | - | 13 A | 3 | IP20 | - | - | ||
![]() SX-A4200-E3VA4 Omron | 585 |
| - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 kW | 400 V ac | - | 365 A | 3 | IP20 | - | - | ||
![]() SX-A6030-EFA4 Omron | 652 |
| - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SX | 30 kW | 690 V ac | - | 33 A | - | IP20 | - | - | ||
![]() SX-D6022-EVA4 Omron | 926 |
| - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SX | 22 kW | 690 V ac | - | 25 A | 3 | IP54 | - | - | ||
![]() CIMR-AC4A0296AAA Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIMR-A | 160 kW | - | - | 304 A | 3 | IP00 | - | - | ||
![]() 6SL3520-0XA20-3AF0 Siemens | 571 |
| - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | 0.37 kW | 380 → 480 V | 129 | 1.23 A | 3 | - | 156 | 380 | ||
![]() 6SL3520-0XA05-5AB0 Siemens | 723 |
| - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 5.5 kW | 380 → 480 V | 169 | 11.88 A | 3 | - | 180 | 425 | ||
![]() 6SL3520-0XA61-5AB0 Siemens | 886 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 1.5 kW | 380 → 480 V | - | 3.48 A | 3 | - | - | - | ||
![]() 6SL3520-0XA07-5AB0 Siemens | 820 |
| - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 7.5 kW | 380 → 480 V | 169 | 17.11 A | 3 | - | 180 | 425 | ||
![]() 6SL3520-0XA60-3AF0 Siemens | 997 |
| - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | 0.37 kW | 380 → 480 V | 129 | 1.23 A | 3 | - | 156 | 380 | ||
![]() 6SL3520-0XA02-2AB0 Siemens | 940 |
| - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 2.2 kW | 380 → 480 V | 134 | 5.18 A | 3 | - | 180 | 425 | ||
![]() 6SL3520-0XA27-5AF0 Siemens | 732 |
| - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | 7.5 kW | 380 → 480 V | 169 | 17.11 A | 3 | - | 180 | 425 | ||
![]() 6SL3520-0XA24-0AA0 Siemens | 509 |
| - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 4 kW | 380 → 480 V | 169 | 8.95 A | 3 | - | 180 | 425 | ||
![]() 6SL3520-0XA67-5AF0 Siemens | 934 |
| - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | 7.5 kW | 380 → 480 V | 169 | 17.11 A | 3 | - | 180 | 425 | ||
![]() 6SL3520-0XA27-5AA0 Siemens | 682 |
| - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 7.5 kW | 380 → 480 V | 169 | 17.11 A | 3 | - | 180 | 425 | ||
![]() 6SL3520-0XA60-7AA0 Siemens | 540 |
| - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 0.75 kW | 380 → 480 V | 129 | 1.99 A | 3 | - | 156 | 380 | ||
![]() 6SL3520-0XA63-0AA0 Siemens | 576 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 3 kW | 380 → 480 V | - | 6.76 A | 3 | - | - | - | ||
![]() 6SL3520-0XA64-0AB0 Siemens | 864 |
| - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 4 kW | 380 → 480 V | 169 | 8.95 A | 3 | - | 180 | 425 | ||
![]() 6SL3520-0XA64-0AF0 Siemens | 568 |
| - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | 4 kW | 380 → 480 V | 169 | 8.95 A | 3 | - | 180 | 425 | ||
![]() 6SL3520-0XA01-1AB0 Siemens | 998 |
| - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 1.1 kW | 380 → 480 V | 129 | 2.69 A | 3 | - | 156 | 380 |