- Manufacturer
- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Categories
Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage type for actuating | Voltage, Rating | With optical interface | Series | Power Rating | Supply Voltage | Depth | Current Rating | Function | Phase | IP Rating | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL3520-0XA00-3AB0 Siemens | 870 |
| - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 0.37 kW | 380 → 480 V | 129 | 1.23 A | - | 3 | - | 156 | 380 | ||
![]() 6SL3520-0XA00-7AB0 Siemens | 641 |
| - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 0.75 kW | 380 → 480 V | 129 | 1.99 A | - | 3 | - | 156 | 380 | ||
![]() 3RW5547-2HF14 Siemens | 920 |
| - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 110 - 250 | 110 - 250 | - | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 480 V ac | - | - | 132 kW | - | - | 470 A | Single direction | 3 | IP00, IP20 | - | - | ||
![]() 3RW5547-2HF04 Siemens | 992 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | 132 kW | - | - | 470 A | - | 3 | IP00, IP20 | - | - | ||
![]() 3RW5536-6HF04 Siemens | 992 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | 45 kW | - | - | 171 A | - | 3 | IP00, IP20 | - | - | ||
![]() 3RW5543-6HF04 Siemens | 975 |
| - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 24 - 24 | 24 - 24 | 24 - 24 | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 480 V ac | - | - | 55 kW | - | - | 210 A | Single direction | 3 | IP00, IP20 | - | - | ||
![]() 3RW5513-1HF14 Siemens | 655 |
| - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 110 - 250 | 110 - 250 | - | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 480 V ac | - | - | 3 kW | - | - | 13 A | Single direction | 3 | IP20 | - | - | ||
![]() 6SL3520-0XE00-7AB0 Siemens | 777 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 0.75 kW | 380 → 480 V | - | 1.99 A | - | 3 | - | - | - | ||
![]() 6SL3520-0XE00-5AF0 Siemens | 539 |
| - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | SINAMICS G115D | 0.55 kW | 380 → 480 V | 129 | 1.58 A | - | 3 | - | 156 | 380 | ||
![]() 6SL3520-0XD07-5AF0 Siemens | 751 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 7.5 kW | 380 → 480 V | - | 17.11 A | - | 3 | - | - | - | ||
![]() 6SL3520-0XE00-3AA0 Siemens | 780 |
| - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 0.55 kW | 380 → 480 V | 129 | 1.58 A | - | 3 | - | 156 | 380 | ||
![]() 6SL3520-0XE00-3AB0 Siemens | 886 |
| - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 0.37 kW | 380 → 480 V | 129 | 1.23 A | - | 3 | - | 156 | 380 | ||
![]() 6SL3520-0XE00-3AF0 Siemens | 860 |
| - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | SINAMICS G115D | 0.37 kW | 380 → 480 V | 129 | 1.23 A | - | 3 | - | 156 | 380 | ||
![]() 6SL3520-0XE02-2AB0 Siemens | 676 |
| - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 2.2 kW | 380 → 480 V | 134 | 5.18 A | - | 3 | - | 180 | 425 | ||
![]() 6SL3520-0XE01-5AB0 Siemens | 914 |
| - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 1.5 kW | 380 → 480 V | 129 | 3.48 A | - | 3 | - | 156 | 380 | ||
![]() 6SL3520-0XD05-5AF0 Siemens | 654 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 5.5 kW | 380 → 480 V | - | 11.88 A | - | 3 | - | - | - | ||
![]() 6SL3520-0XD05-5AB0 Siemens | 738 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 5.5 kW | 380 → 480 V | - | 11.88 A | - | 3 | - | - | - | ||
![]() 6SL3520-0XE03-0AF0 Siemens | 968 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 3 kW | 380 → 480 V | - | 6.76 A | - | 3 | - | - | - | ||
![]() 6SL3520-0XE04-0AA0 Siemens | 669 |
| - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 4 kW | 380 → 480 V | 169 | 8.95 A | - | 3 | - | 180 | 425 | ||
![]() 6SL3520-0XD04-0AA0 Siemens | 926 |
| - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 4 kW | 380 → 480 V | 169 | 8.95 A | - | 3 | - | 180 | 425 |