- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Type
- Termination Style
- Base Product Number
- Stroke Length
- Voltage Rated
- Duty Cycle
- Operating Temperature
- Mounting Type
Attribute column
Categories
Solenoids, Actuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Base Product Number | Feedback Type | For Use With/Related Products | Load Force (Dynamic) | Load Force (Static) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Capacitance | Max Power Dissipation | Ingress Protection | Construction | Termination Style | DC Resistance (DCR) | Speed | Accessory Type | Accuracy | Usage | Bushing Thread | Specifications | Duty Cycle | Motor Type | Gear Reduction Ratio | Features | Stroke Length | Shaft Detail | Height | Length | Width | Diameter - Shaft | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T16-300-22-12-P Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | T16-300 | Potentiometer | - | 11.24lbf (50.0N) | 122.40lbf (500.0N) | - | - | - | - | - | - | - | - | 12VDC | -10°C ~ 50°C | Retail Package | - | T16 | - | Active | - | - | Linear Actuator | - | - | - | - | Ball Screw | Wire Leads with Connector | - | 1.81 in/s (46.0 mm/s) | - | ±1.20mm | - | - | - | 20% | Brushed | 22 | - | 11.811" (300.00mm) | - | - | - | - | - | - | ||
![]() PQ12-30-12-P Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | PQ12-30 | Potentiometer | - | 4.05lbf (18.0N) | - | - | - | - | - | - | - | - | - | 12VDC | -10°C ~ 50°C | Retail Package | - | PQ12 | - | Active | - | - | Linear Actuator | - | - | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 1.10 in/s (28.0 mm/s) | - | ±0.10mm | - | - | - | 20% | Brushed | 30 | - | 0.787" (20.00mm) | - | - | - | - | - | - | ||
![]() L16-140-63-12-S Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | L16-140 | - | - | 22.48lbf (100.0N) | 56.20lbf (250.0N) | - | - | - | - | - | - | - | - | 12VDC | -10°C ~ 50°C | Bulk | - | L16 | - | Active | - | - | Linear Actuator | - | - | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 0.79 in/s (20.0 mm/s) | - | ±0.50mm | - | - | - | 20% | Brushed | 63 | Limit Switches | 5.512" (140.00mm) | - | - | - | - | - | - | ||
![]() PQ12-100-12-S Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | PQ12-100 | - | - | 11.24lbf (50.0N) | - | - | - | - | - | - | - | - | - | 12VDC | -10°C ~ 50°C | Retail Package | - | PQ12 | - | Active | - | - | Linear Actuator | - | - | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 0.39 in/s (10.0 mm/s) | - | ±0.10mm | - | - | - | 20% | Brushed | 100 | Limit Switches | 0.787" (20.00mm) | - | - | - | - | - | - | ||
![]() P16-200-64-12-S Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | P16-200 | - | - | 20.23lbf (90.0N) | 122.40lbf (500.0N) | - | - | - | - | - | - | - | - | 12VDC | -10°C ~ 50°C | Retail Package | - | P16 | - | Active | - | - | Linear Actuator | - | - | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 0.71 in/s (18.0 mm/s) | - | ±0.80mm | - | - | - | 20% | Brushed | 64 | Limit Switches | 7.874" (200.00mm) | - | - | - | - | - | - | ||
![]() T16-300-64-12-S Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | T16-300 | - | - | 20.23lbf (90.0N) | 122.40lbf (500.0N) | - | - | - | - | - | - | - | - | 12VDC | -10°C ~ 50°C | Retail Package | - | T16 | - | Active | - | - | Linear Actuator | - | - | - | - | Ball Screw | Wire Leads with Connector | - | 0.71 in/s (18.0 mm/s) | - | ±1.20mm | - | - | - | 20% | Brushed | 64 | Limit Switches | 11.811" (300.00mm) | - | - | - | - | - | - | ||
![]() P8-25-165-3-ST Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 44.96lbf (200.0N) | - | - | - | - | - | - | - | - | 4.2VDC | -10°C ~ 40°C | Retail Package | - | P8 | - | Active | - | - | Linear Actuator | - | - | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | - | - | - | - | - | - | 100% | Stepper, Bipolar | 165 | Includes Controller | 0.984" (25.00mm) | - | - | - | - | - | - | ||
![]() AFT14A903A ALPS ALPINE CO., LTD | 75 | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Alps Alpine North America, Inc. | - 40 C | Chassis Mount | Tray | Active | Details | HAPTIC | - | - | - | - | AFT14 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Line Reactor | - | Motor | - | 3V, 8Ohm | - | - | - | - | - | - | 10 mm | 22.6 mm | 9 mm | - | - | ||
![]() PFL35T-48R4(048)-30 Nippon Pulse America, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | -10°C ~ 50°C | Box | - | PFL35T | - | Active | - | - | Linear Actuator | - | - | - | - | Ball Screw | Wire Leads | - | - | - | - | - | - | - | - | Stepper, Bipolar | - | - | 1.181" (30.00mm) | - | - | - | - | - | - | ||
![]() ASB170C801ND0LF KEMET | In Stock | - | Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150VDC | - | - | 2015 | ASB | 0.453Diax1.512L 11.50mmx38.40mm | Active | Not Applicable | Wire Leads | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 17μm | - | - | 38.4048mm | - | - | ROHS3 Compliant | ||
![]() AE1010D44H40DF KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150VDC | - | - | 2015 | AE | 1.575Lx0.410W x 0.410 H 40.00mmx10.40mmx10.40mm | Active | 1 (Unlimited) | Wire Leads | - | - | 13.6μF | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 42μm | - | 10.414mm | 40.005mm | 10.414mm | - | ROHS3 Compliant | ||
![]() AE0505D08DF KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150VDC | - | - | 2015 | AE | 0.394Lx0.213W x 0.213 H 10.00mmx5.40mmx5.40mm | Active | Not Applicable | Wire Leads | - | - | 750nF | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 9.1μm | - | 5.4102mm | 10.0076mm | 5.4102mm | - | ROHS3 Compliant | ||
![]() ASB170C801FD0LF KEMET | In Stock | - | Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150VDC | - | - | 2015 | ASB | 0.453Diax1.276L 11.50mmx32.40mm | Active | Not Applicable | Wire Leads | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 17μm | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSOL-0844-18 Delta Electronics | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 0.21lb 95.25g | - | - | - | - | - | - | - | - | - | - | - | - | - | 18VDC | - | - | 2015 | DSOL | 1.730Lx0.840W x 1.130 H 43.94mmx21.34mmx28.70mm | Active | 1 (Unlimited) | Wire Leads | Open Frame (Pull) | - | - | 20W | - | - | Wire Leads | 16.2Ohm | - | - | - | - | - | - | Continuous | - | - | - | 0.500 12.70mm | Clevis | 28.702mm | - | - | 0.313 (7.95mm) | ROHS3 Compliant | ||
![]() DSTL-0829-05 Delta Electronics | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 0.225lb 102.06g | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | 2015 | DSTL | 0.961Diax1.142L 24.40mmx29.00mm | Active | 1 (Unlimited) | Wire Leads | Closed Frame (Pull), Tubular | - | - | 70W | - | - | Wire Leads with Connector | 360mOhm | - | - | - | - | 3/4-16 UNF-2A | - | Continuous | - | - | - | 0.500 12.70mm | Clevis | - | - | - | 0.307 (7.80mm) | ROHS3 Compliant | ||
![]() DSTL-0840-05 Delta Electronics | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 0.212lb 96.16g | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | 2015 | DSTL | 0.772Diax1.575L 19.60mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | Closed Frame (Pull), Tubular | 7.6W | - | 7.6W | - | - | Wire Leads with Connector | 3.3Ohm | - | - | - | - | 9/16-18 UNF-2A | - | Continuous | - | - | - | 0.500 12.70mm | Clevis | - | 40.005mm | - | 0.307 (7.80mm) | ROHS3 Compliant | ||
![]() AE0203D04DF KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150VDC | - | - | 2015 | AE | 0.197Lx0.134W x 0.095 H 5.00mmx3.40mmx2.40mm | Active | Not Applicable | Wire Leads | - | - | 90nF | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 4.6μm | - | 2.413mm | - | - | - | ROHS3 Compliant | ||
![]() AE0203D16DF KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150VDC | - | - | 2015 | AE | 0.787Lx0.134W x 0.095 H 20.00mmx3.40mmx2.40mm | Active | Not Applicable | Wire Leads | - | - | 350nF | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 17.4μm | - | 2.413mm | 19.9898mm | 3.4036mm | - | ROHS3 Compliant | ||
![]() DSML-0630-24C Delta Electronics | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | 2017 | DSML | 1.200Lx0.750W x 0.750 H 29.46mmx19.05mmx19.05mm | Active | Not Applicable | - | Open Frame Latching (Pull) | 4W | - | - | - | - | Quick Connect - 0.187 (4.7mm) | 144Ohm | - | - | - | - | - | - | Continuous | - | - | - | 0.500 12.70mm | Clevis | - | - | - | 0.250 (6.35mm) | ROHS3 Compliant | ||
![]() AE0505D44H40DF KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150VDC | - | - | 2015 | AE | 1.575Lx0.213W x 0.213 H 40.00mmx5.40mmx5.40mm | Active | Not Applicable | Wire Leads | - | - | 3.4μF | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 42μm | - | 5.4102mm | 40.005mm | 5.4102mm | - | ROHS3 Compliant |