- Manufacturer
- Step Angle
- Type
- Series
- Frame Size - NEMA
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Minimum Holding Torque
- Unit Weight
- Coil Type
- Connections
- Diameter - Shaft
- Features
Attribute column
Categories
Stepper Motors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Number of Terminals | Base Product Number | Body Orientation | Brand | Colour outer sheath | Conductor category | Contact Classification | Contact Materials | Core identification | Factory Pack QuantityFactory Pack Quantity | For Use With | Frame Size - NEMA | Impedance (Max) (Zzt) | Insert Arrangement | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mating Style | Mfr | MIL Type | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Motor Drive Type | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temp Range | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Range | RoHS | Screen over stranding | Screen over stranding element | Shaft Length | Shell Size / Insert Arrangement | Shell Sizes | Shell Style# | Stranding element | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Applications | Gender | Power (Watts) | Capacitance | Subcategory | Power Rating | Current Rating | Termination Style | Number of Contacts | Contact Gender | Operating Supply Voltage | Failure Rate | Lead Spacing | Wire Gauge | Plating | Number of Ports | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Power - Max | Family | Voltage - Zener (Nom) (Vz) | Product Type | Coil Type | Shell Plating | Control Voltage | Product | Step Angle | Mounting Angle | Features | Product Category | Shaft Diameter | Strain Relief | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV32HD11N4 Schneider | In Stock | - | - | Gold | - | - | - | - | 13 | - | Straight | - | - | - | 13Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall | - | - | - | -65C to 175C | - | - | - | - | 26.18(mm) | Not Required(mm) | - | No | - | Compliant | - | - | - | 11-35 | - | - | - | Crimp | - | - | - | - | 500VDC/400VAC | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | 11 kW | 27.7 A | - | 13(POS) | PIN | 500 V | - | - | - | - | 1(Port) | - | - | - | - | MS27656 | - | - | - | Cadmium | - | - | - | - | - | - | - | No | 32.33(mm) | - | - | 26.18(mm) | IP31 | ||
![]() ATV71HD90N4 Schneider | In Stock | - | - | Gold | - | - | - | - | 61 | - | Straight | Schneider Electric | - | - | 61Signal | Copper Alloy | - | 1 | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Variable Speed Drive - VSD | Jam Nut | - | - | - | -65C to 200C | - | - | - | - | 55.58(mm) | 59(mm) | - | No | - | - | - | - | - | 25-61 | - | - | - | Crimp | - | - | - | - | 850VDC/600VAC | - | - | ATV71H | - | - | - | - | Circular | - | - | - | - | RCP | - | - | Motors & Motor Drives | - | - | - | 61(POS) | PIN | - | - | - | - | - | 1(Port) | - | - | - | - | TVS | - | Motor Drives | - | Electroless Nickel | - | - | - | - | - | Motor Drives | - | No | 31.9(mm) | - | - | 55.58(mm) | - | ||
![]() ATV32HD15N4 Schneider | In Stock | - | - | Gold | - | - | - | - | 19 | - | Straight | - | - | - | 19Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall | - | - | - | -65C to 200C | - | - | - | - | 31.3(mm) | Not Required(mm) | - | No | - | Compliant | - | - | - | 15-19 | - | - | - | Crimp | - | - | - | - | 850VDC/600VAC | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | 15 kW | 33 A | - | 19(POS) | PIN | 500 V | - | - | - | - | 1(Port) | - | - | - | - | TVPS | - | - | - | Stainless Steel | - | - | - | - | - | - | - | No | 32.74(mm) | - | - | 31.3(mm) | IP31 | ||
![]() ATV71HC16N4 Schneider | In Stock | - | - | Gold | - | - | - | - | 11 | - | Straight | Schneider Electric | - | - | 11Signal | - | - | 1 | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Variable Speed Drive - VSD | Cable | - | - | - | -65C to 175C | - | - | - | - | - | 41.7(mm) | - | No | - | - | - | - | - | 21-11 | - | - | - | Crimp | - | - | - | - | 850VDC/600VAC | - | - | ATV71H | - | - | - | - | Circular | - | - | - | - | PL | - | - | Motors & Motor Drives | - | - | - | 11(POS) | PIN | - | - | - | - | - | 1(Port) | - | - | - | - | TV | - | Motor Drives | - | Cadmium | - | - | - | - | - | Motor Drives | - | No | 31.34(mm) | - | - | - | - | ||
![]() ATV71HU75Y Schneider | In Stock | - | - | Gold | - | - | - | - | 19 | - | Straight | Schneider Electric | - | - | 19Signal | Copper Alloy | - | 1 | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Variable Speed Drive - VSD | Jam Nut | - | - | - | -65C to 200C | - | - | - | - | 38.1(mm) | 41.55(mm) | - | No | - | - | - | - | - | 15-19 | - | - | - | Crimp | - | - | - | - | 850VDC/600VAC | - | - | ATV71H | - | - | - | - | Circular | - | - | - | - | RCP | - | - | Motors & Motor Drives | - | - | - | 19(POS) | PIN | - | - | - | - | - | 1(Port) | - | - | - | - | TVS | - | Motor Drives | - | Passivated | - | - | - | - | - | Motor Drives | - | No | 31.9(mm) | - | - | 38.1(mm) | - | ||
![]() BL200-H03-I Applied Motion | In Stock | - | - | - | - | - | - | - | - | - | - | Applied Motion | - | - | - | - | - | - | - | - | - | - | - | Applied Motion | - | - | - | - | PEI-Genesis | - | - | - | Brushless DC | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Motors & Motor Drives | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, DC & Servo Motors | - | - | - | DC Motors | - | - | - | AC, DC & Servo Motors | - | - | - | - | - | - | - | ||
![]() ATV71HU22M3383 Schneider | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Schneider Electric | - | - | - | - | - | 1 | - | - | 17 Ohms | - | - | Schneider Electric | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | Motors & Motor Drives | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 1 V | 1.5 V @ 200 mA | - | 500 mW | - | 10 V | Motor Drives | - | - | - | - | - | - | - | Motor Drives | - | - | - | - | - | - | - | ||
![]() ATV61HD15N4T1 Schneider | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | CDR31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C ~ 125°C | - | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | BP | - | - | - | - | High Reliability | - | - | 110 pF | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | ||
![]() ATV71HU40S6X Schneider | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Schneider Electric | - | - | - | - | - | 1 | - | - | - | - | - | Schneider Electric | - | - | - | - | Vishay Vitramon | - | - | - | Variable Speed Drive - VSD | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | -55°C ~ 150°C | - | GA | 0.085 L x 0.049 W (2.15mm x 1.25mm) | ±1% | - | C0G, NP0 | - | - | - | - | Automotive, Boardflex Sensitive | - | - | 68 pF | Motors & Motor Drives | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Drives | - | - | - | - | - | - | Soft Termination, High Temperature | Motor Drives | - | - | - | - | 0.057 (1.45mm) | - | AEC-Q200 | ||
![]() ATV61HD18M3X Schneider | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | VJ0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C ~ 125°C | - | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | C0G, NP0 | - | - | - | - | General Purpose | - | - | 560 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() ATV61HC31N4 Schneider | In Stock | - | - | - | - | 1206 (3216 Metric) | - | 1206 | - | RN732B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | - | 110 Ohms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 0.028 (0.70mm) | - | - | - | ||
![]() ATV32HU55N4 Schneider | In Stock | - | - | - | - | Axial | - | Axial | - | RNC60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 2 | ±50ppm/°C | - | 37.2 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | 5.5 kW | 14.3 A | - | - | - | 500 V | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | IP31 | ||
![]() ATV71HC25N4 Schneider | In Stock | - | - | - | - | 0805 (2012 Metric) | - | 0805 | - | RN732A | - | Schneider Electric | - | - | - | - | - | 1 | - | - | - | - | - | Schneider Electric | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Variable Speed Drive - VSD | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±25ppm/°C | - | 1.56 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | Motors & Motor Drives | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Drives | - | - | - | - | - | - | Moisture Resistant | Motor Drives | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() A4K-M564 Eaton | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C ~ 150°C | - | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5pF | - | C0G, NP0 | - | - | - | - | Automotive | - | - | 6.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Mountable, High Temperature | - | - | - | - | - | 0.057 (1.45mm) | - | AEC-Q200 | ||
![]() GV2AK00 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | Grey | Class 5 = flexible | - | - | Numbers | 1 | - | - | - | - | No | Schneider Electric | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | 87 | 44 | Manual Motor Starter | - | 1 | 500 | 300 | - | 8.7 | - | -40 - 80 | -5 - 80 | - | - | - | - | TeSys GV2 | - | Braiding | None | - | - | - | - | No | - | - | 5.291094 oz | - | - | - | - | - | GV2 | - | - | - | - | - | - | - | - | - | - | - | - | Motors & Motor Drives | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Drives | - | - | 0.1 → 25 A | - | - | - | - | Motor Drives | - | - | - | - | - | - | - | ||
![]() TSM17Q-2AG Applied Motion | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol Pcd | - | - | - | - | - | 1 | Receptacles | NEMA 17 | - | - | - | Amphenol | - | - | - | - | - | MIL-DTL-26500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TSM | - | - | - | - | Dust Cap | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | Black Zinc Nickel | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | Accessories | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | - | ||
![]() SP2563-5160 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.1mm | - | - | - | - | - | - | - | - | 250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | - | - | - | 1.8° | - | - | - | 6.35mm | - | - | - | - | - | - | ||
![]() HT23-594D Applied Motion | In Stock | - | - | - | - | - | - | - | - | - | - | Applied Motion | - | - | - | - | - | 1 | - | - | - | - | - | Applied Motion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 1.186 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motors & Motor Drives | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stepper Motors | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Aptiv (formerly Delphi) | - | - | - | - | - | 6600 | - | - | - | - | - | Aptiv | ISMD34E2-1100E-M12S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | Terminals | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | ||
![]() VW3A9204PF Schneider | In Stock | - | - | - | - | - | Aluminum Alloy | - | - | - | - | Amphenol LTD | - | - | - | - | - | 10 | - | - | - | 10-07 | - | Amphenol | - | - | - | Bayonet | - | MIL-DTL-26482 I | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 10 | In-Line | - | - | 162GB | - | - | - | - | - | - | MIL-DTL-26482 | - | - | - | - | - | - | 7 Position | - | - | - | - | - | Circular Connectors | - | - | Crimp | - | Pin (Male) | - | - | - | 24-20 | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | Electroless Nickel | - | Plugs | - | Straight | - | Circular MIL Spec Connector | - | - | - | - | - | - | - |