- Manufacturer
- Step Angle
- Type
- Series
- Frame Size - NEMA
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Minimum Holding Torque
- Unit Weight
- Coil Type
- Connections
- Diameter - Shaft
- Features
Attribute column
Categories
Stepper Motors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Hole Spacing | Mfr | Package | Rated Speed | RoHS | Sense Of Rotation | Voltage Rated | Operating Temperature | Packaging | Size / Dimension | Part Status | Type | Current Rating (Amps) | Termination Style | Rated Current | Rated Voltage | Step Angle | Torque - Holding (oz-in / mNm) | NEMA Frame Size | Diameter - Shaft | Length - Shaft and Bearing |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GC3901 SX-globalchip | In Stock | - | Datasheet | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB67S109AFNAG(CPEL) TOSHIBA | In Stock | - | Datasheet | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCM1030A3097F LEADER | In Stock | - | Datasheet | - | - | Tray | 10000rpm | true | CW;CCW | - | -20℃~+60℃ | - | - | - | Flat Vibration Motor | - | - | 80mA | 3V | - | - | - | - | - | ||
![]() LCM061217950-L35 LEADER | In Stock | - | Datasheet | - | - | Tray | 16500±3000rpm | true | CW;CCW | - | - | - | - | - | Cylindrical Vibration Motor | - | - | 170mA | 3V | - | - | - | - | - | ||
![]() LCM1034A3039F LEADER | In Stock | - | Datasheet | - | - | Tray | 10000rpm | true | CW;CCW | - | -20℃~+60℃ | - | - | - | Flat Vibration Motor | - | - | 80mA | 3V | - | - | - | - | - | ||
![]() LAV11-004 Nidec | In Stock | - | Datasheet | - | - | Box-packed | 10000±3000rpm | true | CW;CCW | - | 0℃~+40℃ | - | - | - | Vibration motor | - | - | 30mA | 3V | - | - | - | - | - | ||
![]() LCM1020A2945F LEADER | In Stock | - | - | - | - | Tray | 10000rpm | true | CW;CCW | - | -20℃~+60℃ | - | - | - | Flat Vibration Motor | - | - | 80mA | 3V | - | - | - | - | - | ||
![]() LD0832AA-0099F LEADER | In Stock | - | Datasheet | - | - | Tray | - | true | - | - | -30℃~+70℃ | - | - | - | Linear Motor | - | - | 80mA | 1.8V | - | - | - | - | - | ||
![]() LBM0625A3098F LEADER | In Stock | - | - | - | - | Box-packed | 12000rpm | true | CW | - | -20℃~+60℃ | - | - | - | Brushless Vibration Motor | - | - | 80mA | 3V | - | - | - | - | - | ||
![]() LBM0625A3217F LEADER | In Stock | - | - | - | - | Tray | 16000±3000rpm | true | CW | - | -20℃~+60℃ | - | - | - | Brushless Vibration Motor | - | - | 80mA | 3V | - | - | - | - | - | ||
![]() LCM1234A3319F LEADER | In Stock | - | - | - | - | Tray | 11000±3000rpm | true | CW;CCW | - | - | - | - | - | Flat Vibration Motor | - | - | 70mA | 3.7V | - | - | - | - | - | ||
![]() LCM0720A3176F LEADER | In Stock | - | Datasheet | - | - | Tray | 9000rpm | true | CW;CCW | - | -20℃~+60℃ | - | - | - | Flat Vibration Motor | - | - | 85mA | 3V | - | - | - | - | - | ||
![]() LCM04084521-B1 LEADER | In Stock | - | Datasheet | - | - | Box-packed | 14500±2500rpm | true | CW;CCW | - | -20℃~+60℃ | - | - | - | Cylindrical Vibration Motor | - | - | 80mA | 3V | - | - | - | - | - | ||
![]() LBM0825A3204F LEADER | In Stock | - | Datasheet | - | - | Tray | 13000±3000rpm | true | CW | - | -20℃~+60℃ | - | - | - | Brushless Vibration Motor | - | - | 90mA | 3V | - | - | - | - | - | ||
![]() MOT-11HS-51-067-4 ISL Products International | In Stock | - | - | 0.906" (23.00mm) | ISL Products International | - | - | - | - | 6.16VDC | -20°C ~ 50°C | Box | Square - 1.102" x 1.102" (28.00mm x 28.00mm) | Active | Hybrid | 670 mA | Wire Leads | - | - | 1.8° | 16.66 / 117.68 | 11 | 0.197" (5.00mm) | 2.795" (71.00mm) | ||
![]() SGM42611BYPMS10G/TR SGMICRO | In Stock | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM42611AYPMS10G/TR SGMICRO | In Stock | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM42611AYSS10G/TR SGMICRO | In Stock | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AiP6150HSA8.TB Wuxi I-core Elec | In Stock | - | - | - | - | Tube-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB62214FG(Z,C,8,EL TOSHIBA | In Stock | - | Datasheet | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |