- Manufacturer
- Step Angle
- Type
- Series
- Frame Size - NEMA
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Minimum Holding Torque
- Unit Weight
- Coil Type
- Connections
- Diameter - Shaft
- Features
Attribute column
Categories
Stepper Motors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | CoilResistance | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Current Rating (Amps) | Current Rating | Termination Style | Accuracy | Coil Type | Step Angle | Steps per Revolution | Torque - Holding (oz-in / mNm) | Features | NEMA Frame Size | Rotor Inertia | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17PM-Z342U NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.551lb 249.93g | 1.220 (31.00mm) | 2Ohm | 24VDC | - | 2012 | 17PM | Square - 1.654 x 1.654 42.00mmx42.00mm | Obsolete | 1 (Unlimited) | - | Hybrid | - | - | 1.4A | Connector | - | Unipolar | 1.8° | 200 | 39.66 / 280 | Round Shaft | 17 | 50gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() 17PM-Z749U NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.331lb 150.14g | 1.220 (31.00mm) | 2.2Ohm | 24VDC | - | 2012 | 17PM | Square - 1.654 x 1.654 42.00mmx42.00mm | Obsolete | 1 (Unlimited) | - | Hybrid | - | - | 900mA | Connector | - | Unipolar | 1.8° | 200 | 6.80 / 48 | Round Shaft | 17 | 75gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() 103H5208-5140 Sanyo Denki | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103H5205-5140 Sanyo Denki | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 108990000 Seeed Technology Co., Ltd | In Stock | - | Datasheet | 3 Weeks | 0.099lb 44.91g | - | 50Ohms | 5VDC | -5°C~40°C | 2002 | - | - | Obsolete | 1 (Unlimited) | - | Permanent Magnet Gear Motor | - | - | - | Wire Leads | - | Unipolar | 0.088° | 4096 | 4.82 / 34 | Driver | - | - | - | - | Non-RoHS Compliant | ||
![]() 17PM-Z264U NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.397lb 180.08g | 1.220 (31.00mm) | 6.9Ohm | 24VDC | - | 2012 | 17PM | Square - 1.654 x 1.654 42.00mmx42.00mm | Obsolete | 1 (Unlimited) | - | Hybrid | - | - | 600mA | Connector | - | Unipolar | 1.8° | 200 | 17 / 120 | Round Shaft | 17 | 24gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() 17PM-Z349U NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.551lb 249.93g | 1.220 (31.00mm) | 3.6Ohm | 24VDC | - | 2012 | 17PM | Square - 1.654 x 1.654 42.00mmx42.00mm | Obsolete | 1 (Unlimited) | - | Hybrid | - | - | 1A | Connector | - | Unipolar | 1.8° | 200 | 39.66 / 280 | Round Shaft | 17 | 50gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() 14PM-M444B NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.661lb 299.82g | 1.023 (26.00mm) | 8Ohm | 24VDC | - | 2012 | 14PM | Square - 1.378 x 1.378 35.00mmx35.00mm | Obsolete | 1 (Unlimited) | Wire Leads | Hybrid | - | - | 700mA | Wire Leads with Connector | - | Bipolar | 1.8° | 200 | 31.87 / 225 | Round Shaft | 14 | 32gcm2 | 0.197 (5.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() 17PM-Z449U NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.772lb 350.17g | 1.220 (31.00mm) | 4.9Ohm | 24VDC | - | 2012 | 17PM | Square - 1.654 x 1.654 42.00mmx42.00mm | Obsolete | 1 (Unlimited) | - | Hybrid | - | - | 1A | Connector | - | Unipolar | 1.8° | 200 | 63.73 / 450 | Round Shaft | 17 | 75gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() 17PM-Z249B NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.397lb 180.08g | 1.220 (31.00mm) | 5.4Ohm | 24VDC | - | 2012 | 17PM | Square - 1.654 x 1.654 42.00mmx42.00mm | Obsolete | 1 (Unlimited) | - | Hybrid | - | - | 600mA | Connector | - | Bipolar | 1.8° | 200 | 22.66 / 160 | Round Shaft | 17 | 24gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() 17PM-Z749B NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.331lb 150.14g | 1.220 (31.00mm) | 4.4Ohm | 24VDC | - | 2012 | 17PM | Square - 1.654 x 1.654 42.00mmx42.00mm | Obsolete | 1 (Unlimited) | - | Hybrid | - | - | 600mA | Connector | - | Bipolar | 1.8° | 200 | 8.92 / 63 | Round Shaft | 17 | 11gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() 14PM-M144B NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.441lb 200.03g | 1.023 (26.00mm) | 5.4Ohm | 24VDC | - | 2012 | 14PM | Square - 1.378 x 1.378 35.00mmx35.00mm | Obsolete | 1 (Unlimited) | Wire Leads | Hybrid | - | - | 850mA | Wire Leads with Connector | - | Bipolar | 1.8° | 200 | 24.93 / 176 | Round Shaft | 14 | 11gcm2 | 0.197 (5.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() 17PM-Z342B NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.551lb 249.93g | 1.220 (31.00mm) | 4Ohm | 24VDC | - | 2012 | 17PM | Square - 1.654 x 1.654 42.00mmx42.00mm | Obsolete | 1 (Unlimited) | - | Hybrid | - | - | 1.4A | Connector | - | Bipolar | 1.8° | 200 | 48.15 / 340 | Round Shaft | 17 | 50gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() 17PM-Z764U NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.331lb 150.14g | 1.220 (31.00mm) | 5.6Ohm | 24VDC | - | 2012 | 17PM | Square - 1.654 x 1.654 42.00mmx42.00mm | Obsolete | 1 (Unlimited) | - | Hybrid | - | - | 600mA | Connector | - | Unipolar | 1.8° | 200 | 6.80 / 48 | Round Shaft | 17 | 75gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() 14PM-M144U NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.441lb 200.03g | 1.023 (26.00mm) | 2.7Ohm | 24VDC | - | 2012 | 14PM | Square - 1.378 x 1.378 35.00mmx35.00mm | Obsolete | 1 (Unlimited) | Connector | Hybrid | - | - | 1A | Wire Leads with Connector | - | Unipolar | 1.8° | 200 | 17.71 / 125 | Round Shaft | 14 | 11gcm2 | 0.197 (5.00mm) | 0.787 20.00mm | RoHS Compliant | ||
![]() 14PM-M047B NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.265lb 120.2g | 1.023 (26.00mm) | 4.8Ohm | 24VDC | - | 2012 | 14PM | Square - 1.378 x 1.378 35.00mmx35.00mm | Obsolete | 1 (Unlimited) | Connector | Hybrid | - | - | 600mA | Wire Leads with Connector | - | Bipolar | 1.8° | 200 | 7.08 / 50 | Round Shaft | 14 | 8gcm2 | 0.197 (5.00mm) | 0.787 20.00mm | RoHS Compliant | ||
![]() 14PM-M247B NMB Technologies Corporation | In Stock | - | Datasheet | 3 Weeks | 0.231lb 104.78g | 1.023 (26.00mm) | 3.8Ohm | 24VDC | - | 2012 | 14PM | Square - 1.378 x 1.378 35.00mmx35.00mm | Obsolete | 1 (Unlimited) | Wire Leads | Hybrid | - | - | 600mA | Wire Leads with Connector | - | Bipolar | 1.8° | 200 | 4.82 / 34 | Round Shaft | 14 | 5gcm2 | 0.197 (5.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() 08PM-K049BSTDCN NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 0.11lb 49.9g | 0.630 (16.00mm) | 8Ohm | 24VDC | - | 2014 | 08PM | Square - 0.787 x 0.787 20.00mmx20.00mm | Active | 1 (Unlimited) | Wire Leads | Hybrid | - | - | 500mA | Wire Leads with Connector | - | Bipolar | 1.8° | 200 | 2.83 / 20 | Flatted Shaft | 8 | 1.6gcm2 | 0.157 (4.00mm) | 0.394 10.00mm | RoHS Compliant | ||
![]() 80947008 Crouzet | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | 80947 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 82910001 Crouzet | In Stock | - | - | 11 Weeks | 0.199lb 90.26g | 1.650 (42.00mm) | 9Ohm | 4.7VDC | - | 2012 | 82910 | Round - 1.409Dia 35.80mm | Active | 1 (Unlimited) | - | Permanent Magnet | 9Ohm | 520mA | - | Wire Leads | ±5% | Bipolar | 7.5° | 48 | 3.5 / 25 | - | - | 4.9gcm2 | 0.079 (2.00mm) | 0.354 9.00mm | RoHS Compliant |