- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Type
- Termination Style
- Base Product Number
- Stroke Length
- Voltage Rated
- Duty Cycle
- Operating Temperature
- Mounting Type
Attribute column
Categories
Solenoids, Actuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Feedback Type | Load Force (Dynamic) | Load Force (Static) | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Power (Watts) | Ingress Protection | Construction | Termination Style | DC Resistance (DCR) | Speed | Accuracy | Duty Cycle | Motor Type | Gear Reduction Ratio | Features | Stroke Length | Shaft Detail | Diameter - Shaft |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T16-300-64-12-S Actuonix Motion Devices Inc | In Stock | - | - | - | T16-300 | - | 20.23lbf (90.0N) | 122.40lbf (500.0N) | 12VDC | -10°C ~ 50°C | Retail Package | T16 | - | Active | Linear Actuator | - | - | Ball Screw | Wire Leads with Connector | - | 0.71 in/s (18.0 mm/s) | ±1.20mm | 20% | Brushed | 64 | Limit Switches | 11.811" (300.00mm) | - | - | ||
![]() P8-25-165-3-ST Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | 44.96lbf (200.0N) | 4.2VDC | -10°C ~ 40°C | Retail Package | P8 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | - | - | 100% | Stepper, Bipolar | 165 | Includes Controller | 0.984" (25.00mm) | - | - | ||
![]() L12-10-210-6-P Actuonix Motion Devices Inc | In Stock | - | - | - | L12-10 | Potentiometer | 17.99lbf (80.0N) | 44.96lbf (200.0N) | 6VDC | -10°C ~ 50°C | Retail Package | L12 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 0.26 in/s (6.6 mm/s) | ±0.10mm | 20% | Brushed | 210 | - | 0.394" (10.00mm) | - | - | ||
![]() 53717-87 Delta Controls | In Stock | - | - | Chassis Mount | - | - | - | - | 12VDC | - | Box | - | 1.996" L x 1.437" W x 1.625" H (50.70mm x 36.50mm x 41.28mm) | Active | Open Frame (Pull) | 47 W | - | - | Quick Connect - 0.187" (4.7mm) | 3.01Ohm | - | - | Intermittent | - | - | - | 0.750" (19.05mm) | Clevis | 0.440" (11.18mm) | ||
![]() PQ12-63-6-P Actuonix Motion Devices Inc | In Stock | - | - | - | PQ12-63 | Potentiometer | 10.12lbf (45.0N) | - | 6VDC | -10°C ~ 50°C | Retail Package | PQ12 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 0.59 in/s (15.0 mm/s) | ±0.10mm | 20% | Brushed | 63 | - | 0.787" (20.00mm) | - | - | ||
![]() PQ12-30-6-P Actuonix Motion Devices Inc | In Stock | - | - | - | PQ12-30 | Potentiometer | 4.05lbf (18.0N) | - | 6VDC | -10°C ~ 50°C | Retail Package | PQ12 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 1.10 in/s (28.0 mm/s) | ±0.10mm | 20% | Brushed | 30 | - | 0.787" (20.00mm) | - | - | ||
![]() P8-100-49-3-ST Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | 44.96lbf (200.0N) | 4.2VDC | -10°C ~ 40°C | Retail Package | P8 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | - | - | 100% | Stepper, Bipolar | 49 | Includes Controller | 3.937" (100.00mm) | - | - | ||
![]() L12-50-50-6-I Actuonix Motion Devices Inc | In Stock | - | - | - | L12-50 | Potentiometer | 4.95lbf (22.0N) | 44.96lbf (200.0N) | 6VDC | -10°C ~ 50°C | Retail Package | L12 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 0.98 in/s (25.0 mm/s) | ±0.30mm | 20% | Brushed | 50 | Integrated Controller | 1.969" (50.00mm) | - | - | ||
![]() T16-300-256-12-P Actuonix Motion Devices Inc | In Stock | - | - | - | T16-300 | Potentiometer | 67.44lbf (300.0N) | 122.40lbf (500.0N) | 12VDC | -10°C ~ 50°C | Retail Package | T16 | - | Active | Linear Actuator | - | - | Ball Screw | Wire Leads with Connector | - | 0.19 in/s (4.8 mm/s) | ±1.20mm | 20% | Brushed | 256 | - | 11.811" (300.00mm) | - | - | ||
![]() L12-50-100-12-P Actuonix Motion Devices Inc | In Stock | - | - | - | L12-50 | Potentiometer | 9.44lbf (42.0N) | 44.96lbf (200.0N) | 12VDC | -10°C ~ 50°C | Retail Package | L12 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 0.51 in/s (13.0 mm/s) | ±0.30mm | 20% | Brushed | 100 | - | 1.969" (50.00mm) | - | - | ||
![]() P16-200-22-12-P Actuonix Motion Devices Inc | In Stock | - | - | - | P16-200 | Potentiometer | 11.24lbf (50.0N) | 122.40lbf (500.0N) | 12VDC | -10°C ~ 50°C | Retail Package | P16 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 1.81 in/s (46.0 mm/s) | ±0.80mm | 20% | Brushed | 22 | - | 7.874" (200.00mm) | - | - | ||
![]() T16-200-22-12-S Actuonix Motion Devices Inc | In Stock | - | - | - | T16-200 | - | 11.24lbf (50.0N) | 122.40lbf (500.0N) | 12VDC | -10°C ~ 50°C | Retail Package | T16 | - | Active | Linear Actuator | - | - | Ball Screw | Wire Leads with Connector | - | 1.81 in/s (46.0 mm/s) | ±0.80mm | 20% | Brushed | 22 | Limit Switches | 7.874" (200.00mm) | - | - | ||
![]() L16-50-63-6-R Actuonix Motion Devices Inc | In Stock | - | - | - | L16-50 | - | 22.48lbf (100.0N) | 56.20lbf (250.0N) | 6VDC | -10°C ~ 50°C | Bulk | L16 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 0.79 in/s (20.0 mm/s) | ±0.30mm | 20% | Brushed | 63 | RC Linear Servo | 1.969" (50.00mm) | - | - | ||
![]() L16-100-150-6-R Actuonix Motion Devices Inc | In Stock | - | - | - | L16-100 | - | 44.96lbf (200.0N) | 56.20lbf (250.0N) | 6VDC | -10°C ~ 50°C | Bulk | L16 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 0.32 in/s (8.0 mm/s) | ±0.40mm | 20% | Brushed | 150 | RC Linear Servo | 3.937" (100.00mm) | - | - | ||
![]() T16-300-22-12-P Actuonix Motion Devices Inc | In Stock | - | - | - | T16-300 | Potentiometer | 11.24lbf (50.0N) | 122.40lbf (500.0N) | 12VDC | -10°C ~ 50°C | Retail Package | T16 | - | Active | Linear Actuator | - | - | Ball Screw | Wire Leads with Connector | - | 1.81 in/s (46.0 mm/s) | ±1.20mm | 20% | Brushed | 22 | - | 11.811" (300.00mm) | - | - | ||
![]() PQ12-30-12-P Actuonix Motion Devices Inc | In Stock | - | - | - | PQ12-30 | Potentiometer | 4.05lbf (18.0N) | - | 12VDC | -10°C ~ 50°C | Retail Package | PQ12 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 1.10 in/s (28.0 mm/s) | ±0.10mm | 20% | Brushed | 30 | - | 0.787" (20.00mm) | - | - | ||
![]() L16-140-63-12-S Actuonix Motion Devices Inc | In Stock | - | - | - | L16-140 | - | 22.48lbf (100.0N) | 56.20lbf (250.0N) | 12VDC | -10°C ~ 50°C | Bulk | L16 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 0.79 in/s (20.0 mm/s) | ±0.50mm | 20% | Brushed | 63 | Limit Switches | 5.512" (140.00mm) | - | - | ||
![]() PQ12-100-12-S Actuonix Motion Devices Inc | In Stock | - | - | - | PQ12-100 | - | 11.24lbf (50.0N) | - | 12VDC | -10°C ~ 50°C | Retail Package | PQ12 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 0.39 in/s (10.0 mm/s) | ±0.10mm | 20% | Brushed | 100 | Limit Switches | 0.787" (20.00mm) | - | - | ||
![]() T16-100-256-12-S Actuonix Motion Devices Inc | In Stock | - | - | - | T16-100 | - | 67.44lbf (300.0N) | 122.40lbf (500.0N) | 12VDC | -10°C ~ 50°C | Retail Package | T16 | - | Active | Linear Actuator | - | - | Ball Screw | Wire Leads with Connector | - | 0.19 in/s (4.8 mm/s) | ±0.40mm | 20% | Brushed | 256 | Limit Switches | 3.937" (100.00mm) | - | - | ||
![]() L16-50-150-6-R Actuonix Motion Devices Inc | In Stock | - | - | - | L16-50 | - | 44.96lbf (200.0N) | 56.20lbf (250.0N) | 6VDC | -10°C ~ 50°C | Bulk | L16 | - | Active | Linear Actuator | - | IP54 - Dust Protected, Water Resistant | Ball Screw | Wire Leads with Connector | - | 0.32 in/s (8.0 mm/s) | ±0.30mm | 20% | Brushed | 150 | RC Linear Servo | 1.969" (50.00mm) | - | - |