- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Type
- Termination Style
- Base Product Number
- Stroke Length
- Voltage Rated
- Duty Cycle
- Operating Temperature
- Mounting Type
Attribute column
Categories
Solenoids, Actuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Base Product Number | CoilResistance | Feedback Type | Load Force (Dynamic) | Load Force (Static) | Voltage Rated | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Power (Watts) | Capacitance | Power Rating | Max Power Dissipation | Ingress Protection | Supply Voltage | Construction | Termination Style | DC Resistance (DCR) | Speed | Accuracy | Bushing Thread | Duty Cycle | Motor Type | Product | Gear Reduction Ratio | Features | Stroke Length | Shaft Detail | Product Length | Product Width | Diameter | Height | Length | Width | Diameter - Shaft | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T16-300-256-12-P Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | T16-300 | - | Potentiometer | 67.44lbf (300.0N) | 122.40lbf (500.0N) | 12VDC | - | - | -10°C ~ 50°C | Retail Package | - | T16 | - | Active | - | - | Linear Actuator | - | - | - | - | - | - | - | Ball Screw | Wire Leads with Connector | - | 0.19 in/s (4.8 mm/s) | ±1.20mm | - | 20% | Brushed | - | 256 | - | 11.811" (300.00mm) | - | - | - | - | - | - | - | - | - | ||
![]() L12-50-100-12-P Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | L12-50 | - | Potentiometer | 9.44lbf (42.0N) | 44.96lbf (200.0N) | 12VDC | - | - | -10°C ~ 50°C | Retail Package | - | L12 | - | Active | - | - | Linear Actuator | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | Ball Screw | Wire Leads with Connector | - | 0.51 in/s (13.0 mm/s) | ±0.30mm | - | 20% | Brushed | - | 100 | - | 1.969" (50.00mm) | - | - | - | - | - | - | - | - | - | ||
![]() P16-200-22-12-P Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | P16-200 | - | Potentiometer | 11.24lbf (50.0N) | 122.40lbf (500.0N) | 12VDC | - | - | -10°C ~ 50°C | Retail Package | - | P16 | - | Active | - | - | Linear Actuator | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | Ball Screw | Wire Leads with Connector | - | 1.81 in/s (46.0 mm/s) | ±0.80mm | - | 20% | Brushed | - | 22 | - | 7.874" (200.00mm) | - | - | - | - | - | - | - | - | - | ||
![]() T16-200-22-12-S Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | T16-200 | - | - | 11.24lbf (50.0N) | 122.40lbf (500.0N) | 12VDC | - | - | -10°C ~ 50°C | Retail Package | - | T16 | - | Active | - | - | Linear Actuator | - | - | - | - | - | - | - | Ball Screw | Wire Leads with Connector | - | 1.81 in/s (46.0 mm/s) | ±0.80mm | - | 20% | Brushed | - | 22 | Limit Switches | 7.874" (200.00mm) | - | - | - | - | - | - | - | - | - | ||
![]() L16-50-63-6-R Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | L16-50 | - | - | 22.48lbf (100.0N) | 56.20lbf (250.0N) | 6VDC | - | - | -10°C ~ 50°C | Bulk | - | L16 | - | Active | - | - | Linear Actuator | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | Ball Screw | Wire Leads with Connector | - | 0.79 in/s (20.0 mm/s) | ±0.30mm | - | 20% | Brushed | - | 63 | RC Linear Servo | 1.969" (50.00mm) | - | - | - | - | - | - | - | - | - | ||
![]() L16-100-150-6-R Actuonix Motion Devices Inc | In Stock | - | - | - | - | - | - | L16-100 | - | - | 44.96lbf (200.0N) | 56.20lbf (250.0N) | 6VDC | - | - | -10°C ~ 50°C | Bulk | - | L16 | - | Active | - | - | Linear Actuator | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | Ball Screw | Wire Leads with Connector | - | 0.32 in/s (8.0 mm/s) | ±0.40mm | - | 20% | Brushed | - | 150 | RC Linear Servo | 3.937" (100.00mm) | - | - | - | - | - | - | - | - | - | ||
![]() H-2346-032 JOHNSON ELECTRIC | In Stock | - | - | - | - | - | 56.7g | - | - | - | - | - | - | - | 32AWG | - | - | - | 2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.6 mm | - | 25.83mm | - | - | - | ||
![]() 195190-032 JOHNSON ELECTRIC | In Stock | - | - | - | - | - | 85g | - | 19.26Ω | - | - | - | - | 43.9 VDC | 32AWG | - | - | - | - | - | - | - | - | Clockwise Rotation | 19.26 Ohms | - | - | 100 W | - | - | 27.8 V dc | - | - | - | - | - | - | 25% | - | - | - | - | - | - | - | - | 30.2 mm | - | 0.719 in | - | - | - | ||
![]() 195204-230 JOHNSON ELECTRIC | In Stock | - | - | - | - | - | - | - | 20.7Ω | - | - | - | - | 38 V | 30AWG | - | - | - | - | - | - | - | - | Linear Solenoids | 20.7 Ohms | - | 0.22 uF | 70 W | - | - | 12 V dc | - | - | - | - | - | - | - | - | Solenoids | - | - | - | - | 7.62 mm | 7.62 x 3.81 x 7.62 | - | - | - | - | - | - | ||
![]() ASB170C801ND0LF KEMET | In Stock | - | Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 150VDC | - | - | - | - | 2015 | ASB | 0.453Diax1.512L 11.50mmx38.40mm | Active | Not Applicable | Wire Leads | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | 17μm | - | - | - | - | - | 38.4048mm | - | - | ROHS3 Compliant | ||
![]() AE1010D44H40DF KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 150VDC | - | - | - | - | 2015 | AE | 1.575Lx0.410W x 0.410 H 40.00mmx10.40mmx10.40mm | Active | 1 (Unlimited) | Wire Leads | - | - | - | 13.6μF | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | 42μm | - | - | - | - | 10.414mm | 40.005mm | 10.414mm | - | ROHS3 Compliant | ||
![]() AE0505D08DF KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 150VDC | - | - | - | - | 2015 | AE | 0.394Lx0.213W x 0.213 H 10.00mmx5.40mmx5.40mm | Active | Not Applicable | Wire Leads | - | - | - | 750nF | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | 9.1μm | - | - | - | - | 5.4102mm | 10.0076mm | 5.4102mm | - | ROHS3 Compliant | ||
![]() ASB170C801FD0LF KEMET | In Stock | - | Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 150VDC | - | - | - | - | 2015 | ASB | 0.453Diax1.276L 11.50mmx32.40mm | Active | Not Applicable | Wire Leads | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | 17μm | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSOL-0844-18 Delta Electronics | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 0.21lb 95.25g | - | - | - | - | - | 18VDC | - | - | - | - | 2015 | DSOL | 1.730Lx0.840W x 1.130 H 43.94mmx21.34mmx28.70mm | Active | 1 (Unlimited) | Wire Leads | Open Frame (Pull) | - | - | - | - | 20W | - | - | - | Wire Leads | 16.2Ohm | - | - | - | Continuous | - | - | - | - | 0.500 12.70mm | Clevis | - | - | - | 28.702mm | - | - | 0.313 (7.95mm) | ROHS3 Compliant | ||
![]() DSTL-0829-05 Delta Electronics | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 0.225lb 102.06g | - | - | - | - | - | 5VDC | - | - | - | - | 2015 | DSTL | 0.961Diax1.142L 24.40mmx29.00mm | Active | 1 (Unlimited) | Wire Leads | Closed Frame (Pull), Tubular | - | - | - | - | 70W | - | - | - | Wire Leads with Connector | 360mOhm | - | - | 3/4-16 UNF-2A | Continuous | - | - | - | - | 0.500 12.70mm | Clevis | - | - | - | - | - | - | 0.307 (7.80mm) | ROHS3 Compliant | ||
![]() DSTL-0840-05 Delta Electronics | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 0.212lb 96.16g | - | - | - | - | - | 5VDC | - | - | - | - | 2015 | DSTL | 0.772Diax1.575L 19.60mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | Closed Frame (Pull), Tubular | - | 7.6W | - | - | 7.6W | - | - | - | Wire Leads with Connector | 3.3Ohm | - | - | 9/16-18 UNF-2A | Continuous | - | - | - | - | 0.500 12.70mm | Clevis | - | - | - | - | 40.005mm | - | 0.307 (7.80mm) | ROHS3 Compliant | ||
![]() AE0203D04DF KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 150VDC | - | - | - | - | 2015 | AE | 0.197Lx0.134W x 0.095 H 5.00mmx3.40mmx2.40mm | Active | Not Applicable | Wire Leads | - | - | - | 90nF | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | 4.6μm | - | - | - | - | 2.413mm | - | - | - | ROHS3 Compliant | ||
![]() AE0203D16DF KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 150VDC | - | - | - | - | 2015 | AE | 0.787Lx0.134W x 0.095 H 20.00mmx3.40mmx2.40mm | Active | Not Applicable | Wire Leads | - | - | - | 350nF | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | 17.4μm | - | - | - | - | 2.413mm | 19.9898mm | 3.4036mm | - | ROHS3 Compliant | ||
![]() DSML-0630-24C Delta Electronics | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | - | - | - | - | - | - | 24VDC | - | - | - | - | 2017 | DSML | 1.200Lx0.750W x 0.750 H 29.46mmx19.05mmx19.05mm | Active | Not Applicable | - | Open Frame Latching (Pull) | - | 4W | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | 144Ohm | - | - | - | Continuous | - | - | - | - | 0.500 12.70mm | Clevis | - | - | - | - | - | - | 0.250 (6.35mm) | ROHS3 Compliant | ||
![]() AE0505D44H40DF KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 150VDC | - | - | - | - | 2015 | AE | 1.575Lx0.213W x 0.213 H 40.00mmx5.40mmx5.40mm | Active | Not Applicable | Wire Leads | - | - | - | 3.4μF | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | 42μm | - | - | - | - | 5.4102mm | 40.005mm | 5.4102mm | - | ROHS3 Compliant |