- Manufacturer
- Step Angle
- Type
- Series
- Frame Size - NEMA
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Minimum Holding Torque
- Unit Weight
- Coil Type
- Connections
- Diameter - Shaft
- Features
Attribute column
Categories
Stepper Motors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | CoilResistance | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Current Rating (Amps) | Current Rating | Termination Style | Inductance | Accuracy | Coil Type | Step Angle | Steps per Revolution | Torque - Holding (oz-in / mNm) | Features | NEMA Frame Size | Rotor Inertia | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 23KM-K267-99V NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 1lb 453.59g | 1.856 (47.14mm) | 5.8Ohms | 24VDC | -10°C~50°C | 2002 | 23KM | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | 1 (Unlimited) | - | Hybrid, Dual Shaft | 5.8Ohm | 900mA | 900mA | Wire Leads with Connector | - | ±5% | Unipolar | 1.8° | 200 | 67.98 / 480 | Flatted Shaft | 23 | 120gcm2 | 0.250 (6.35mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() 17PY-Z858-99VS NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 0.662lb 300.28g | 1.220 (31.00mm) | 7.4Ohms | 24VDC | -10°C~50°C | 2002 | 17PY | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | 1 (Unlimited) | - | Hybrid, Dual Shaft | 7.4Ohm | 750mA | 750mA | Wire Leads with Connector | - | ±5% | Unipolar | 0.9° | 400 | 36.82 / 260 | Flatted Shaft | 17 | 55gcm2 | 0.197 (5.00mm) | 0.787 20.00mm | RoHS Compliant | ||
![]() PD42-2-1070 Trinamic Motion Control GmbH | In Stock | - | - | 8 Weeks | 0.706lb 320.24g | 1.220 (30.99mm) | 1.2Ohm | 24VDC | -20°C~50°C | - | PANdrive™ | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | 1 (Unlimited) | - | Hybrid | 1.2Ohm | - | 1A | Connector | 2.2 mH | ±5% | Bipolar | 1.8° | 200 | 51 / 360 | Integrated Controller, Round Shaft | 17 | 57gcm2 | - | - | ROHS3 Compliant | ||
![]() 17PY-Z053-00VS NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 0.441lb 200.03g | 1.220 (31.00mm) | 4.2Ohm | 24VDC | -10°C~50°C | 2002 | 17PY | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | 1 (Unlimited) | - | Hybrid | 4.2Ohm | - | 850mA | Wire Leads with Connector | - | ±5% | Unipolar | 0.9° | 400 | 22.7 / 160 | Flatted Shaft | 17 | 37gcm2 | 0.197 (5.00mm) | 0.787 20.00mm | RoHS Compliant | ||
![]() 17PY-Z845-00VS NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 0.662lb 300.28g | 1.220 (31.00mm) | 2.9Ohm | 24VDC | -10°C~50°C | 2002 | 17PY | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | 1 (Unlimited) | - | Hybrid | 2.9Ohm | - | 1.2A | Wire Leads with Connector | - | ±5% | Unipolar | 0.9° | 400 | 36.82 / 260 | Flatted Shaft | 17 | 55gcm2 | 0.197 (5.00mm) | 0.787 20.00mm | RoHS Compliant | ||
![]() 29SM-K138-00V NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 2.6lbs 1.2kg | 1.856 (47.14mm) | 1.25Ohm | 24VDC | -10°C~50°C | 2002 | 29SM | Round - 2.795Dia 71.00mm | Active | 1 (Unlimited) | - | Hybrid | 1.25Ohm | - | 2.6A | Wire Leads | - | ±5% | Unipolar | 1.8° | 200 | 169.96 / 1200 | Round Shaft | - | 515gcm2 | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() 34KM-K023-99W NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 3.9lbs 1.8kg | 2.740 (69.60mm) | 2.8Ohm | 24VDC | -10°C~50°C | 2002 | 34KM | Square - 3.347 x 3.347 85.00mmx85.00mm | Active | 1 (Unlimited) | - | Hybrid, Dual Shaft | 2.8Ohm | - | 1.9A | Wire Leads | - | ±5% | Unipolar | 1.8° | 200 | 354.07 / 2500 | Double Flatted Shaft | 34 | 1200gcm2 | 0.551 (14.00mm) | 1.457 37.00mm | RoHS Compliant | ||
![]() 29SM-K035-99V NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 2lbs 907.2g | 1.856 (47.14mm) | 1.55Ohm | 24VDC | -10°C~50°C | 2002 | 29SM | Round - 2.795Dia 71.00mm | Active | 1 (Unlimited) | - | Hybrid, Dual Shaft | 1.55Ohm | - | 2.2A | Wire Leads | - | ±5% | Unipolar | 1.8° | 200 | 127.47 / 900 | Round Shaft | - | 390gcm2 | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() 29SM-K711-99V NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 3.1lbs 1.4kg | 1.856 (47.14mm) | 1Ohm | 24VDC | -10°C~50°C | 2002 | 29SM | Round - 2.795Dia 71.00mm | Active | 1 (Unlimited) | - | Hybrid, Dual Shaft | 950mOhm | 3A | 3.1A | Wire Leads | - | ±5% | Unipolar | 1.8° | 200 | 205.36 / 1450 | Round Shaft | - | 660gcm2 | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() 34KM-K106-99W NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 6.4lbs 2.9kg | 2.740 (69.60mm) | 0.65Ohm | 24VDC | -10°C~50°C | 2002 | 34KM | Square - 3.347 x 3.347 85.00mmx85.00mm | Active | 1 (Unlimited) | - | Hybrid, Dual Shaft | 650mOhm | - | 4.8A | Wire Leads | - | ±5% | Unipolar | 1.8° | 200 | 679.82 / 4800 | Double Flatted Shaft | 34 | 2400gcm2 | 0.551 (14.00mm) | 1.457 37.00mm | RoHS Compliant | ||
![]() 34KM-K023-00W NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 3.9lbs 1.8kg | 2.740 (69.60mm) | 2.8Ohm | 24VDC | -10°C~50°C | 2002 | 34KM | Square - 3.347 x 3.347 85.00mmx85.00mm | Active | 1 (Unlimited) | - | Hybrid | 2.8Ohm | - | 1.9A | Wire Leads | - | ±5% | Unipolar | 1.8° | 200 | 354.07 / 2500 | Double Flatted Shaft | 34 | 1200gcm2 | 0.551 (14.00mm) | 1.457 37.00mm | RoHS Compliant | ||
![]() 23KM-K044-00V NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 1.5lbs 680.4g | 1.856 (47.14mm) | 0.85Ohms | 24VDC | -10°C~50°C | 2002 | 23KM | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | 1 (Unlimited) | - | Hybrid | 850mOhm | 3A | 3A | Wire Leads with Connector | - | ±5% | Unipolar | 1.8° | 200 | 127.47 / 900 | Flatted Shaft | 23 | 200gcm2 | 0.250 (6.35mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() 23KM-K066-00V NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 1.5lbs 680.4g | 1.856 (47.14mm) | 7Ohm | 24VDC | -10°C~50°C | 2002 | 23KM | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | 1 (Unlimited) | - | Hybrid | 7Ohm | - | 1A | Wire Leads with Connector | - | ±5% | Unipolar | 1.8° | 200 | 127.47 / 900 | Flatted Shaft | 23 | 200gcm2 | 0.250 (6.35mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() PD42-2-1140-TMCL Trinamic Motion Control GmbH | In Stock | - | - | 8 Weeks | 0.486lb 220.45g | - | - | 24VDC | - | 2012 | PANdrive™ | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | 1 (Unlimited) | Wire Leads | Hybrid | 1.2Ohm | - | 2A | Wire Leads with Connector | 2.2 mH | ±5% | Bipolar | 1.8° | 200 | 51 / 360 | Integrated Controller, Flatted Shaft | 17 | - | 0.197 (5.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() PD42-1-1140-TMCL Trinamic Motion Control GmbH | In Stock | - | - | 13 Weeks | 0.486lb 220.45g | - | - | 24VDC | - | 2012 | PANdrive™ | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | 1 (Unlimited) | Wire Leads | Hybrid | 1Ohm | - | 2A | Wire Leads with Connector | 1.6 mH | ±5% | Bipolar | 1.8° | 200 | 31.2 / 220 | Integrated Controller, Flatted Shaft | 17 | - | 0.197 (5.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() PD42-3-1070 Trinamic Motion Control GmbH | In Stock | - | - | 8 Weeks | 0.871lb 395.08g | 1.220 (30.99mm) | 1.4Ohm | 24VDC | -20°C~50°C | - | PANdrive™ | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | 1 (Unlimited) | - | Hybrid | 1.4Ohm | - | 1A | Connector | 2.1 mH | ±5% | Bipolar | 1.8° | 200 | 62.3 / 440 | Integrated Controller, Round Shaft | 17 | 68gcm2 | - | - | ROHS3 Compliant | ||
![]() PD60-3-1160-CANOPEN Trinamic Motion Control GmbH | In Stock | - | - | 8 Weeks | - | 1.856 (47.14mm) | - | 48VDC | - | 2012 | PANdrive™ | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | Hybrid | - | - | 2.8A | Wire Leads with Connector | - | - | Bipolar | 1.8° | 200 | 297.38 / 2100 | Integrated Controller, Flatted Shaft | 24 | - | 0.315 (8.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() 23KM-K251-99V NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 1lb 453.59g | 1.856 (47.14mm) | 1.5Ohm | 24VDC | -10°C~50°C | 2002 | 23KM | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | 1 (Unlimited) | - | Hybrid, Dual Shaft | 1.5Ohm | - | 1.8A | Wire Leads with Connector | - | ±5% | Unipolar | 1.8° | 200 | 67.98 / 480 | Flatted Shaft | 23 | 120gcm2 | 0.250 (6.35mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() 23KM-K066-99V NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 1.5lbs 680.4g | 1.856 (47.14mm) | 7Ohm | 24VDC | -10°C~50°C | 2002 | 23KM | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | 1 (Unlimited) | - | Hybrid, Dual Shaft | 7Ohm | - | 1A | Wire Leads with Connector | - | ±5% | Unipolar | 1.8° | 200 | 127.47 / 900 | Flatted Shaft | 23 | 200gcm2 | 0.250 (6.35mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() 17PM-K455-99VS NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 0.772lb 350.17g | 1.220 (31.00mm) | 7.3Ohm | 24VDC | -10°C~50°C | 2002 | 17PM | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | 1 (Unlimited) | - | Hybrid, Dual Shaft | 7.3Ohm | - | 800mA | Wire Leads | - | ±5% | Unipolar | 1.8° | 200 | 48.15 / 340 | Flatted Shaft | 17 | 75gcm2 | 0.197 (5.00mm) | 0.984 25.00mm | RoHS Compliant |