- Manufacturer
- Step Angle
- Type
- Series
- Frame Size - NEMA
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Minimum Holding Torque
- Connections
- Unit Weight
- Coil Type
- Diameter - Shaft
- Features
Attribute column
Categories
Stepper Motors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Number of Terminals | Mounting Hole Spacing | Base Product Number | Body Length (mm) | CoilResistance | Connections | Dimensions | ECCN (US) | Frame Size - NEMA | Frame Size (NEMA) | Holding Torque (N.m) | Inductance per Phase (mH) | Insulation Class | Maximum Operating Temperature (°C) | Mfr | Minimum Holding Torque | Minimum Operating Temperature (°C) | Motor Current (A) | Motor Shape | Motor Voltage (V) | Mounting Hole Spacing (mm) | Number of Shafts | Package | Pin or Wire Count | Product Depth (mm) | Product Status | Shaft Diameter (mm) | Shaft Length (mm) | Step Angle (°) | Voltage Rated | Voltage, Rating | Weight (g) | Winding Resistance (Ohm) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Current Rating (Amps) | Current Rating | Termination Style | Approval Agency | Configuration | Inductance | Accuracy | Resolution | Product Type | Number of Phases | Coil Type | Step Angle | Steps per Revolution | Torque - Holding (oz-in / mNm) | Features | NEMA Frame Size | Rotor Inertia | Product Length (mm) | Diameter - Shaft | Length - Shaft and Bearing | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP2566-5200 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | 1.856 (47.14mm) | SP2566 | 102 | 1 Ohms | Bipolar | 76.6 mm x 56 mm x 56 mm | EAR99 | NEMA 23 | 56 | 1.7 | 4.4 | B | 40 | Sanyo Denki SanMotion Products | 1.7 N-m | -10 | 3 | Square | 100 | 47.14 | 1 | Box | - | 122.6 | Active | 6.35 | 19.1 | 1.8 | 100VAC | 100 VAC | 1200 | 1 | -10°C ~ 50°C | - | SP | Square - 2.205 x 2.205 (56.00mm x 56.00mm) | Active | - | Hybrid | - | 3 A | 3 A | Connector | CE, cURus, TUV | Bipolar | - | - | - | Stepper Motors | 2 | Bipolar | 1.8° | 200 | 240.7 / 1700 | - | - | 1.97oz.in² | 56 | 0.250 (6.35mm) | 0.811 (20.60mm) | 92 | RoHS Compliant | ||
![]() PBM862FXK30-M SANYO DENKI | In Stock | - | Datasheet | - | - | 6 | 2.740 (69.60mm) | PBM862 | 110 | - | - | 110 mm x 85.5 mm x 69.6 mm | EAR99 | - | 86 | 6.1 | - | B | 40 | Sanyo Denki SanMotion Products | - | -10 | - | Square | 200 | 69.6 | 1 | Box | - | 140 | Active | 14 | 28.5 | - | 200VAC | 100 VAC, 200 VAC | 3100 | - | -10°C ~ 40°C | - | PBM | Square - 3.386 x 3.386 (86.00mm x 86.00mm) | Active | - | Hybrid | - | - | - | Wire Leads with Connector | CE, cURus, TUV | - | - | - | 16000 PPR | Stepper Motor With Encoders | 2 | Bipolar | - | - | 863.8 / 6100 | - | - | 16oz.in² | 85.5 | 0.551 (14.00mm) | 1.181 (30.00mm) | - | RoHS Compliant | ||
![]() 103H7822-2511 SANYO DENKI | In Stock | - | Datasheet | - | - | 6 | 1.856 (47.14mm) | 103H7822 | 52.5 | 0.4 Ohms | - | 60 mm x 60 mm x 52.5 mm | EAR99 | NEMA 23 | 60 | 1.1 | 0.61 | B | 50 | Sanyo Denki SanMotion Products | 155.8 oz-in | -10 | 4.4 | Square | 24 | 47.14 | 2 | Box | - | 85.8 | Active | 6.35 | 19.1 | 1.8 | 24VDC | 24 VDC | 770 | 0.4 | -10°C ~ 50°C | - | - | Square - 2.362 x 2.362 (60.00mm x 60.00mm) | Unconfirmed | - | Hybrid, Dual Shaft | - | 4.4 A | 4.4 A | Wire Leads | CE, cURus, TUV | Unipolar | - | - | - | Stepper Motors | 2 | Unipolar | 1.8° | 200 | 155.8 / 1100 | - | 23 | 2.19oz.in² | 60 | 0.250 (6.35mm) | 0.811 (20.60mm) | 60 | RoHS Compliant | ||
![]() SH1601-5240 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | 1.856 (47.14mm) | SH1601 | 42 | 1.2 Ohms | Bipolar | 96.1 mm x 60 mm x 60 mm | 4A994 | - | 60 | 0.69 | 3.5 | B | 50 | Sanyo Denki SanMotion Products | 0.69 N-m | -10 | 2 | Square | 24 | 47.14 | 1 | Box | - | 62.6 | Active | 6.35 | 19.1 | 0.9 | 24VDC | 24 V | 550 | 1.2 | -10°C ~ 50°C | - | SH | Square - 2.362 x 2.362 (60.00mm x 60.00mm) | Active | - | Hybrid | - | 2 A | 2 A | Wire Leads | CE, cURus, TUV | Bipolar | - | - | - | Stepper Motors | 2 | Bipolar | 0.9° | 400 | 97.71 / 690 | - | - | 1.31oz.in² | 60 | 0.250 (6.35mm) | 0.811 (20.60mm) | 60 | RoHS Compliant | ||
![]() 103H7128-5840 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | 1.856 (47.14mm) | 103H7128 | 94.8 | 1.03 Ohms | Bipolar | 92.1 mm x 56 mm x 56 mm | 4A994 | - | 56 | 2 | 4.3 | B | 50 | Sanyo Denki SanMotion Products | 2 N-m | -10 | 3 | Square | 24 | 47.14 | 1 | Box | - | 115.4 | Active | 6.35 | 19.1 | 1.8 | 24VDC | 24 V | 1300 | 1.03 | -10°C ~ 50°C | - | H | Square - 2.205 x 2.205 (56.00mm x 56.00mm) | Active | - | Hybrid | - | 3 A | 2 A | Wire Leads | CE, cURus, TUV | Bipolar | - | - | - | Stepper Motors | 2 | Bipolar | 1.8° | 200 | 283.2 / 2000 | - | - | 2.68oz.in² | 56 | 0.315 (8.00mm) | 0.811 (20.60mm) | 64 | RoHS Compliant | ||
![]() PBM603FXE20 SANYO DENKI | In Stock | - | Datasheet | - | - | 6 | 1.969 (50.00mm) | PBM603 | 70.3 | - | - | - | EAR99 | - | 60 | 1.3 | - | B | 40 | Sanyo Denki SanMotion Products | - | -10 | - | Square | 48 | 50 | 1 | Box | - | 90.9 | Active | 10 | 19.1 | - | 48VDC | - | 850 | - | -10°C ~ 40°C | - | PBM | Square - 2.362 x 2.362 (60.00mm x 60.00mm) | Active | - | Hybrid | - | - | - | Wire Leads with Connector | CE, cURus, TUV | - | - | - | - | - | 2 | Bipolar | - | - | 184.1 / 1300 | - | - | 2.2oz.in² | 60 | 0.394 (10.00mm) | 0.811 (20.60mm) | - | RoHS Compliant | ||
![]() PBM604FXK30-M SANYO DENKI | In Stock | - | Datasheet | - | - | 6 | 1.969 (50.00mm) | PBM604 | 100.8 | - | - | 100.8 mm x 60 mm x 60 mm | EAR99 | - | 60 | 1.9 | - | B | 40 | Sanyo Denki SanMotion Products | - | -10 | - | Square | 200 | 50 | 1 | Box | - | 121.4 | Active | 10 | 19.1 | - | 200VAC | 100 VAC, 200 VAC | 1420 | - | -10°C ~ 40°C | - | PBM | Square - 2.362 x 2.362 (60.00mm x 60.00mm) | Active | - | Hybrid | - | - | - | Wire Leads with Connector | CE, cURus, TUV | - | - | - | 16000 PPR | Stepper Motor With Encoders | 2 | Bipolar | - | - | 269.1 / 1900 | - | - | 4.6oz.in² | 60 | 0.394 (10.00mm) | 0.811 (20.60mm) | 60 | RoHS Compliant | ||
![]() PBM604FXE20 SANYO DENKI | In Stock | - | Datasheet | - | - | 6 | 1.969 (50.00mm) | PBM604 | 102.3 | - | - | 102.3 mm x 60 mm x 60 mm | EAR99 | - | 60 | 1.9 | - | B | 40 | Sanyo Denki SanMotion Products | - | -10 | - | Square | 48 | 50 | 1 | Box | - | 122.9 | Active | 10 | 19.1 | - | 48VDC | 24 V to 48 V | 1420 | - | -10°C ~ 40°C | - | PBM | Square - 2.362 x 2.362 (60.00mm x 60.00mm) | Active | - | Hybrid | - | - | - | Wire Leads with Connector | CE, cURus, TUV | - | - | - | 2000 PPR | Stepper Motors | 2 | Bipolar | - | - | 269.1 / 1900 | - | - | 4.6oz.in² | 60 | 0.394 (10.00mm) | 0.811 (20.60mm) | - | RoHS Compliant | ||
![]() PBM603FXK30-M SANYO DENKI | In Stock | - | Datasheet | - | - | 6 | 1.969 (50.00mm) | PBM603 | 68.8 | - | - | 68.8 mm x 60 mm x 60 mm | EAR99 | - | 60 | 1.3 | - | B | 40 | Sanyo Denki SanMotion Products | 1.3 N-m | -10 | - | Square | 200 | 50 | 1 | Box | - | 89.4 | Active | 10 | 19.1 | - | 200VAC | 100 VAC, 200 VAC | 850 | - | -10°C ~ 40°C | - | PBM | Square - 2.362 x 2.362 (60.00mm x 60.00mm) | Active | - | Hybrid | - | - | - | Wire Leads with Connector | CE, cURus, TUV | - | - | - | 16000 PPR | Stepper Motor With Encoders | 2 | Bipolar | - | - | 184.1 / 1300 | - | - | 2.2oz.in² | 60 | 0.394 (10.00mm) | 0.811 (20.60mm) | 60 | RoHS Compliant | ||
![]() SH2281-5631 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | 0.906 (23.00mm) | SH2281 | 32 | 10.5 Ohms | Bipolar | 53 mm x 28 mm x 28 mm | 4A994 | - | 28 | 0.07 | 7.2 | B | 50 | Sanyo Denki SanMotion Products | 0.07 N-m | -10 | 0.5 | Square | 24 | 23 | 2 | Tray | - | 57 | Active | 5 | 13.5 | 1.8 | 24VDC | 24 V | 110 | 10.5 | -10°C ~ 50°C | - | SH | - | Active | - | Hybrid, Dual Shaft | - | 500 mA | 500 mA | Wire Leads | CE, cURus, TUV | Bipolar | - | - | - | Stepper Motors | 2 | Bipolar | 1.8° | 200 | 9.91 / 70 | - | - | 0.05oz.in² | 28 | 0.197 (5.00mm) | 0.591 (15.00mm) | 28 | RoHS Compliant | ||
![]() 103H7822-25XB12 SANYO DENKI | In Stock | - | Datasheet | - | - | 6 | 1.856 (47.14mm) | 103H7822 | 94.2 | 0.4 Ohms | - | 60 mm x 60 mm x 94.2 mm | EAR99 | NEMA 23 | 60 | 1.1 | 0.61 | B | 50 | Sanyo Denki SanMotion Products | 155.8 oz-in | -10 | 4.4 | Square | 24 | 47.14 | 2 | Box | - | 127.5 | Active | 6.35 | 19.1 | 1.8 | 24VDC | 24 VDC | 1200 | 0.4 | -10°C ~ 50°C | - | - | Square - 2.362 x 2.362 (60.00mm x 60.00mm) | - | - | Hybrid, Dual Shaft | - | 4.4 A | 4.4 A | Wire Leads | CE, cURus, TUV | Unipolar | - | - | - | Stepper Motors | 2 | Unipolar | 1.8° | 200 | 155.8 / 1100 | - | 17 | 3.06oz.in² | 60 | 0.250 (6.35mm) | 0.811 (20.60mm) | 60 | RoHS Compliant | ||
![]() SM2863-5152 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | 2.740 (69.60mm) | SM2863 | 127 | 1 Ohms | Bipolar | - | 4A994 | NEMA 34 | - | 9 | 7.9 | F | - | Sanyo Denki SanMotion Products | 1274.5 oz-in | - | 4 | Square | - | 69.6 | 1 | Box | 4 | 141.2 | Active | 9.525 | 12.7 | 1.8 | 100VAC | 100 VAC | 4000 | 1 | -10°C ~ 50°C | - | - | Square - 3.386 x 3.386 (86.00mm x 86.00mm) | Unconfirmed | - | Hybrid | - | 4 A | 4 A | Wire Leads | CE, cURus, TUV | Bipolar | - | - | - | Stepper Motors | 2 | Bipolar | 1.8° | 200 | 1275 / 9000 | - | 34 | 24.6oz.in² | 85.5 | 0.500 (12.70mm) | 1.181 (30.00mm) | 97.5 | RoHS Compliant | ||
![]() PBM284FXE20 SANYO DENKI | In Stock | - | Datasheet | - | - | 5 | 0.906 (23.00mm) | PBM284FX | 117.1 | - | - | 117.1 mm x 28 mm x 28 mm | EAR99 | - | 28 | 0.155 | - | B | 40 | Sanyo Denki SanMotion Products | 22 oz-in | -10 | - | Square | 48 | 23 | 1 | Box | - | 137.1 | Active | 5 | 18 | - | 48VDC | 24 V to 48 V | 230 | - | -10°C ~ 40°C | - | PBM | - | Active | - | Hybrid | - | - | - | Wire Leads with Connector | CE, cURus, TUV | - | - | - | - | Stepper Motors | 2 | Bipolar | - | - | 21.95 / 155 | - | - | 0.088oz.in² | 28 | 0.197 (5.00mm) | 0.787 (20.00mm) | - | RoHS Compliant | ||
![]() SM2861-5152 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | 2.740 (69.60mm) | SM2861 | 66 | 560 Ohms | Bipolar | - | EAR99 | NEMA 34 | 86 | 3.3 | 3.7 | B | 50 | Sanyo Denki SanMotion Products | 467.3 oz-in-sq | -10 | 4 | Square | 100 | 69.6 | 1 | Box | - | 96 | Active | 12.7 | 28.5 | 1.8 | 100VAC | 100 VAC | 1750 | 0.56 | -10°C ~ 50°C | - | - | Square - 3.386 x 3.386 (86.00mm x 86.00mm) | - | - | Hybrid | - | 4 A | 4 A | Wire Leads | CE, cURus, TUV | Bipolar | - | - | - | Stepper Motors | 2 | Bipolar | 1.8° | 200 | 467.3 / 3300 | - | 34 | 8.09oz.in² | 85 | 0.500 (12.70mm) | 1.181 (30.00mm) | 97 | RoHS Compliant | ||
![]() SM2862-5122 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | 2.740 (69.60mm) | SM2862 | 96.5 | 0.8 Ohms | Bipolar | - | EAR99 | NEMA 34 | 86 | 6.4 | 6.4 | B | 50 | Sanyo Denki SanMotion Products | 906.3 oz-in-sq | -10 | 4 | Square | 100 | 69.6 | 2 | Box | - | 139.2 | Active | 12.7 | 28.5 | 1.8 | 100VAC | 100 VAC | 2900 | 0.83 | -10°C ~ 50°C | - | - | Square - 3.386 x 3.386 (86.00mm x 86.00mm) | - | - | Hybrid, Dual Shaft | - | 4 A | 4 A | Wire Leads | CE, cURus, TUV | Bipolar | - | - | - | Stepper Motors | 2 | Bipolar | 1.8° | 200 | 906.3 / 6400 | - | 34 | 16.4oz.in² | 85 | 0.500 (12.70mm) | 1.181 (30.00mm) | 97 | RoHS Compliant | ||
![]() SM2863-5252 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | 2.740 (69.60mm) | SM2863 | 127 | 0.46 Ohms | Bipolar | - | 4A994 | NEMA 34 | - | 9 | 3.8 | F | - | Sanyo Denki SanMotion Products | 1274.5 oz-in-sq | - | 6 | Square | - | 69.6 | 1 | Box | - | 141.2 | Active | 9.525 | 12.7 | 1.8 | 100VAC | 100 VAC | 4000 | 0.46 | -10°C ~ 50°C | - | - | Square - 3.386 x 3.386 (86.00mm x 86.00mm) | Unconfirmed | - | Hybrid | - | 6 A | 6 A | Wire Leads | CE, cURus, TUV | Bipolar | - | - | - | Stepper Motors | 2 | Bipolar | 1.8° | 200 | 1275 / 9000 | - | 34 | 24.6oz.in² | 85.5 | 0.500 (12.70mm) | 1.181 (30.00mm) | 97.5 | RoHS Compliant | ||
![]() SM2861-5122 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | 2.740 (69.60mm) | SM2861 | 66 | 560 Ohms | Bipolar | - | EAR99 | NEMA 34 | 86 | 3.3 | 3.7 | B | 50 | Sanyo Denki SanMotion Products | 467.3 oz-in-sq | -10 | 4 | Square | 100 | 69.6 | 2 | Box | - | 108.7 | Active | 12.7 | 28.5 | 1.8 | 100VAC | 100 VAC | 1750 | 0.56 | -10°C ~ 50°C | - | - | Square - 3.386 x 3.386 (86.00mm x 86.00mm) | - | - | Hybrid, Dual Shaft | - | 4 A | 4 A | Wire Leads | CE, cURus, TUV | Bipolar | - | - | - | Stepper Motors | 2 | Bipolar | 1.8° | 200 | 467.3 / 3300 | - | 34 | 8.09oz.in² | 85 | 0.500 (12.70mm) | 1.181 (30.00mm) | 97 | RoHS Compliant | ||
![]() PBM861FXK30-M SANYO DENKI | In Stock | - | Datasheet | - | - | 6 | 2.740 (69.60mm) | PBM861 | 79.5 | - | - | 79.5 mm x 85.8 mm x 85.5 mm | EAR99 | - | 86 | 3.1 | - | B | 40 | Sanyo Denki SanMotion Products | - | -10 | - | Square | 200 | 69.6 | 1 | Box | - | 109.5 | Active | 14 | 28.5 | - | 200VAC | 100 VAC, 200 VAC | 1900 | - | -10°C ~ 40°C | - | PBM | Square - 3.386 x 3.386 (86.00mm x 86.00mm) | Active | - | Hybrid | - | - | - | Wire Leads with Connector | CE, cURus, TUV | - | - | - | 16000 PPR | Stepper Motor With Encoders | 2 | Bipolar | - | - | 439 / 3100 | - | - | 8.1oz.in² | 85.5 | 0.551 (14.00mm) | 1.181 (30.00mm) | - | RoHS Compliant | ||
![]() PD42-1-1270-CANOPEN Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 0.485lb 219.99g | - | 1.220 (31.00mm) | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | -20°C~50°C | - | PANdrive™ | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | 1 (Unlimited) | Hybrid | 1Ohm | - | 1A | Connector | - | - | 1.6 mH | ±5% | - | - | - | Bipolar | 1.8° | 200 | 31.2 / 220 | Integrated Controller, Round Shaft | 17 | 35gcm2 | - | - | - | - | ROHS3 Compliant | ||
![]() 23KM-K049-00V NMB Technologies Corporation | In Stock | - | Datasheet | 8 Weeks | 1.5lbs 680.4g | - | 1.856 (47.14mm) | - | - | 1.7Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | -10°C~50°C | 2002 | 23KM | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | 1 (Unlimited) | Hybrid | 1.7Ohm | - | 2A | Wire Leads with Connector | - | - | - | ±5% | - | - | - | Unipolar | 1.8° | 200 | 127.47 / 900 | Flatted Shaft | 23 | 200gcm2 | - | 0.250 (6.35mm) | 0.984 25.00mm | - | RoHS Compliant |