- Manufacturer
- Step Angle
- Type
- Series
- Frame Size - NEMA
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Minimum Holding Torque
- Connections
- Unit Weight
- Coil Type
- Diameter - Shaft
- Features
Attribute column
Categories
Stepper Motors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Number of Terminals | Mounting Hole Spacing | Base Product Number | Body Length (mm) | CoilResistance | Connections | Dimensions | ECCN (US) | Frame Size - NEMA | Frame Size (NEMA) | Holding Torque (N.m) | HTS | Inductance per Phase (mH) | Insulation Class | Maximum Operating Temperature (°C) | Mfr | Minimum Holding Torque | Minimum Operating Temperature (°C) | Motor Current (A) | Motor Shape | Motor Voltage (V) | Mounting Hole Spacing (mm) | Number of Shafts | Package | Product Depth (mm) | Product Status | Shaft Diameter (mm) | Shaft Length (mm) | Standards Met | Step Angle (°) | Voltage Rated | Voltage Rating Max | Voltage, Rating | Weight (g) | Winding Resistance (Ohm) | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Configuration | Accuracy | Resolution | Product Type | Number of Phases | Coil Type | Bearing Type | Step Angle | Steps per Revolution | Torque - Holding (oz-in / mNm) | Features | NEMA Frame Size | Rotor Inertia | Shaft Diameter | Product Length (mm) | Diameter - Shaft | Length - Shaft and Bearing | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD57-1-1276-CANOPEN Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | 0.7Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2VDC | - | - | - | - | -20°C~50°C | PANdrive™ | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Hybrid | 2.8A | - | - | - | Wire Leads with Connector | - | - | ±5% | - | - | - | Bipolar | - | 1.8° | 200 | 77.89 / 550 | Integrated Controller, Flatted Shaft | 23 | 120gcm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() PBM281DXE50 SANYO DENKI | In Stock | - | Datasheet | - | - | 5 | 0.906 (23.00mm) | PBM281DX | 59.2 | - | - | 59.2 mm x 28 mm x 28 mm | EAR99 | - | 28 | 0.055 | - | - | B | 40 | Sanyo Denki SanMotion Products | 7.79 oz-in | -10 | - | Square | 48 | 23 | 1 | Box | 74.2 | Active | 5 | 13.5 | - | - | 48VDC | - | 24 V to 48 V | 160 | - | -10°C ~ 40°C | PBM | - | Active | - | Hybrid | - | - | - | - | Wire Leads with Connector | CE, cURus, TUV | - | - | - | Stepper Motors | 2 | Bipolar | - | - | - | 7.79 / 55 | - | - | 0.055oz.in² | - | 28 | 0.197 (5.00mm) | 0.591 (15.00mm) | - | RoHS Compliant | ||
![]() SF2422-10B11 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | 1.220 (31.00mm) | SF2422 | 39 | 4.6 Ohms | Bipolar | 81 mm x 42 mm x 42 mm | EAR99 | NEMA 17 | 42 | 0.43 | - | 9.6 | B | 50 | Sanyo Denki SanMotion Products | 0.43 N-m | -10 | 1 | Square | 24 | 31 | 2 | Box | 78 | Active | 5 | 22.5 | - | 1.8 | 24VDC | 24VDC | 24 VDC | 300 | 4.4 | -10°C ~ 50°C | SF | Square - 1.654 x 1.654 (42.00mm x 42.00mm) | Active | - | Hybrid, Dual Shaft | 1 A | 24 V | - | 1A | Connector | CE, cURus, TUV | Bipolar | - | - | Stepper Motors | 2 | Bipolar | - | 1.8° | 200 | 60.89 / 430 | - | - | 0.252oz.in² | 5mm | 42 | 0.197 (5.00mm) | 0.945 (24.00mm) | 48 | RoHS Compliant | ||
![]() SH2145-5611 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | - | - | 43.8 | - | - | - | EAR99 | - | 14 | 0.01 | - | 4 | B | 50 | - | - | -10 | 0.4 | Square | 24 | 11.5 | 2 | - | 68.8 | - | 4 | 13.5 | CE, UL, TUV, RoHS Compliant | 1.8 | - | - | - | 42 | 19 | - | SH21 | - | Active | - | - | - | 24 V | - | 400mA | - | - | Bipolar | - | - | - | 2 | Bipolar | - | 1.8° | 200 | - | - | - | 0.006oz.in² | 4mm | 14 | - | - | 14 | RoHS Compliant | ||
![]() PBM603DXK50 SANYO DENKI | In Stock | - | Datasheet | - | - | 6 | 1.969 (50.00mm) | PBM603 | 68.8 | - | - | 68.8 mm x 60 mm x 60 mm | EAR99 | - | 60 | 1.05 | - | - | B | 40 | Sanyo Denki SanMotion Products | 1.05 N-m | -10 | - | Square | 48 | 50 | 1 | Box | 89.4 | Active | 10 | 19.1 | - | - | 48VDC | - | 24 V to 48 V | 850 | - | -10°C ~ 40°C | PBM | Square - 2.362 x 2.362 (60.00mm x 60.00mm) | Active | - | Hybrid | - | - | - | - | Wire Leads with Connector | CE, cURus, TUV | - | - | 160000 PPR | Stepper Motors | 2 | Bipolar | - | - | - | 148.7 / 1050 | - | - | 2.19oz.in² | - | 60 | 0.394 (10.00mm) | 0.811 (20.60mm) | 60 | RoHS Compliant | ||
![]() SF2424-10B41 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | 1.220 (31.00mm) | SF2424 | 59.5 | 6.5 Ohms | Bipolar | - | EAR99 | NEMA 17 | 42 | 0.8 | - | 16 | B | 50 | Sanyo Denki SanMotion Products | 113.3 oz-in-sq | -10 | 1 | Square | 24 | 31 | 1 | Box | 83.5 | Active | 5 | 22.5 | CE, UL, TUV, RoHS Compliant | 1.8 | 24VDC | 24VDC | 24 VDC | 510 | 6.5 | -10°C ~ 50°C | SF242 | Square - 1.654 x 1.654 (42.00mm x 42.00mm) | Active | - | Hybrid | 1 A | 24 V | 39mm | 1 A | Connector | CE, cURus, TUV | Bipolar | - | - | Stepper Motors | 2 | Bipolar | - | 1.8° | 200 | 113.30 / 800 | - | - | 0.514oz.in² | 5mm | 42 | 0.197 (5.00mm) | 0.945 (24.00mm) | 48 | RoHS Compliant | ||
![]() PBM604DXK50 SANYO DENKI | In Stock | - | Datasheet | - | - | 6 | 1.969 (50.00mm) | PBM604 | 100.8 | - | - | 100.8 mm x 60 mm x 60 mm | EAR99 | - | 60 | 1.85 | - | - | B | 40 | Sanyo Denki SanMotion Products | - | -10 | - | Square | 48 | 50 | 1 | Box | 121.4 | Active | 10 | 19.1 | - | - | 48VDC | - | 100 V to 200 V | 1420 | - | -10°C ~ 40°C | PBM | Square - 2.362 x 2.362 (60.00mm x 60.00mm) | Active | - | Hybrid | - | - | - | - | Wire Leads with Connector | CE, cURus, TUV | - | - | 1600 PPR | Stepper Motors | 2 | Bipolar | - | - | - | 262 / 1850 | - | - | 4.6oz.in² | - | 60 | 0.394 (10.00mm) | 0.811 (20.60mm) | 60 | RoHS Compliant | ||
![]() PBM285DXE50 SANYO DENKI | In Stock | - | Datasheet | - | - | 5 | 0.906 (23.00mm) | PBM285DX | 78.5 | - | - | - | EAR99 | - | 28 | 0.115 | - | - | B | 40 | Sanyo Denki SanMotion Products | - | -10 | - | Square | 48 | 23 | 1 | Box | 93.5 | Active | 5 | 13.5 | - | - | 48VDC | - | - | 260 | - | -10°C ~ 40°C | PBM | - | Active | - | Hybrid | - | - | - | - | Wire Leads with Connector | CE, cURus, TUV | - | - | - | - | 2 | Bipolar | - | - | - | 21.95 / 155 | - | - | 0.12oz.in² | - | 28 | 0.197 (5.00mm) | 0.591 (15.00mm) | - | RoHS Compliant | ||
![]() SF2423-10B41 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | 1.220 (31.00mm) | SF2423 | 48 | 5.3 Ohms | Bipolar | 81 mm x 42 mm x 42 mm | EAR99 | NEMA 17 | 42 | 0.56 | - | 12.5 | B | 50 | Sanyo Denki SanMotion Products | 0.56 N-m | -10 | 1 | Square | 24 | 31 | 1 | Box | 72 | Active | 5 | 22.5 | CE, UL, TUV, RoHS Compliant | 1.8 | 24VDC | 24VDC | 24 VDC | 380 | 5.2 | -10°C ~ 50°C | SF242 | Square - 1.654 x 1.654 (42.00mm x 42.00mm) | Active | - | Hybrid | 1 A | 24 V | 59.5mm | 1 A | Connector | CE, cURus, TUV | Bipolar | - | - | Stepper Motors | 2 | Bipolar | - | 1.8° | 200 | 79.3 / 560 | - | - | 0.344oz.in² | 5mm | 42 | 0.197 (5.00mm) | 0.945 (24.00mm) | 48 | RoHS Compliant | ||
![]() NEMA14-10-08D-AMT112S CUI Devices | In Stock | - | Datasheet | 17 Weeks | - | - | 1.023 (26.00mm) | - | - | 8.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~48VDC | - | - | - | - | -20°C~50°C | NEMA14-AMT112S | Square - 1.390 x 1.390 35.30mmx35.30mm | Active | Not Applicable | - | 350mA | - | - | - | Connector | CE | - | ±0.2% | - | - | - | Bipolar | - | 1.8° | 200 | 7.5 / 52.96 | Integrated Encoder | 14 | 0.26gcm2 | - | - | 0.197 (5.00mm) | 0.602 15.30mm | - | RoHS Compliant | ||
![]() NEMA23-17-01PD-AMT112S CUI Devices | In Stock | - | Datasheet | 17 Weeks | - | - | 1.819 (46.20mm) | - | - | 0.7Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~80VDC | - | - | - | - | -20°C~50°C | NEMA23-AMT112S | Square - 2.252 x 2.252 57.20mmx57.20mm | Active | Not Applicable | - | 2.8A | - | - | - | Connector | CE | - | ±0.2% | - | - | - | Bipolar | - | 1.8° | 200 | 85 / 600.23 | Integrated Encoder, Flatted Shaft | 23 | 3.1gcm2 | - | - | 0.250 (6.35mm) | 0.811 20.60mm | - | RoHS Compliant | ||
![]() NEMA17-16-06SD-AMT112S CUI Devices | In Stock | - | Datasheet | 17 Weeks | - | - | 1.220 (31.00mm) | - | - | 10.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~48VDC | - | - | - | - | -20°C~50°C | NEMA17-AMT112S | Square - 1.669 x 1.669 42.40mmx42.40mm | Active | Not Applicable | - | 700mA | - | - | - | Connector | CE | - | ±0.2% | - | - | - | Bipolar | - | 1.8° | 200 | 63 / 444.88 | Integrated Encoder, Flatted Shaft | 17 | 1.2gcm2 | - | - | 0.197 (5.00mm) | 0.945 24.00mm | - | RoHS Compliant | ||
![]() NEMA23-22-02PD-AMT112S CUI Devices | In Stock | - | Datasheet | 17 Weeks | - | - | 1.819 (46.20mm) | - | - | 0.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~80VDC | - | - | - | - | -20°C~50°C | NEMA23-AMT112S | Square - 2.252 x 2.252 57.20mmx57.20mm | Active | Not Applicable | - | 4.2A | - | - | - | Connector | CE | - | ±0.2% | - | - | - | Bipolar | - | 1.8° | 200 | 170 / 1200.46 | Integrated Encoder, Flatted Shaft | 23 | 6.6gcm2 | - | - | 0.250 (6.35mm) | 0.811 20.60mm | - | RoHS Compliant | ||
![]() SF2421-10B11 SANYO DENKI | In Stock | - | Datasheet | - | - | 4 | 1.220 (31.00mm) | SF2421 | 33 | 3.6 Ohms | Bipolar | 81 mm x 42 mm x 42 mm | EAR99 | NEMA 17 | 42 | 0.29 | - | 7 | B | 50 | Sanyo Denki SanMotion Products | 0.29 N-m | -10 | 1 | Square | 24 | 31 | 2 | Box | 72 | Active | 5 | 22.5 | - | 1.8 | 24VDC | 24VDC | 24 VDC | 230 | 3.6 | -10°C ~ 50°C | SF | Square - 1.654 x 1.654 (42.00mm x 42.00mm) | Active | - | Hybrid, Dual Shaft | 1 A | 24 V | - | 1A | Connector | CE, cURus, TUV | Bipolar | - | - | Stepper Motors | 2 | Bipolar | - | 1.8° | 200 | 41.07 / 290 | - | - | 0.169oz.in² | 5mm | 42 | 0.197 (5.00mm) | 0.945 (24.00mm) | 48 | RoHS Compliant | ||
![]() NEMA23-17-15SD-AMT112S CUI Devices | In Stock | - | Datasheet | 17 Weeks | - | - | 1.819 (46.20mm) | - | - | 1.2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~80VDC | - | - | - | - | -20°C~50°C | NEMA23-AMT112S | Square - 2.252 x 2.252 57.20mmx57.20mm | Active | Not Applicable | - | 2.1A | - | - | - | Connector | CE | - | ±0.2% | - | - | - | Bipolar | - | 1.8° | 200 | 85 / 600.23 | Integrated Encoder, Flatted Shaft | 23 | 3.1gcm2 | - | - | 0.250 (6.35mm) | 0.811 20.60mm | - | RoHS Compliant | ||
![]() NEMA17-19-07SD-AMT112S CUI Devices | In Stock | - | Datasheet | 17 Weeks | - | - | 1.220 (31.00mm) | - | - | 1.3Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~48VDC | - | - | - | - | -20°C~50°C | NEMA17-AMT112S | Square - 1.669 x 1.669 42.40mmx42.40mm | Active | Not Applicable | - | 2.1A | - | - | - | Connector | CE | - | ±0.2% | - | - | - | Bipolar | - | 1.8° | 200 | 83 / 586.11 | Integrated Encoder, Flatted Shaft | 17 | 1.6gcm2 | - | - | 0.197 (5.00mm) | 0.945 24.00mm | - | RoHS Compliant | ||
![]() NEMA17-23-01D-AMT112S CUI Devices | In Stock | - | Datasheet | 17 Weeks | - | - | 1.220 (31.00mm) | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~48VDC | - | - | - | - | -20°C~50°C | NEMA17-AMT112S | Square - 1.669 x 1.669 42.40mmx42.40mm | Active | Not Applicable | - | 2A | - | - | - | Connector | CE | - | ±0.2% | - | - | - | Bipolar | - | 1.8° | 200 | 110 / 776.77 | Integrated Encoder, Flatted Shaft | 17 | 2.5gcm2 | - | - | 0.197 (5.00mm) | 0.945 24.00mm | - | RoHS Compliant | ||
![]() ML23HS4P4100-02RL MOONS INDUSTRIES | In Stock | - | Datasheet | - | - | 4 | - | - | 46.6 | - | - | - | EAR99 | - | 23 | 1.2 | 8542.39.00.01 | 22 | B | 50 | - | - | -20 | 1 | Square | 7.3 | 47.14 | 1 | - | 65.6 | - | 6.35 | 19 | - | 1.8 | - | - | - | 460 | 7.3 | - | - | - | Unconfirmed | - | Hybrid | - | - | - | - | - | - | Bipolar | - | - | - | 2 | - | Ball | - | 200 | - | - | - | 135g.cm² | - | 56.4 | - | - | 61.4 | Supplier Unconfirmed | ||
![]() ML23HSAP4300-18RL MOONS INDUSTRIES | In Stock | - | Datasheet | - | - | 4 | - | - | 78.6 | - | - | - | EAR99 | - | 23 | 2.3 | 8542.39.00.01 | 4.5 | B | 50 | - | - | -20 | 3 | Square | 3.3 | 47.14 | 1 | - | 97.6 | - | 6.35 | 19 | - | 1.8 | - | - | - | 840 | 1.1 | - | - | - | Unconfirmed | - | Hybrid | - | - | - | - | - | - | Bipolar | - | - | - | 2 | - | Ball | - | 200 | - | - | - | 365g.cm² | - | 56.4 | - | - | 61.4 | Supplier Unconfirmed | ||
![]() 103H8223-5141 Sanyo Denki | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100VAC | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | - | Bipolar | - | 1.8° | - | - | - | - | - | 12mm | - | - | - | - | - |