- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Brand | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Model | Moisture Sensitive | Package | Part # Aliases | Processor Type | Product Status | Protocol - WiFi - 802.11 | RAM | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Packaging | Series | Applications | Subcategory | Depth | Frequency | Function | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Product Category | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QUARTZ-W22-UMTS(EU) Siretta | In Stock | - | - | - | - | - | - | 10 | - | LAN, Serial | - | + 70 C | - | Siretta Ltd | - 30 C | - | - | Bulk | - | - | Last Time Buy | - | - | - | - | 32 V | 5 V | - | - | - | QUARTZ | General Purpose | - | - | 900 MHz, 2100 MHz | Router | - | Ethernet, LAN, RJ-45, WiFi | 265 mA | 2 LAN, 1 Serial, 2 SIM | 21 Mb/s | - | - | - | 150Mbps | 802.11b/g/n, APN, DHCP, DNS, DNSS, NTP, SNMP, VDPN | Routers | - | - | - | - | ||
![]() E225G00FS Lantronix | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | Lantronix, Inc. | - | - | - | Bulk | E225GMKII | - | Obsolete | - | - | Details | - | - | - | - | 5.820204 oz | Bulk | E220 | General Purpose | - | - | 2.4GHz | Router | - | Ethernet, LAN, RJ-45, RS-485, WAN | - | - | - | - | - | - | - | 802.11b/g/n, DHCP, DMZ, DNS, DNS Proxy, HTTPS, LAN, Modbus, Modbus RTU, STP, TCP, VLAN, WAN | - | - | - | - | - | ||
![]() QUARTZ-22-LTE(EU) + ACC Siretta | In Stock | - | - | - | - | - | - | 1 | - | LAN | - | + 70 C | - | - | - 30 C | - | Yes | - | 60484 | - | - | - | - | Details | - | 32 V | 5 V | - | 5.643834 oz | Bulk | - | - | - | - | 800 MHz, 850 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 265 mA | 2 LAN, 1 Serial, 2 SIM | 100 Mb/s | - | - | - | - | - | Routers | - | - | - | - | ||
![]() QUARTZ-LITE-21-LTE(EU) + ACC Siretta | In Stock | - | - | - | - | - | - | 1 | - | LAN | - | + 70 C | - | - | - 30 C | - | Yes | - | 60278 | - | - | - | - | Details | - | 32 V | 7.5 V | - | 5.643834 oz | Bulk | - | - | - | - | 800 MHz, 850 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 600 mA | 2 LAN, 1 SIM | 100 Mb/s | - | - | - | - | - | Routers | - | - | - | - | ||
![]() IX20-WAP4 Digi | In Stock | - | - | - | - | - | - | 1 | 256 MB | Ethernet, RS-232 | - | + 70 C | - | Digi | - 20 C | - | - | Box | - | - | Active | - | 256 MB | - | WPA/WPA-2 | 30 V | 9 V | - | - | Bulk | DIGI IX20 | LTE | - | - | 2.4 GHz, 5 GHz | Router | 9 V to 30 V | DB-9, RJ-45, RS-232 | 1 A | 2 x RJ45, 1 x RS-232 | 10 Mb/s, 100 Mb/s | 2.5 W | - | - | - | LTE | LTE Routers | - | - | - | - | ||
![]() E228#245DH#25-B Lantronix | In Stock | - | - | - | - | - | - | - | - | Ethernet, RS-485 | - | + 55 C | - | - | - 20 C | - | - | - | - | - | - | - | 512 Mbit | Details | With Security | 60 V | 9 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 1 Ethernet, 1 RS-485 | 150 Mb/s | - | - | - | - | - | Cellular Routers | - | - | - | - | ||
![]() E228G00CS Lantronix | In Stock | - | - | - | - | - | - | 1 | - | RJ-45, RS-485 | - | + 70 C | - | - | - 30 C | - | - | - | E228GMKII#078 E228GMKII078 | - | - | - | 1 Gbit | Details | - | 60 V | 10.8 V | - | - | Bulk | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | Routers | - | - | - | - | ||
![]() E213G00FS Lantronix | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | E213G-N | - | - | - | - | Details | - | - | - | - | 5.291094 oz | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX64-A161 Digi | In Stock | - | - | - | - | - | - | - | 8 GB | Ethernet, RS-232, Serial, USB | - | + 70 C | RAM | Digi | - 30 C | - | - | Box | - | - | Active | WiFi | 2 GB | Details | WPA, WPA2 | 36 V | 9 V | - | - | Bulk | Digi® TX64 5G | General Purpose | - | - | 600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.5GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 3.5GHz, 3.6GHz, 5.2GHz | Router | - | Ethernet, RS-232, USB | - | 3 Port | - | 41 W | - | -163dBm | 1.2Gbps | LTE | Cellular Routers | - | IP40 | - | - | ||
![]() FWA-600ISB Advantech | In Stock | - | - | - | Advantech | - | - | - | - | - | Advantech | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Networking Modules | - | - | - | ||
![]() 11088813 METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | METZ CONNECT USA Inc. | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Gateway | - | RS-485 | - | - | - | - | - | - | 115.2kbps | BACnet™ | - | - | - | - | - | ||
![]() QUARTZ-LITE-21-UMTS(EU) Siretta | In Stock | - | - | - | - | - | - | 10 | - | LAN | - | + 70 C | - | - | - 30 C | - | - | - | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | - | - | 900 MHz, 2100 MHz | - | - | - | 165 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | - | - | Routers | - | - | - | - | ||
![]() QUARTZ-LITE-G21-UMTS(EU) Siretta | In Stock | - | - | 300g | - | - | 73.5 x 23.5 x 103mm | 10 | - | LAN | - | + 70 C | - | - | - 30 C | QUARTZ-LITE-G21-UMTS(EU) | - | - | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | - | 23.5mm | 900 MHz, 2100 MHz | - | - | - | 235 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | - | - | Routers | - | - | 103mm | 73.5mm | ||
![]() QUARTZ-COMPACT-11-UMTS(EU) Siretta | In Stock | - | - | 150g | - | - | 59 x 23.5 x 78.5mm | 10 | - | LAN, Serial | - | + 70 C | - | - | - 30 C | QUARTZ-COMPACT-11-UMTS(EU) | - | - | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | - | 23.5mm | 900 MHz, 2100 MHz | - | - | - | - | 1 LAN, 1 Serial, 1 SIM | 21 Mb/s | - | - | - | - | - | Routers | - | - | 78.5mm | 59mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 10 | - | LAN | - | + 70 C | - | - | - 30 C | - | - | - | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | - | - | 900 MHz, 2100 MHz | - | - | - | 235 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | - | - | Routers | - | - | - | - | ||
![]() TX64-A161-PR Digi | In Stock | - | - | - | - | - | - | - | 8 GB | Ethernet, RS-232, Serial, USB | - | + 70 C | RAM | Digi | - 30 C | - | - | Box | - | - | Active | WiFi | 2 GB | Details | WPA, WPA2 | 36 V | 9 V | - | - | - | Digi® TX64 5G | General Purpose | - | - | 600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.5GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 3.5GHz, 3.6GHz, 5.2GHz | Router | - | Ethernet, RS-232, USB | - | 3 Port | - | 41 W | - | -163dBm | 1.2Gbps | LTE | Cellular Routers | - | IP40 | - | - | ||
![]() INBACPAN016O000 HMS Networks | In Stock | - | - | - | - | 16 units | - | 1 | - | Ethernet, Serial | - | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | 12 oz | - | Intesis | General Purpose | - | - | 50Hz ~ 60Hz | Gateway | - | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x BACnet MSTP, 1 x BACnet IP, 1 x P-Link, 1 x USB | - | - | - | - | 115.2kBaud | - | BACnet Gateways | - | IP20 | - | - | ||
![]() INMBSMID004I000 HMS Networks | In Stock | - | - | - | - | 4 units | - | 1 | - | Serial | - | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | - | Details | - | - | - | Intesis | 6 oz | - | Intesis | General Purpose | - | - | - | Gateway | - | - | - | 1 x RS485 | 9.6 kb/s | - | - | - | 115.2kbps | - | AC Gateways | - | IP20 | - | - | ||
![]() E218F004S Lantronix | In Stock | - | - | - | - | - | - | 1 | 32 MB | RS-232 | - | + 60 C | - | - | - 20 C | - | - | - | E218#04 | - | - | - | 128 MB | Details | - | 32 V | 8 V | - | 5.291094 oz | Bulk | E210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Routers | - | - | - | - | ||
![]() TPX00096 Arduino | In Stock | - | - | - | - | - | - | - | - | Ethernet, WiFi | - | + 85 C | - | Arduino | - 30 C | - | - | Box | - | MT7628 | Active | - | - | - | - | 12 V | 12 V | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | LoRaWAN Gateways | - | - | - | - |