- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Automotive | Base Product Number | Contact Finish Mating | Contact Materials | Description/Function | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | PPAP | Primary Material | Product Status | Protocol - WiFi - 802.11 | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Series | Part Status | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Shell Finish | Shell Size - Insert | Function | Interface | Operating Supply Current | Number of Ports | Shell Size, MIL | Cable Opening | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Features | IP Rating | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASG2014-C HMS Networks | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum Alloy and Zinc Die Cast | Polychloroprene | - | - | CA06C | Silver | Copper Alloy | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | - | Metal | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C | MIL-DTL-5015, CA-COM-B | - | Crimp | Plug, Male Pins | 4 | Silver | Automotive, Aviation, Industrial, Instrumentation, Military, Telecom | Reverse Bayonet Lock | 74A | N (Normal) | - | IP67 - Dust Tight, Waterproof | 528MHz | Nickel | 22-22 | Gateway | Ethernet, RJ-45, RS-232/485, USB, WLAN | - | - | - | - | - | - | - | - | - | DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS | - | - | - | - | - | ||
![]() 11088001 METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | METZ CONNECT USA Inc. | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Router | Ethernet, RJ-45, RS-485 | - | - | - | - | - | - | 1.3W | - | 115.2kBaud | BACnet/IP, BACnet Ethernet, BACnet MS/TP, HTTP | - | - | - | - | - | ||
![]() ASG1200-C HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HMS Networks | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | SG | - | - | - | - | - | General Purpose | - | - | - | - | - | 528MHz | - | - | Gateway | Ethernet, RJ-45, RS-232/485, USB, WLAN | - | - | - | - | - | - | - | - | - | DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS | - | - | - | - | - | ||
![]() TSXETG100POE NVE Corporation | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG24E Murata Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INBACMEB1200000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | 120 devices | - | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | - | - | Intesis | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Gateway | Ethernet, RJ45, USB | - | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x M-Bus, 1 x USB | - | - | 10 Mb/s, 100 Mb/s | - | - | - | 115.2kBaud | - | BACnet Gateways | - | IP20 | - | - | ||
![]() INKNXMID001I000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 unit | - | 1 | - | + 60 C | HMS Networks | 0 C | Box | - | - | Active | - | Details | - | 29 V | 29 V | Intesis | 5 oz | - | - | Intesis | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Gateway | - | 7 mA | - | - | - | - | - | - | - | - | - | AC Gateways | - | - | - | - | ||
![]() INMBSSAM016O000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | 16 units | - | 1 | Serial | + 60 C | HMS Networks | 0 C | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | 11.464023 oz | - | - | Intesis | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Gateway | RJ-45 | 140 mA | 1 x Console, 1 x Ethernet, 1 x R1/R2 Samsung NASA, 1 x USB | - | - | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | AC Gateways | - | IP20 | - | - | ||
![]() INBACMID004I000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | 10.879991 oz | - | - | Intesis | - | - | - | - | - | General Purpose | - | - | - | - | - | 50Hz ~ 60Hz | - | - | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x Midea VRF, 1 x USB | - | - | 10 Mb/s, 100 Mb/s | - | - | - | - | - | BACnet Gateways | - | IP20 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | + 40 C | - | 0 C | - | - | - | - | - | - | - | 240 VAC, 18 VDC | 100 VAC, 18 VDC | accelerated | - | - | - | ASB-6310 | - | - | - | - | - | - | - | - | - | - | - | 700 Hz to 960 Hz, 1575 Hz to 2700 Hz | - | - | - | - | 660 mA | 2 Ethernet | - | - | - | - | - | - | - | - | LTE Routers | - | - | - | - | ||
![]() WRL-14550 SparkFun | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Ethernet | - | - | - | - | - | - | - | - | Details | With Security | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 915 MHz, 2.4 GHz | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWB5141 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | LAN, WAN | + 70 C | HMS Networks | - 40 C | Box | - | - | Active | 802.11 ac | Details | DMZ, NAT, TLS, VPN, WLAN AP | 60 V | 10 V | Anybus | 1.450 lbs | - | - | Anybus Wireless | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | 1 LAN, 1 WAN | - | - | 11 Mb/s, 54 Mb/s, 300 Mb/s, 867 Mb/s | 11.5 W | - | - | - | - | Routers | - | IP30 | - | - | ||
![]() INMBSMIT050C000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 units | - | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | 11.039991 oz | - | - | Intesis | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Gateway | RJ-45 | 140 mA | 1 x Console, 1 x Modbus RTU, 2 x Reserved, 1 x USB | - | - | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | AC Gateways | - | IP20 | - | - | ||
![]() ABC3090-A HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Ethernet, RS-232, RS-485 | + 70 C | HMS Networks | - 25 C | Box | - | - | Active | - | Details | - | 30 V | 12 V | Anybus | 1.100 lbs | - | - | Anybus Communicator Serial Gateways | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 mA | 2 x RJ45, 1 x RS232 | - | - | 10 Mb/s, 100 Mb/s | - | - | - | - | - | Modbus Gateways | - | IP20 | - | - | ||
![]() INKNXSAM004O000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | 4 units | - | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | 11.464023 oz | - | - | Intesis | - | - | - | - | - | General Purpose | - | - | - | - | - | 50Hz ~ 60Hz | - | - | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x Ethernet, 1 x NASA R1/R2, 1 x KNX, 1 x USB | - | - | 10 Mb/s, 100 Mb/s | - | - | - | - | - | VRF to KNX Gateways | - | IP20 | - | - | ||
![]() INMBSPAN001I100 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Serial | + 60 C | HMS Networks | 0 C | Box | - | - | Active | - | Details | - | - | - | Intesis | 7.839994 oz | - | - | Intesis | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Gateway | - | - | 1 x Modbus RTU | - | - | 9.6 kb/s | - | - | - | 115.2kbps | - | AC Gateways | - | IP20 | - | - | ||
![]() ABC3013-A HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Ethernet, RS-232, RS-485 | + 70 C | HMS Networks | - 25 C | Box | - | - | Active | - | Details | - | 30 V | 12 V | Anybus | 1.100 lbs | - | - | Anybus Communicator Serial Gateways | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 mA | 2 x RJ45, 1 x RS232 | - | - | 10 Mb/s, 100 Mb/s | - | - | - | - | - | Modbus Gateways | - | IP20 | - | - | ||
![]() INKNXFGL001R000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 unit | - | 1 | - | + 60 C | HMS Networks | - 25 C | Box | - | - | Active | - | Details | - | 29 V | 29 V | Intesis | 7.839994 oz | - | - | Intesis | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Gateway | - | 7 mA | - | - | - | - | - | - | - | - | - | AC Gateways | - | - | - | - | ||
![]() INBACPAN064O000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | 64 units | - | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | 10.879991 oz | - | - | Intesis | - | - | - | - | - | General Purpose | - | - | - | - | - | 50Hz ~ 60Hz | - | - | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x BACnet MSTP, 1 x BACnet IP, 1 x P-Link, 1 x USB | - | - | - | - | - | - | 115.2kBaud | - | BACnet Gateways | - | IP20 | - | - | ||
![]() INMBSPAN064O000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | 64 units | - | 1 | Ethernet, Serial | + 60 C | HMS Networks | 0 C | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | 12 oz | - | - | Intesis | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | Gateway | - | 140 mA | 1 x Console, 1 x Modbus TCP/IP, 1 x Modbus-RTU, 1 x P-Link, 1 x USB | - | - | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | AC Gateways | - | IP20 | - | - |