- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Automotive | Base Product Number | Brand | Case Code - in | Case Code - mm | Colour front ring | Construction type lens | Degree of protection (IP), front side | Description/Function | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Flash | HTS | Interface Type | Labelled | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Network Protocols | Package | Part # Aliases | PPAP | Processor Type | Product Status | RAM | Range | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rated | With front ring | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Frequency | Termination Style | Function | Efficiency | Operating Supply Voltage | Failure Rate | Lead Spacing | Interface | Operating Supply Current | Current - Output (Max) | Number of Ports | Speed | Diode Type | Voltage - Forward (Vf) (Max) @ If | Lead Style | Voltage - Output | Data Rate | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Power Consumption | Form | Output Connector | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Reverse Recovery Time (trr) | Product | Features | Input Voltage | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 455-00089 Laird Connectivity | 2372 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | AWS loT Greengrass software | - | 1 | 512 MB | - | Ethernet, USB | - | - | - | - | + 60 C | LPDDR | Laird Connectivity Inc. | - 30 C | IG60 | - | - | Bulk | - | - | SAMA5D36 | Active | 256 MB | - | Details | - | 30 V | 9 V | Sentrius | 1 lb | - | - | - | Each | IG60 | - | - | - | - | General Purpose | - | - | - | - | - | - | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz | - | Gateway | - | - | - | - | Ethernet, USB | - | - | 1 MicroSD, 1 USB | - | - | - | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | - | - | - | 802.11ac, Bluetooth v5.0, LTE | - | - | SIM Card Included (Truphone) | - | - | - | - | - | - | - | - | ||
![]() ESP32-GATEWAY-IND Olimex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Ethernet | - | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | ESP32 | - | - | - | Details | - | - | - | - | 3 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IX20-WAG4 Digi | 850 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 256 MB | - | Ethernet, RS-232 | - | - | - | - | + 70 C | - | Digi | - 20 C | - | - | - | Box | - | - | - | Active | 256 MB | - | Details | WPA/WPA-2 | 30 V | 9 V | - | - | - | - | - | - | DIGI IX20 | - | - | - | - | General Purpose | - | - | - | - | - | 9 ~ 30VDC | 2.4 GHz, 5 GHz | - | Router | - | 9 V to 30 V | - | - | Ethernet, RJ-45, RS-232 | 1 A | - | 2 x RJ45, 1 x RS-232 | - | - | - | - | - | 10 Mb/s, 100 Mb/s | - | - | - | - | - | 2.5 W | - | - | 6W | - | 100Mbps | EDGE, GPRS, LTE | - | LTE Routers | - | - | - | - | - | - | - | - | - | ||
![]() E214F003S Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 32 MB | - | RS-232 | - | - | - | - | + 60 C | - | Lantronix, Inc. | - 20 C | - | - | - | Bulk | E214#358S#158 | - | - | Obsolete | 128 MB | - | Details | - | 32 V | 8 V | - | 5.291094 oz | - | - | - | Bulk | E210 | - | - | - | - | General Purpose | - | - | - | - | - | - | 580MHz | - | Router | - | - | - | - | Ethernet, LAN, RJ-45, RS-232, RS-485, WAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | Azure, Cumulocity, DNP3, FTP, Http, LAN, LTE, Modbus, Modbus RTU, Modbus RTU/TCP, Modbus TCP, MQTT, WAN | - | Routers | - | - | - | - | - | - | - | - | - | ||
![]() E228HPL6S Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | RJ-45, RS-485 | - | - | - | - | + 70 C | - | - | - 30 C | - | - | - | - | E228#1BI | - | - | - | 1 Gbit | - | Details | - | 60 V | 10.8 V | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Routers | - | - | - | - | - | - | - | - | - | ||
![]() E224HPL2S Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | RJ-45, RS-485 | - | - | - | - | + 70 C | - | Lantronix, Inc. | - 30 C | - | - | - | Tray | E224#38K##38 60206 | - | - | Obsolete | 1 Gbit | - | Details | - | 60 V | 10.8 V | - | - | - | - | - | Bulk | E220 | - | - | - | - | General Purpose | - | - | - | - | - | - | 2.4 GHz | - | Router | - | - | - | - | Ethernet, RS-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | 802.11 b/g/n | - | Routers | - | - | - | - | - | - | - | - | - | ||
![]() 758-918 WAGO | 561 |
| - | - | - | - | IP65 | No | 758 | - | - | - | - | - | - | - | Compliant | - | - | 8517.62.00.90 | - | - | Wago | 60362708 | - | - | - | WAGO Corporation | - | - | - | Bluetooth 4, WLAN 80211a/b/g/d/e/i/h | Bulk | - | No | - | Active | - | 650 mi | - | - | - | - | - | - | - | - | 86-149 °F | - | - | - | - | Active | - | General Purpose | - | - | - | - | - | - | 2.4GHz, 5GHz | - | Gateway | - | - | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | - | 9~30 VDC | - | - | - | - | - | - | - | ||
![]() ES450_1102386 Sierra Wireless | In Stock | - | - | - | - | - | - | - | ES450 | - | - | - | Grey | Round | IP67/IP69K | - | - | - | - | - | - | - | - | - | Metal | - | - | Sierra Wireless AirLink | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | ES - AirLink® | - | - | - | - | General Purpose | - | - | - | - | - | 9V ~ 36V | 700MHz, 800MHz, 850MHz, 1.7GHz, 1.8GHz, 1.9GHz | - | Router | - | - | - | - | Ethernet, RJ-45, RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cellular, CDMA, EDGE, EV-DO, GPRS, GSM, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX60_1103829 Sierra Wireless | In Stock | - | - | - | - | - | - | - | LX60 | - | - | - | Chrome | Round | IP67/IP69K | - | - | - | - | - | - | Yes | - | - | Metal | - | - | Sierra Wireless AirLink | - | - | - | - | Box | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Yes | - | - | LX - AirLink® | - | - | - | - | General Purpose | - | - | - | - | - | 7V ~ 36V | 700MHz, 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | Router | - | - | - | - | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | -162dBm | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX40_1104573 Sierra Wireless | 2075 |
| - | - | - | - | - | - | LX40 | - | - | - | Grey | Round | IP67/IP69K | - | - | - | - | - | - | Yes | - | - | Metal | - | - | Sierra Wireless AirLink | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | LX - AirLink® | - | - | - | - | General Purpose | - | - | - | - | - | 7V ~ 36V | 700MHz, 900MHz, 1.7GHz, 1.9GHz | - | Router | - | - | - | - | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | - | 150Mbps | Cellular, HSPA+, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX40_1104178 Sierra Wireless | 2092 |
| - | - | - | - | - | - | LX40 | - | - | - | Grey | Round | IP67/IP69K | - | - | - | - | - | - | - | - | - | Metal | - | - | Sierra Wireless AirLink | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | LX - AirLink® | - | - | - | - | General Purpose | - | - | - | - | - | 7V ~ 36V | 700MHz, 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | Router | - | - | - | - | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | - | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX60_1104493 Sierra Wireless | 2011 |
| - | - | - | - | - | - | LX60 | - | - | - | Chrome | Round | IP67/IP69K | - | - | - | - | - | - | Yes | - | - | Metal | - | - | Sierra Wireless AirLink | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | LX - AirLink® | - | - | - | - | General Purpose | - | - | - | - | - | 7V ~ 36V | 700MHz, 850MHz, 1.7GHz, 1.9GHz | - | Router | - | - | - | - | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | -162dBm | 150Mbps | Cellular, HSPA+, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX40_1104176 Sierra Wireless | 2510 |
| - | - | - | - | - | - | LX40 | - | - | - | Chrome | Round | IP67/IP69K | - | - | - | - | - | - | Yes | - | - | Metal | - | - | Sierra Wireless AirLink | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | LX - AirLink® | - | - | - | - | General Purpose | - | - | - | - | - | 7V ~ 36V | 700MHz, 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | Router | - | - | - | - | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | - | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX40_1104579 Sierra Wireless | 2156 |
| - | - | - | - | - | - | LX40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | LX - AirLink® | - | - | - | - | General Purpose | - | - | - | - | - | 7V ~ 36V | 700MHz, 900MHz, 1.7GHz, 1.9GHz | - | Router | - | - | - | - | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | - | 150Mbps | Cellular, HSPA+, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN-6801EB-XX Red Lion | In Stock | - | - | - | - | - | - | - | SN-6801 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red Lion Controls | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMG851100S Lantronix | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | VJ1812 | Lantronix | - | - | - | - | - | - | - | 1 | - | - | - | - | Lantronix | - | - | - | - | Vishay Vitramon | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | 5.437 lbs | 50V | - | -55°C ~ 150°C | Bulk | VJ | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | C0G, NP0 | General Purpose | - | 10000 pF | Ethernet & Communication Modules | - | - | - | - | - | Gateway | - | - | - | - | Ethernet, RJ-45, RS-232, USB, Wifi | - | - | - | - | - | - | - | - | - | - | - | - | Gateways | - | - | - | - | - | - | - | BOOTP, CIFS, DHCP, DNS, FTP, NFS, NTP, PPP, SCP, SFTP, SSH, SSL, Telnet, TCP, TFTP, TLS, UDP | - | - | - | - | Gateways | - | - | - | - | 0.086 (2.18mm) | - | ||
![]() E214F002B29 Lantronix | In Stock | - | - | - | - | - | - | - | - | Lantronix | - | - | - | - | - | - | - | 1 | - | - | - | - | Lantronix | - | - | - | - | - | - | - | - | - | - | E214#02-TH | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Routers | - | - | - | - | - | - | - | - | - | - | - | - | Routers | - | - | - | - | - | - | ||
![]() DX80DR2M-H15E Banner Engineering | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3015 | - | - | - | - | - | 5000 | - | - | - | - | TT Electronics | - | - | + 155 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | HPDC | - | 1 % | - | - | - | - | - | Resistors | 2.4 W | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 0.64 mm | - | 3.1 mm | 1.52 mm | - | - | ||
![]() WH1-9-00-PDNEN-N DIGITAL | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | - | WH1-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital Six Labs | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | - | General Purpose | - | - | - | - | - | 120VAC | 900MHz | - | Gateway | - | - | - | - | Ethernet | - | - | - | Fast Recovery = 200mA (Io) | Standard | 6.5V @ 40V | - | - | - | -65°C ~ 150°C | 5000V | 200mA | - | -- | - | - | - | - | - | - | - | 500ns | - | IoT Gateway | - | - | - | - | - | - | - | - | ||
![]() SN-6801-VZ-AC Red Lion | In Stock | - | - | - | - | - | - | - | SN-6801 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | Case | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | DT048S (30W) | - | - | - | - | ITE (Commercial) | 30 W | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | 5A | - | - | - | - | - | 6V | - | - | - | - | - | - | - | Desktop | Stripped, Tinned Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |