- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Model | Package | Part # Aliases | Processor Type | Product Status | RAM | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Transmission Speed | Unit Weight | Packaging | Series | Applications | Voltage - Supply | Depth | Frequency | Function | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Connection Type | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | QUARTZ | - | - | 10 | - | LAN, Serial | + 70 C | - | Siretta Ltd | - 30 C | - | Box | - | - | Not For New Designs | - | - | - | 32 V | 5 V | - | - | - | - | Mica | General Purpose | - | - | 900 MHz, 2100 MHz | Router | - | LAN | - | 1 LAN, 1 Serial, 1 SIM | 21 Mb/s | - | - | - | 21Mbps | UMTS | Routers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QUARTZ | - | - | 10 | - | LAN | + 70 C | - | Siretta Ltd | - 30 C | - | Box | - | - | Not For New Designs | - | - | - | 32 V | 5 V | - | - | - | - | Mica | General Purpose | - | - | 900 MHz, 2100 MHz | Router | - | Ethernet, Serial | 235 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | 150Mbps | 802.11b/g/n, GPS, UMTS | Routers | - | - | - | - | - | ||
![]() E224HPL3S Lantronix | In Stock | - | - | - | - | - | - | 1 | - | RJ-45, RS-485 | + 70 C | - | Lantronix, Inc. | - 30 C | - | Bulk | E224#358S#158 | - | Obsolete | 1 Gbit | Details | - | 60 V | 10.8 V | - | - | - | Bulk | E220 | General Purpose | - | - | 2.4 GHz | Router | - | Ethernet, LAN, RJ-45, RS-485, WAN | - | - | - | - | - | - | 10Mbps | Azure, Cumulocity, DNP3, FTP, Http, LAN, LTE, Modbus, Modbus RTU, Modbus RTU/TCP, Modbus TCP, MQTT, WAN | Routers | - | - | - | - | - | ||
![]() E225HPLFB25 Lantronix | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | Lantronix, Inc. | - | - | Bulk | E225-IN | - | Obsolete | - | Details | - | - | - | - | - | 5.820204 oz | Bulk | E220 | General Purpose | - | - | 2.4GHz | Router | - | Ethernet, LAN, RJ-45, RS-485, WAN | - | - | - | - | - | - | - | 802.11b/g/n, DHCP, DMZ, DNS, DNS Proxy, HTTPS, LAN, Modbus, Modbus RTU, STP, TCP, VLAN, WAN | - | - | - | - | - | - | ||
![]() 450-00054-K1 Laird Connectivity | 49 |
| - | - | - | - | - | 1 | 1 MB | SD Card, USB | + 80 C | - | Laird Connectivity Inc. | - 40 C | - | Bulk | - | nRF52840 | Active | 256 kB | Details | - | 5.5 V | 4.35 V | Sentrius | 0.106Mbit/s | 7.654450 oz | - | MG100 | General Purpose | - | - | - | Gateway | - | USB | - | - | 106 kb/s | - | - | -105dBm | 106kbps | Bluetooth v5.0, LTE | - | USB 2.0 | SIM Card Included (Truphone) | - | - | - | ||
![]() IX20-W0G4 Digi | 2202 |
| - | - | IX20 | - | - | 1 | 256 MB | Ethernet, RS-232 | + 70 C | - | Digi | - 20 C | - | Box | - | - | Active | 256 MB | Details | WPA/WPA-2 | 30 V | 9 V | - | - | - | - | DIGI IX20 | General Purpose | 9 ~ 30VDC | - | 2.4 GHz, 5 GHz | Router | 9 V to 30 V | Ethernet, RJ-45, RS-232 | 1 A | 2 x RJ45, 1 x RS-232 | 10 Mb/s, 100 Mb/s | 2.5 W | 6W | - | 100Mbps | EDGE, GPRS, LTE | LTE Routers | - | - | - | - | - | ||
![]() QUARTZ-LITE-W21-UMTS(EU) Siretta | In Stock | - | - | - | - | - | - | 10 | - | LAN | + 70 C | - | - | - 30 C | - | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | - | - | - | 900 MHz, 2100 MHz | - | - | - | 235 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | - | - | Routers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 10 | - | LAN | + 70 C | - | - | - 30 C | - | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | - | - | - | 900 MHz, 2100 MHz | - | - | - | 235 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | - | - | Routers | - | - | - | - | - | ||
![]() QUARTZ-LITE-GW21-UMTS(EU) Siretta | In Stock | - | - | 300g | - | - | 73.5 x 23.5 x 103mm | 10 | - | LAN | + 70 C | - | - | - 30 C | QUARTZ-LITE-G21-UMTS(EU) | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | - | - | 23.5mm | 900 MHz, 2100 MHz | - | - | - | 235 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | - | - | Routers | - | - | - | 103mm | 73.5mm | ||
![]() E228HPL9S Lantronix | In Stock | - | - | - | - | - | - | 1 | - | RJ-45, RS-485 | + 70 C | - | Lantronix, Inc. | - 30 C | - | Bulk | E228#1357 | - | Obsolete | 1 Gbit | - | - | 60 V | 10.8 V | - | - | - | Bulk | E210 | General Purpose | - | - | 2.4 GHz | Router | - | Ethernet, LAN, RJ-45, RS-485, WAN | - | - | - | - | - | - | 150Mbps | Azure, Cumulocity, DNP3, FTP, Http, LAN, LTE, Modbus, Modbus RTU, Modbus RTU/TCP, Modbus TCP, MQTT, WAN | Routers | - | - | - | - | - | ||
![]() E218F009S Lantronix | In Stock | - | - | - | - | - | - | 1 | 32 MB | RS-232 | + 60 C | - | - | - 20 C | - | - | E218#1357 | - | - | 128 MB | Details | - | 32 V | 8 V | - | - | 5.291094 oz | Bulk | E210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Routers | - | - | - | - | - | ||
![]() EMG751101S Lantronix | In Stock | - | - | - | - | - | - | 1 | 0.5 GB | RS-232 | + 50 C | DRAM | Lantronix, Inc. | 0 C | - | Bulk | - | - | Active | 0.5 GB | Details | AES | 240 VAC, 30 VDC | 100 VAC, 9 VDC | - | - | 5.291 lbs | Bulk | EMG7500 | General Purpose | - | - | - | Gateway | 9 VDC to 30 VDC | Ethernet, RJ-45, USB, WiFi | - | 8 Port | 921.6 kb/s, 1 Gb/s | 20 W | - | - | - | BOOTP, CIFS, DHCP, DNS, FTP, NFS, NTP, PPP, SCP, SFTP, SSH, SSL, Telnet, TCP, TFTP, TLS, UDP | Edge Management Gateways | - | - | - | - | - | ||
![]() ABC3007-A HMS Networks | In Stock | - | - | - | - | - | - | 1 | - | Ethernet, RS-232, RS-485 | + 70 C | - | HMS Networks | - 25 C | - | Box | - | - | Active | - | Details | - | 30 V | 12 V | Anybus | - | 1.100 lbs | - | Anybus Communicator Serial Gateways | - | - | - | - | - | - | - | 160 mA | 2 x RJ45, 1 x RS232 | 10 Mb/s, 100 Mb/s | - | - | - | - | - | Modbus Gateways | - | - | IP20 | - | - | ||
![]() INKNXTOS001R000 HMS Networks | In Stock | - | - | - | - | 1 unit | - | 1 | - | - | + 60 C | - | HMS Networks | - 25 C | - | Box | - | - | Active | - | Details | - | 29 V | 29 V | Intesis | - | 7.839994 oz | - | Intesis | General Purpose | - | - | - | Gateway | - | - | 7 mA | - | - | - | - | - | - | - | VRF to KNX Gateways | - | - | - | - | - | ||
![]() INKNXMHI128O000 HMS Networks | In Stock | - | - | - | - | 128 units | - | 1 | - | Ethernet, Serial | + 40 C | - | HMS Networks | 0 C | - | Box | - | - | Active | - | Details | - | 240 VAC | 100 VAC | Intesis | - | 5.360 lbs | - | Intesis | General Purpose | - | - | 50Hz ~ 60Hz | Gateway | - | Ethernet, RJ45 | - | 1 x Console, 1 x KNX | 10 Mb/s | 5 W | - | - | - | - | AC Gateways | - | - | IP20 | - | - | ||
![]() INKNXHAI064C000 HMS Networks | In Stock | - | - | - | - | 64 units | - | 1 | - | - | + 60 C | - | HMS Networks | 0 C | - | Box | - | - | Active | - | Details | - | 29 V | 29 V | Intesis | - | 4.159997 oz | - | Intesis | General Purpose | - | - | - | Gateway | - | - | 7 mA | - | - | - | - | - | - | - | AC Gateways | - | - | IP20 | - | - | ||
![]() INMBSSAM008O000 HMS Networks | In Stock | - | - | - | - | 8 units | - | 1 | - | Serial | + 60 C | - | HMS Networks | 0 C | - | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | - | 11.640390 oz | - | Intesis | General Purpose | - | - | - | Gateway | - | RJ-45 | 140 mA | 1 x Console, 1 x Ethernet, 1 x R1/R2 Samsung NASA, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | AC Gateways | - | - | IP20 | - | - | ||
![]() INMBSMIT001I000 HMS Networks | In Stock | - | - | - | - | 1 unit | - | 1 | - | - | + 60 C | - | HMS Networks | 0 C | - | Box | - | - | Active | - | Details | - | - | - | Intesis | - | 7.839994 oz | - | Intesis | General Purpose | - | - | - | Gateway | - | - | - | 1 x RS485 | 9.6 kb/s | - | - | - | 115.2kbps | - | AC Gateways | - | - | IP20 | - | - | ||
![]() INKNXDAI001I000 HMS Networks | In Stock | - | - | - | - | 1 unit | - | 1 | - | - | + 60 C | - | HMS Networks | - 25 C | - | Box | - | - | Active | - | Details | - | - | - | Intesis | - | 5 oz | - | Intesis | General Purpose | - | - | 2.4 GHz | Gateway | - | - | 5 mA | - | - | - | - | - | - | - | AC Gateways | - | - | - | - | - | ||
![]() INBACRTR0320000 HMS Networks | In Stock | - | - | - | INBACRTR | 32 devices | - | 1 | - | Ethernet, Serial | + 60 C | - | HMS Networks | 0 C | - | Box | - | - | Active | - | Details | - | 24 VDC | 9 VDC | Intesis | - | 13.439989 oz | - | Intesis | General Purpose | - | - | - | Gateway | - | Ethernet, RJ-45, RS-485, USB | 140 mA | 1 BACnet IP, 1 BACnet MS/TP | 10 Mb/s, 100 Mb/s | 1.7 W | - | - | - | - | Routers | - | - | IP20 | - | - |