- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Current consumption | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Manufacturer part # | Max. current consumption | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | No. of outputs | Package | Part # Aliases | Processor Type | Product Status | RAM | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Series | Type | Applications | Subcategory | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2682590000 Weidmuller | 960 |
| - | - | - | - | - | Ethernet | - | - | + 70 C | - | - | - 25 C | - | - | - | - | - | - | - | - | 52.8 VDC | 10.8 VDC | - | - | IE-SR | - | - | Ethernet & Communication Modules | - | - | - | 48 VDC | - | - | - | 150 Mb/s | - | - | - | - | - | Routers | - | - | ||
![]() ECU-150-12A Advantech | In Stock | - | - | - | - | - | - | USB | - | - | + 70 C | - | Advantech Corp | - 40 C | - | Box | - | - | Active | - | - | - | 30 VDC | 10 VDC | - | - | - | - | General Purpose | - | - | 2.4GHz, 5GHz | Gateway | 24 VDC | COM, LAN, RJ45, RS-232/485, USB, Wifi | - | - | - | - | 8W | - | 115.2kbps | BACNet/IP, DNP3.0, Modbus RTU/TCP, OPC-UA | Gateways | - | - | ||
![]() ASG2120-C HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | HMS Networks | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | SG | - | General Purpose | - | - | 528MHz | Gateway | - | Ethernet, RJ-45, RS-232/485, USB, WLAN | - | - | - | - | - | - | - | DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS | - | - | - | ||
![]() BB-MESR424T Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | General Purpose | - | 10V ~ 48V | - | Gateway | - | RS-232, RS-422/485 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKI-1242INR-A Advantech | In Stock | - | - | - | - | 1 | - | Ethernet | - | - | + 60 C | - | Advantech Corp | - 10 C | - | Box | - | - | Active | - | Details | - | 48 V | 12 V | - | 1.764 lbs | - | - | General Purpose | - | - | - | Gateway | - | RS-232/422/485 | - | 4 Ethernet, 2 Serial | 50 b/s to 921.6 kb/s | 5.2 W | - | - | 921.6kbps | Fieldbus | - | - | - | ||
![]() EKI-1224R-CE Advantech | In Stock | - | - | - | - | 1 | - | Ethernet | - | - | + 60 C | - | Advantech Corp | - 10 C | - | Box | - | - | Not For New Designs | - | Details | - | 48 V | 12 V | - | 1.224 lbs | - | - | General Purpose | - | - | - | Gateway/Router | - | RS-232/422/485 | - | 2 Ethernet, 4 Serial | 50 b/s to 921.6 kb/s | 4.1 W | - | - | 921.6kbps | Modbus | Routers | - | - | ||
![]() BB-SR30300420-SWH Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | SR30300420-SWH | - | - | - | - | - | - | - | SmartFlex | 1.764 lbs | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30300111 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | SR30300111 | - | - | - | - | - | - | - | SmartFlex | 6 oz | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30300120-SWH Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | SR30300120-SWH | - | - | - | - | - | - | - | SmartFlex | 1.764 lbs | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30308021-SWH Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | SR30308021-SWH | - | - | - | - | - | - | - | SmartFlex | 13.404106 oz | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKI-1222I-CE Advantech | In Stock | - | - | EKI-1222 | - | 1 | - | Serial | - | - | + 70 C | - | Advantech Corp | - 40 C | - | Box | - | - | Active | - | Details | Without Security | 48 V | 12 V | - | 1.058 lbs | EKI-1222 | - | General Purpose | - | - | - | Gateway | - | RS-232/422/485 | - | 2 Ethernet, 2 Serial | 10 Mb/s, 100 Mb/s | 5.2 W | - | - | - | Modbus | Modbus Gateways | - | - | ||
![]() EKI-1221-CE Advantech | In Stock | - | - | EKI-1221 | 125mA | 1 | - | Serial | EKI-1221-CE | 125mA | + 60 C | - | Advantech Corp | - 10 C | 1x | Box | - | - | Active | - | Details | - | 48 V | 12 V | - | 1.041 lbs | EKI-1221 | 1-port Modbus Gateway | - | - | - | - | - | - | Modbus Gateway | - | 2 Ethernet, 1 Serial | 10 Mb/s, 100 Mb/s | 5.2 W | - | - | - | - | Modbus Gateways | - | - | ||
![]() EKI-1224I-CE Advantech | In Stock | - | - | EKI-1224 | - | 1 | - | Serial | - | - | + 70 C | - | Advantech Corp | - 40 C | - | Box | - | - | Active | - | Details | Without Security | 48 V | 12 V | - | 1.224 lbs | EKI-1224 | - | General Purpose | - | - | - | Gateway | - | RS-232/422/485 | - | 2 Ethernet, 4 Serial | 921.6 kb/s, 10 Mb/s, 100 Mb/s | 6.3 W | - | - | - | Modbus | Modbus Gateways | - | - | ||
![]() UNO-1251G-WA0AE Advantech | In Stock | - | - | - | - | 1 | - | Serial | - | - | - | DDR2 | Advantech Corp | - | - | Box | - | RISC | Obsolete | 256 MB | Details | - | 36 V | 10 V | - | - | UNO-1251G | - | General Purpose | - | 10 ~ 36VDC | 600 MHz | Gateway | - | CAN, LAN, RS232, RS422, RS485, Serial, USB | - | 3 Ethernet, 3 Serial, 1 USB | 10 Mb/s, 100 Mb/s | 5 W | 5W | - | 100Mbps | - | - | - | - | ||
![]() EKI-1221IEIMB-AE Advantech | In Stock | - | - | - | - | 1 | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 48 V | 12 V | - | 1.764 lbs | EKI-1221 | - | - | - | - | - | - | - | - | - | 2 Ethernet | 10 Mb/s, 100 Mb/s | 5.2 W | - | - | - | - | Modbus Gateways | - | - | ||
![]() ESRP-PCS-ADAM6717 Advantech | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | DDR3L | Advantech Corp | - 40 C | - | Box | - | - | Active | 512 MB | - | - | 30 V | 10 V | - | - | - | - | General Purpose | - | - | 1GHz | Gateway | - | RJ-45, RS-485, USB | - | 2 Serial, 1 USB, 2 LAN | - | - | - | - | - | EDGE | - | - | - | ||
![]() ICR-4453W Advantech | In Stock | - | - | - | - | - | 4096 MB | Ethernet, Serial, USB | - | - | + 75 C | RAM | - | - 40 C | - | - | - | ARM Cortex A72 | - | 1024 MB | - | WEP, WPA, WPA2, WPA3, 802.1X | 48 V | 9 V | - | - | ICR-4453 | - | - | - | - | 1200 MHz | - | - | - | - | 5 x RJ45, 1 x SFP, 3 x Serial, 1 x USB | 1300 Mb/s | 8.1 W | - | - | - | - | Routers | - | IP30 | ||
![]() TREK-120-ALG000A00 Advantech | In Stock | - | - | - | - | 1 | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TREK-120 | - | - | - | - | 525 MHz to 928 MHz | - | - | - | - | - | - | - | - | - | - | - | LoRa Gateways | - | IP65 | ||
![]() EKI-1222R-CE Advantech | In Stock | - | - | - | - | 1 | - | Ethernet | - | - | + 60 C | - | Advantech Corp | - 10 C | - | Box | - | - | Not For New Designs | - | Details | - | 48 V | 12 V | - | 1.058 lbs | - | - | General Purpose | - | - | - | Gateway/Router | - | RS-232/422/485 | - | 2 Ethernet, 2 Serial | 50 b/s to 921.6 kb/s | 3.2 W | - | - | 921.6kbps | Modbus | Routers | - | - | ||
![]() USM-D64-N90 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | + 40 C | - | - | 0 C | - | - | - | - | - | - | - | - | 5 V | 5 V | - | - | LEO-D | - | - | - | - | 915 MHz | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - |