- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Degree of protection (IP) | Description/Function | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Package | Part # Aliases | Product Status | RAM | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Voltage - Supply | Frequency | Function | Number of Outputs | Interface | Operating Supply Current | Number of Ports | Voltage - Output | Topology | Data Rate | Current - Output / Channel | Power Consumption | Internal Switch(s) | Power - Output | Sensitivity | Data Rate (Max) | Dimming | Modulation or Protocol | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BB-LR2L710031 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | LR77 V2 Libratum | - | - | - | - | - | - | - | General Purpose | - | - | - | 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | Router | - | Ethernet | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | - | - | - | - | ||
![]() INBACLON1000000 HMS Networks | In Stock | - | - | - | - | - | INBACLON | - | - | - | - | - | - | HMS Networks | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | Gateway | - | Ethernet, RJ-45, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASG2206-C HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HMS Networks | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | SG | - | - | - | - | - | - | - | General Purpose | - | - | - | 528MHz | Gateway | - | Ethernet, RJ-45, RS-232/485, USB, WLAN | - | - | - | - | - | - | - | - | - | - | - | - | DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS | - | - | - | - | - | - | ||
![]() E218F006S Lantronix | In Stock | - | - | - | - | - | - | - | - | 1 | 32 MB | RS-232 | + 60 C | - | - 20 C | - | - | E218#1BI | - | 128 MB | Details | 32 V | 8 V | - | 5.291094 oz | - | Bulk | E210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Routers | - | - | - | ||
![]() E228G002S Lantronix | In Stock | - | - | - | - | - | - | - | - | 1 | - | RJ-45, RS-485 | + 70 C | Lantronix, Inc. | - 30 C | - | Bulk | E228GMKII#02 60419 | Active | 1 Gbit | Details | 60 V | 10.8 V | - | - | - | Bulk | E220 | - | - | - | - | - | - | - | General Purpose | - | - | - | 2.4 GHz | Router | - | Ethernet, LAN, RJ-45, RS-485, WAN | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | Azure, Cumulocity, DNP3, FTP, Http, LAN, LTE, Modbus, Modbus RTU, Modbus RTU/TCP, Modbus TCP, MQTT, WAN | - | - | Routers | - | - | - | ||
![]() LX40_1104180 Sierra Wireless | In Stock | - | - | - | - | - | LX40 | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Box | - | Active | - | - | - | - | - | - | - | - | LX - AirLink® | - | - | - | - | - | - | - | General Purpose | - | - | 7V ~ 36V | 700MHz, 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | Router | - | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | - | - | - | - | - | 16dBm | - | 150Mbps | - | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | - | - | - | - | - | ||
![]() QUARTZ-GOLD-W21-LTE(EU) Siretta | In Stock | - | - | - | - | - | - | - | - | 10 | - | LAN, Serial | + 70 C | - | - 30 C | - | - | - | - | - | - | 32 V | 7.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 MHz, 800 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 235 mA | 2 LAN, 1 Serial, 1 SIM | - | - | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | Routers | - | - | - | ||
![]() 455-00127 Laird Connectivity | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | Laird Connectivity Inc. | - | - | Bulk | - | Active | - | Details | - | - | - | 3.247 lbs | - | Bulk | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | Gateway | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTE | - | - | Cumulocity IoT Starter Kit | - | - | - | ||
![]() INMBSRTR0320000 HMS Networks | In Stock | - | - | - | - | - | - | - | 32 devices | 1 | - | Ethernet, Serial | + 60 C | HMS Networks | 0 C | - | Box | - | Active | - | Details | 24 VDC | 9 VDC | Intesis | 13.439989 oz | - | - | Intesis | - | - | - | - | - | - | - | General Purpose | - | - | - | - | Gateway | - | RJ-45 | 140 mA | 1 Ethernet, 1 Modbus RTU | - | - | 10 Mb/s, 100 Mb/s | - | 1.7 W | - | - | - | 100Mbps | - | - | - | - | Routers | - | IP20 | - | ||
![]() INKNXMID064I000 HMS Networks | In Stock | - | - | - | - | - | - | - | 64 units | 1 | - | - | + 60 C | HMS Networks | 0 C | - | Box | - | Active | - | Details | 29 V | 29 V | Intesis | 4 oz | - | - | Intesis | - | - | - | - | - | - | - | General Purpose | - | - | - | - | Gateway | - | - | 7 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Gateways | - | - | - | ||
![]() INKNXHIS001R000 HMS Networks | In Stock | - | - | - | - | - | - | - | 1 unit | 1 | - | - | + 60 C | HMS Networks | - 25 C | - | Box | - | Active | - | Details | 29 V | 29 V | Intesis | 7.839994 oz | - | - | Intesis | - | - | - | - | - | - | - | General Purpose | - | - | - | - | Gateway | - | - | 7 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hisense to KNX Gateways | - | - | - | ||
![]() IN485FGL001I000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HMS Networks | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | QUARTZ | - | - | 10 | - | LAN | + 70 C | Siretta Ltd | - 30 C | - | Box | - | Not For New Designs | - | - | 32 V | 5 V | - | - | - | - | Mica | - | - | - | - | - | - | - | General Purpose | - | - | - | 900 MHz, 2100 MHz | Router | - | Ethernet, Serial | 235 mA | 2 LAN, 1 SIM | - | - | 21 Mb/s | - | - | - | - | - | 150Mbps | - | GPS, UMTS | - | - | Routers | - | - | - | ||
![]() DXM100-B2R1 Banner Engineering | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | RN732A | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±5ppm/°C | - | 6.04 kOhms | Thin Film | General Purpose | 0.1W, 1/10W | - | - | 900MHz | Gateway | - | Ethernet, RS-485, USB | - | - | - | - | - | - | - | - | 1W | - | 19.2kBaud | - | - | - | - | - | Moisture Resistant | - | 0.024 (0.60mm) | ||
![]() DXM100-B2 Banner Engineering | 527 |
| - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | MAX6969 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | Linear | - | - | Signage | - | Controllers | - | - | Gateway | 16 | Ethernet, RS-485, USB | - | - | 5.5V | Shift Register | - | 55mA | - | Yes | - | - | 19.2kBaud | - | - | 5.5V | 3V | - | - | - | - | ||
![]() 1234353 Phoenix Contact | 972 |
| - | - | - | - | - | IP20 | - | - | - | - | - | - | - | TC ROUTER 4202T-4G EU WLAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NBR-0011 Pi Supply | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Pi Supply | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Helium Network | - | - | 12V | 864MHz | Gateway, Helium Miner | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | LoRaWAN | - | - | - | - | - | - | ||
![]() NBR-0024 Pi Supply | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Pi Supply | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Helium Network | - | - | 12V | 923MHz | Gateway, Helium Miner | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | LoRaWAN | - | - | - | - | - | - | ||
![]() NBR-0013 Pi Supply | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Pi Supply | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Helium Network | - | - | 12V | 920MHz | Gateway, Helium Miner | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | LoRaWAN | - | - | - | - | - | - | ||
![]() NBR-0012 Pi Supply | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Pi Supply | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Helium Network | - | - | 12V | 865MHz | Gateway, Helium Miner | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | LoRaWAN | - | - | - | - | - | - |