- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Colour front ring | Construction type lens | Degree of protection (IP), front side | Description/Function | Factory Pack QuantityFactory Pack Quantity | Interface Type | Labelled | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | With front ring | Series | Part Status | Applications | Voltage - Supply | Frequency | Function | Interface | Operating Supply Current | Number of Ports | Data Rate | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INMBSMEB0100000 HMS Networks | In Stock | - | - | - | - | - | - | 10 devices | 1 | Ethernet, Serial | - | - | + 60 C | HMS Networks | 0 C | Box | Active | Details | 24 V | 24 V | Intesis | 13.439989 oz | - | Intesis | - | General Purpose | - | - | Gateway | RJ-45 | - | 1 x Console, 1 x MBUS, 1 x Modbus TCP, 1 x Modbus RTU, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | 100Mbps | - | M-Bus Gateways | - | IP20 | ||
![]() NBR-0012 Pi Supply | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Pi Supply | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | Helium Network | 12V | 865MHz | Gateway, Helium Miner | - | - | - | - | - | - | 100Mbps | LoRaWAN | - | - | - | ||
![]() NBR-0008 Pi Supply | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Pi Supply | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | Helium Network | 12V | 923MHz | Gateway, Helium Miner | - | - | - | - | - | - | 100Mbps | LoRaWAN | - | - | - | ||
![]() NBR-0006 Pi Supply | 2749 |
| - | - | - | - | - | - | - | - | - | - | - | Pi Supply | - | Bulk | Active | - | - | - | - | - | - | - | - | Helium Network | 12V | 868MHz | Gateway, Helium Miner | - | - | - | - | - | - | 100Mbps | LoRaWAN | - | - | - | ||
![]() DA50A0B1N0000010 Red Lion | In Stock | - | - | DA50A0B | - | - | - | - | - | - | - | - | - | Red Lion Controls | - | Bulk | Active | - | - | - | - | - | - | FLEXEDGE™ | - | General Purpose | - | - | Gateway | Ethernet, RJ45, RS-232, RS-422/485, USB | - | - | - | - | - | - | EDGE | - | - | - | ||
![]() 1104542 Sierra Wireless | 2342 |
| - | FX30S | - | - | - | - | - | - | - | - | - | Sierra Wireless | - | Box | Obsolete | - | - | - | - | - | - | FX30 | - | General Purpose | 4.75V ~ 32V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | Gateway | Analog, Digital, RS-232, RS-485, DB9 | - | - | - | - | - | - | Cellular, EDGE, GPRS, GSM, LTE | - | Programmable, Legato, Linux | - | ||
![]() DXM100-S1R2P Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1103214 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | Box | Active | - | - | - | - | - | - | FX30 | - | General Purpose | 4.75V ~ 32V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | Gateway | Analog, Digital, Ethernet, RJ-45, USB | - | - | - | - | - | - | Cellular, EDGE, GPRS, GSM, HSPA+ | - | Programmable, Legato, Linux | - | ||
![]() LX40_1104182 Sierra Wireless | 2454 |
| - | LX40 | Chrome | Round | IP67/IP69K | - | - | - | Yes | Metal | - | Sierra Wireless AirLink | - | Box | Active | - | - | - | - | - | Yes | LX - AirLink® | - | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | Router | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | 16dBm | - | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | - | - | ||
![]() LX40_1104179 Sierra Wireless | 2683 |
| - | LX40 | Chrome | Round | IP67/IP69K | - | - | - | Yes | Metal | - | Sierra Wireless AirLink | - | Box | Active | - | - | - | - | - | Yes | LX - AirLink® | - | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | Router | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | 16dBm | - | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | - | - | ||
![]() NBR-0011 Pi Supply | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Pi Supply | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | Helium Network | 12V | 864MHz | Gateway, Helium Miner | - | - | - | - | - | - | 100Mbps | LoRaWAN | - | - | - | ||
![]() NBR-0024 Pi Supply | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Pi Supply | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | Helium Network | 12V | 923MHz | Gateway, Helium Miner | - | - | - | - | - | - | 100Mbps | LoRaWAN | - | - | - | ||
![]() NBR-0013 Pi Supply | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Pi Supply | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | Helium Network | 12V | 920MHz | Gateway, Helium Miner | - | - | - | - | - | - | 100Mbps | LoRaWAN | - | - | - | ||
![]() N-TGE-SFP-02 Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Network Interface Modules | - | - | ||
![]() N-GXE-POE-LC-01 Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Network Interface Modules | - | - | ||
![]() E228#245DH#25 Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E220 | Active | General Purpose | - | 2.4GHz | Router | Ethernet, RS-485 | - | - | - | -- | -- | 150Mbps | 802.11 b/g/n | - | - | - | ||
![]() ASG3036-C HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HMS Networks | - | Bulk | Obsolete | - | - | - | - | - | - | SG | - | General Purpose | - | 528MHz | Gateway | Ethernet, RJ-45, RS-232/485, USB, WLAN | - | - | - | - | - | - | DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS | - | - | - | ||
![]() ASG3070-C HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HMS Networks | - | Bulk | Obsolete | - | - | - | - | - | - | SG | - | General Purpose | - | 528MHz | Gateway | Ethernet, RJ-45, RS-232/485, USB, WLAN | - | - | - | - | - | - | DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS | - | - | - | ||
![]() MP70_1104073 Sierra Wireless | 603 |
| - | MP70 | - | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | Box | Active | - | - | - | - | - | - | MP - AirLink® | - | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 850MHz, 900MHz, 1.5GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.6GHz | Router | Ethernet, RJ-45, RS-232, USB | - | - | - | 21dBm | -162dBm | 50Mbps | Cellular, HSPA+, LTE, WCDMA | - | - | - | ||
![]() 025070-C HMS Networks | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | + 50 C | HMS Networks | 0 C | - | Active | Details | 24 V | 24 V | Anybus | 1.540 lbs | - | Anybus X-Gateway | - | General Purpose | - | - | Gateway | Ethernet, RJ45 | 300 mA | - | 300 b/s to 19200 b/s | 10W | - | 19.2kBaud | M-Bus, ModbusTCP | M-Bus to Modubus Gateways | - | IP20 |