- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Description/Function | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Processor Type | Product Status | Protocol - WiFi - 802.11 | RAM | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Series | Type | Applications | Voltage - Supply | Frequency | Function | Interface | Operating Supply Current | Number of Ports | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICR-3231 Advantech | In Stock | - | - | - | - | 1 | 4096 MB | Ethernet, Serial | + 70 C | RAM | - | - 40 C | - | - | ARM Cortex A8 | - | - | 512 MB | - | WEP, WPA, WPA2, WPA3, 802.1x | 36 V | 9 V | - | 1.058 lbs | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 2 x RJ45 | 10 Mb/s, 100 Mb/s | 4 W | - | - | - | - | Routers | - | IP30 | ||
![]() ICR-3241-1ND Advantech | In Stock | - | - | - | - | 1 | 4096 MB | Ethernet, Serial | + 75 C | RAM | - | - 40 C | - | - | ARM Cortex A8 | - | WiFi 802.11 ac | 512 MB | - | AES, WEP, WPA, WPA2, TKIP | 36 V | 9 V | - | 1.058 lbs | - | - | - | - | 1000 MHz | - | - | - | 2 xRJ45, 2 x Serial | 150 Mb/s | 4 W | - | - | - | - | Routers | - | IP30 | ||
![]() ESRP-PCS-ADAM6717 Advantech | In Stock | - | - | - | - | - | - | - | + 70 C | DDR3L | Advantech Corp | - 40 C | Box | - | - | Active | - | 512 MB | - | - | 30 V | 10 V | - | - | - | - | General Purpose | - | 1GHz | Gateway | RJ-45, RS-485, USB | - | 2 Serial, 1 USB, 2 LAN | - | - | - | - | - | EDGE | - | - | - | ||
![]() ICR-4453W Advantech | In Stock | - | - | - | - | - | 4096 MB | Ethernet, Serial, USB | + 75 C | RAM | - | - 40 C | - | - | ARM Cortex A72 | - | - | 1024 MB | - | WEP, WPA, WPA2, WPA3, 802.1X | 48 V | 9 V | - | - | ICR-4453 | - | - | - | 1200 MHz | - | - | - | 5 x RJ45, 1 x SFP, 3 x Serial, 1 x USB | 1300 Mb/s | 8.1 W | - | - | - | - | Routers | - | IP30 | ||
![]() TREK-120-ALG000A00 Advantech | In Stock | - | - | - | - | 1 | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TREK-120 | - | - | - | 525 MHz to 928 MHz | - | - | - | - | - | - | - | - | - | - | LoRa Gateways | - | IP65 | ||
![]() EKI-1222R-CE Advantech | In Stock | - | - | - | - | 1 | - | Ethernet | + 60 C | - | Advantech Corp | - 10 C | Box | - | - | Not For New Designs | - | - | Details | - | 48 V | 12 V | - | 1.058 lbs | - | - | General Purpose | - | - | Gateway/Router | RS-232/422/485 | - | 2 Ethernet, 2 Serial | 50 b/s to 921.6 kb/s | 3.2 W | - | - | 921.6kbps | Modbus | Routers | - | - | ||
![]() ICR-3241 Advantech | In Stock | - | - | - | - | 1 | - | Ethernet, RS-232/485 | + 75 C | - | Advantech Corp | - 40 C | Box | - | - | Active | WiFi 802.11 ac | - | - | AES, WEP, WPA, WPA2, TKIP | 36 V | 9 V | - | 1.058 lbs | ICR-3241 | - | FirstNet, LTE | - | 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz | Gateway | Ethernet, RJ-45, RS-232, RS-485 | - | - | 150 Mb/s | 4 W | - | - | 150Mbps | DHCP, LTE, WCDMA | Industrial IoT 4G LTE Routers & Gateways | - | - | ||
![]() ADAM-6750-A Advantech | In Stock | - | - | ADAM-6750 | - | 1 | 512 MB | LAN, Serial, USB | + 70 C | DDR3L | Advantech Corp | - 40 C | Box | - | ARM Cortex A8 | Active | - | 512 MB | Details | - | 30 V | 10 V | - | 8.818490 oz | - | Serial to USB | - | - | 1 GHz | - | RS-485 | 20 mA | 2 RS-485, 2 RJ-45, 1 USB | 100 Mb/s | - | - | - | - | - | Compact Intelligent Gateways | - | - | ||
![]() UR2L610710 Advantech | In Stock | - | - | - | With WiFi | 1 | 16 MB | Ethernet | + 75 C | DDR | - | - 40 C | - | - | ARM | - | WiFi | 128 kB, 64 MB | Details | With Security | 36 V | 9 V | - | - | UR5i v2 | - | - | - | 2.4 GHz | - | - | - | 2 Ethernet | 10 Mb/s, 100 Mb/s | 5.5 W | - | - | - | - | Cellular Routers | - | IP30 | ||
![]() BB-SG30000525-42 Advantech | In Stock | - | - | BB-SG30000525 | - | 1 | - | - | + 75 C | - | Advantech Corp | - 40 C | Box | - | - | Active | - | - | Details | - | 60 V | 10 V | Wzzard | 1.764 lbs | SmartSwarm 342 | - | General Purpose | - | 2.4 GHz | Gateway | Ethernet | - | 2 Ethernet | 100 Mb/s | 4 W | 8dBm | -95dBm | 250kbps | DSSS | Cellular Gateways | - | IP30 | ||
![]() BB-SR30019120 Advantech | In Stock | - | - | - | - | 1 | 256 MB | - | + 75 C | - | - | - 40 C | - | - | ARM Cortex A8 | - | WiFi | 128 kB, 512 MB | Details | With Security | 60 V | 10 V | - | 13.404106 oz | SR300 | - | - | - | 24 GHz, 5 GHz | - | - | 600 mA | 5 Ethernet, 1 USB | 10 Mb/s, 100 Mb/s | 4 W | - | - | - | - | LAN Routers | - | IP30 | ||
![]() BB-MESR424T Advantech | In Stock | - | - | - | - | - | - | - | - | - | Advantech Corp | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | General Purpose | 10V ~ 48V | - | Gateway | RS-232, RS-422/485 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30300115-SWH Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | SR30300115-SWH | - | - | - | - | - | - | - | - | SmartFlex | 6 oz | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKI-1221I-CE Advantech | In Stock | - | - | EKI-1221 | - | 1 | - | Serial | + 70 C | - | Advantech Corp | - 40 C | Box | - | - | Active | - | - | Details | - | 48 V | 12 V | - | 1.041 lbs | EKI-1221 | - | General Purpose | - | - | Gateway | Ethernet, RJ-45, RS-232/422/485 | - | 2 Ethernet, 1 Serial | 10 Mb/s, 100 Mb/s | 5.2 W | - | - | 921.6kbps | Modbus TCP | Modbus Gateways | - | - | ||
![]() WISE-6610-N500-A Advantech | In Stock | - | - | WISE-6610 | - | 1 | - | Ethernet | + 75 C | - | Advantech Corp | - 40 C | Box | - | - | Active | - | - | - | With Security | 36 V | 9 V | - | 1.146 lbs | - | - | General Purpose | - | 915 MHz | Gateway | Ethernet, RJ-45 | - | 1 Ethernet | 10 Mb/s, 100 Mb/s | 6.6 mW | - | - | - | DHCP, LoRaWAN | LoRaWAN Gateways | - | IP30 | ||
![]() BB-SR30308011 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | SR30308011 | - | - | - | - | - | - | - | - | SmartFlex | 6 oz | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30300020 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | SR30300020 | - | - | - | - | - | - | - | - | SmartFlex | 13.404106 oz | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30308010 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | SR30308010 | - | - | - | - | - | - | - | - | SmartFlex | 6 oz | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30308015 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | SR30308015 | - | - | - | - | - | - | - | - | SmartFlex | 6 oz | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKI-1224-CE Advantech | In Stock | - | - | EKI-1224 | - | 1 | - | Serial | + 60 C | - | Advantech Corp | - 10 C | Box | - | - | Active | - | - | Details | Without Security | 48 V | 12 V | - | 1.224 lbs | EKI-1224 | - | - | - | - | - | - | - | 2 Ethernet, 4 Serial | 921.6 kb/s, 10 Mb/s, 100 Mb/s | 6.3 W | - | - | - | - | Modbus Gateways | - | - |