- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Dielectric Material | Weight | Base Product Number | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Calibrated to | Compatible with | Connection angle | Content | Core layout | Cross section (each core) | Downforce | Factory colour | Halogen-free | Impedance (Max) (Zzt) | Insulation type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material properties | max. cross section | Max. length sold by the metre | Max. temperature range (fixed installation) | Memory Types | Mfr | Min. temperature range (fixed installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Number of I/Os | Outside Ø | Package | Product Status | RoHS-compliant | Sold per metre | Voltage Rating DC | Wire ID code | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Pitch | Technology | Voltage - Supply | Depth | Frequency | Base Part Number | Function | Current - Supply (Max) | Failure Rate | Lead Spacing | Interface | Memory Size | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Core Processor | Power - Max | Access Time | Memory Format | Data Rate | Memory Interface | Operating Temperature - Junction | Contact Termination | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Size | Write Cycle Time - Word, Page | Voltage - Zener (Nom) (Vz) | Tool Type | Number of Logic Elements/Cells | Shielded | Total RAM Bits | Capacitance @ Vr, F | Tip - Type | Number of LABs/CLBs | Power - Output | Voltage - I/O | Sensitivity | Data Rate (Max) | Ethernet | Number of Cores/Bus Width | Bus Directional | Graphics Acceleration | RAM Controllers | Drive Size | USB | Additional Interfaces | Retransmit Capability | Modulation or Protocol | FWFT Support | Programmable Flags Support | Co-Processors/DSP | Expansion Type | Security Features | Display & Interface Controllers | SATA | Reverse Recovery Time (trr) | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IN776AIR00MO000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HMS Networks | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30519420-SWH Advantech | In Stock | - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB | - | - | - | BB-SR30519420 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | Tape & Reel (TR) | SUPERECTIFIER® | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | - | - | BYM12-300 | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 300V | 1.25V @ 1A | - | - | - | - | - | - | -65°C ~ 175°C | - | 300V | 1A | - | - | - | - | - | - | - | 14pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ns | - | - | - | - | - | - | ||
![]() BB-SL30200110-X Advantech | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | BB-SL30200110 | - | - | - | - | - | - | - | - | - | - | - | - | 400 Ohms | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | 150°C (TJ) | Tape & Reel (TR) | BZG03C-M | - | ±6.39% | Active | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 9V ~ 36V | - | 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | - | Router | - | - | - | Ethernet, RS-232 | - | - | - | 1µA @ 130V | 1.2V @ 500mA | - | 1.25W | - | - | - | - | - | - | - | - | - | - | 180V | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | - | - | - | - | LTE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-LR2F712214-SWH Advantech | In Stock | - | - | Surface Mount | 780-BGA | 780-FBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | 413 | - | Bulk | Active | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® III | - | - | Active | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 1.15 V ~ 1.25 V | - | 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | EP3CLS200 | Router | - | - | - | Ethernet, RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 198464 | - | 8211456 | - | - | 12404 | - | - | -161dBm | 100Mbps | - | - | - | - | - | - | - | - | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-ABDN-SE-IN5410 Advantech | In Stock | - | - | - | - | - | - | - | -- | BB-ABDN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 5V ~ 36V | - | 2.4GHz, 5GHz | - | Bridge/Router | - | - | - | RS-232/422/485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 | - | - | Socket | - | - | - | - | 6 Point Socket | - | - | - | - | 65Mbps | - | - | - | - | - | 1/4 | - | - | - | 802.11 a/b/g/n | - | - | - | - | - | - | - | - | Chrome Finish, Deep Socket | - | - | 2.00 (50.8mm) | - | - | ||
![]() BB-ABDN-ER-IN5018 Advantech | In Stock | - | - | Through Hole | Axial | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C ~ 105°C | Bulk | MWR | 0.315 Dia x 0.571 L (8.00mm x 14.50mm) | ±10% | Active | -- | - | PC Pins | - | - | - | - | - | General Purpose | - | 1.5µF | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESR | - | -- | - | - | -- | ||
![]() BB-SR30010125-SWH Advantech | In Stock | - | - | - | - | - | - | - | - | BB-SR30010125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-LR2F712311 Advantech | In Stock | - | - | Surface Mount | 52-LCC (J-Lead) | 52-PLCC (19.13x19.13) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | Advantech Corp | - | - | - | - | - | - | Bulk | Active | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | IDT7130 | Router | - | - | - | Ethernet, RS-232, RS-485, USB | 8Kb (1K x 8) | - | - | - | - | - | - | 100ns | SRAM | - | Parallel | - | - | - | - | - | 100ns | - | - | - | - | - | - | - | - | - | - | -161dBm | 100Mbps | - | - | - | - | - | - | - | - | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-LR2F712220 Advantech | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | 7200 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | 7282 | Asynchronous | 125mA | - | - | - | 18K (1K x 9 x 2) | - | - | - | - | - | - | 12ns | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | - | - | - | - | - | Yes | - | No | No | - | Depth, Width | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-LR2F711211 Advantech | In Stock | - | - | - | 416-BGA | 416-PBGA (27x27) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | Bulk | Active | - | - | - | - | 0°C ~ 70°C (TA) | Tray | Interprise™ | - | - | Obsolete | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | 79RC32 | Router | - | - | - | Ethernet, RS-232, USB | - | 233MHz | - | - | - | MIPS32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | -161dBm | 100Mbps | 10/100 Mbps (2) | 1 Core, 32-Bit | - | No | DDR | - | -- | I²C, PCI, SPI, UART | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | -- | - | -- | -- | -- | - | - | - | - | - | - | - | ||
![]() BB-UR2F613714 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -- | - | - | Active | -- | - | - | - | - | - | 12 | - | General Purpose | - | - | - | 0.100 (2.54mm) | - | - | - | 800MHz, 850MHz, 900MHz, 1.9GHz, 2.1GHz | - | Router | - | - | - | Ethernet, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab to Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -161dBm | 14.4Mbps | - | - | - | - | - | - | - | - | - | EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS | - | - | - | - | - | - | - | - | - | - | - | 4.00 (101.60mm) | - | - | ||
![]() DSE-100D Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 5V | - | - | - | - | - | - | - | RS-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-UR2L610713-SWH Advantech | In Stock | - | - | - | - | - | Tool steel | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Star socket | - | - | - | - | - | - | - | - | alloyed,hardened | - | - | - | - | Advantech Corp | - | - | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | UR5i V2 Libratum | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 800MHz, 850MHz, 900MHz, 1.9GHz, 2.1GHz | - | Router | - | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T 30 | - | - | - | - | - | - | - | - | - | - | - | - | 14.4Mbps | - | - | - | - | - | - | - | - | - | EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS | - | - | - | - | - | - | - | - | - | - | - | 44mm | - | - | ||
![]() BB-LR2L710711-SWH Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | LC041-YW | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | Tray | Active | - | - | - | - | - | - | LR77 V2 Libratum | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | Router | - | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | - | - | - | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-LR2F711711 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | Router | - | - | - | Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -161dBm | 100Mbps | - | - | - | - | - | - | - | - | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-UR2F613511 Advantech | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | RS73G1JRT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±50ppm/°C | - | 316 kOhms | - | Thick Film | General Purpose | 0.2W, 1/5W | - | - | - | - | - | - | 800MHz, 850MHz, 900MHz, 1.9GHz, 2.1GHz | - | Router | - | - | - | Ethernet, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -161dBm | 14.4Mbps | - | - | - | - | - | - | - | - | - | EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() UR2B611011 Advantech | In Stock | - | - | - | - | - | - | - | 380g | - | - | - | - | Manufacturers standards (no certificate) | Chauvin Arnoux | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P01102084A | - | - | - | - | - | - | - | - | - | - | 55mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110mm | - | - | 390mm | - | ||
![]() UR2B613010 Advantech | In Stock | - | - | - | - | - | - | - | - | - | 5 | 15 | Heat-resistant,Halogen-free,Oil-resistant,UV-resistant,Acid-resistant | - | - | - | Sold per metre | Cu, tin-plated, Class 5 = fine | 2.50mm² | - | Red | Yes | - | - | - | - | 030664 | - | - | - | 500m | +180°C | - | - | -60°C | 3x | 500V | 300V | - | 9.70mm | No | - | - | Yes | - | Color VDE 0293 | - | - | - | - | - | - | - | - | - | - | SiHF-J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-LR2F713021 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | LR77 v2 | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | Router | - | - | - | Ethernet, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -161dBm | 100Mbps | - | - | - | - | - | - | - | - | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-BL30510030 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° | 1pc(s) | - | - | - | - | - | - | Not insulated | - | - | 163R10 | - | - | 16mm² | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 163R10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |