- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Depth | Frequency | Function | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Logic Function | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | Height | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4-Z1U-U905 Digi | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | ConnectPort™ X4 | Active | 1 (Unlimited) | - | - | General Purpose | 6V~30V | - | 850MHz 900MHz 1.7GHz 1.8GHz 1.9GHz 2.1GHz 2.4GHz | Gateway | - | Ethernet, RS-232, USB | - | - | - | - | - | - | - | 153kbps | HSPA+, Zigbee® | - | IoT Gateway | - | - | - | RoHS Compliant | ||
![]() XR-Z14-CW1P5 Digi | In Stock | - | Datasheet | 4 Weeks | - | - | - | 2013 | XBee-Pro® | Obsolete | 1 (Unlimited) | 70°C | 0°C | General Purpose | 85V~265VAC | - | 2.4GHz | Router | - | - | - | - | - | - | - | 17dBm | - | 250kbps | ISM | -102 dBm | - | - | - | - | RoHS Compliant | ||
![]() XR-Z14-CW1P4 Digi | In Stock | - | Datasheet | 11 Weeks | - | - | - | 2013 | XBee-Pro® | Obsolete | 1 (Unlimited) | 70°C | 0°C | General Purpose | 85V~265VAC | 50.04mm | 2.4GHz | Router | - | - | - | - | - | - | - | 17dBm | -102dBm | 250kbps | ISM | -102 dBm | - | 34.8mm | 72.9mm | - | RoHS Compliant | ||
![]() RAM-6721-GE-3G Red Lion Controls | In Stock | - | Datasheet | - | - | - | - | - | Sixnet® Networking | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | 800MHz 850MHz 900MHz 1.9GHz 2.1GHz | Router | - | Ethernet, RS-232, USB | - | - | - | - | - | - | - | - | GSM, HSPA+ | - | - | - | - | - | RoHS Compliant | ||
![]() 2701274 Phoenix Contact | In Stock | - | Datasheet | 12 Weeks | - | - | - | 2013 | - | Active | 1 (Unlimited) | 70°C | 0°C | General Purpose | - | - | 330MHz | Router | - | Ethernet | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | - | RoHS Compliant | ||
![]() MO22AA0E3-01R Lantronix | In Stock | - | Datasheet | 6 Weeks | - | 125 | - | 2010 | - | Active | - | 70°C | 0°C | - | - | - | - | - | 5V | Ethernet, RS-232 | 200mA | 1 | - | 230 kbps | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PXC2102H2-01-S Lantronix | In Stock | - | Datasheet | 2 Weeks | Wall | - | - | 2015 | PremierWave® XC | Active | - | 70°C | -40°C | General Purpose | - | - | 800MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | Gateway | 12V | Ethernet, RS-232, RS-422/485, USB | 1.8A | - | - | - | 3.6W | - | - | 14.4Mbps | EDGE, GPRS, GSM, HSPA+, UMTS | - | IoT Gateway | - | - | - | ROHS3 Compliant | ||
![]() DC-WAN-B201-A Digi | In Stock | - | Datasheet | - | - | - | - | 2015 | Connect® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | - | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Router | - | RS-232, RS-422/485, USB | - | - | - | - | - | - | - | 21Mbps | HSPA, HSPA+ | - | - | - | - | - | RoHS Compliant | ||
![]() EKI-1221-BE Advantech | In Stock | - | Datasheet | 14 Weeks | - | - | - | 2010 | - | - | - | - | - | - | - | - | - | - | - | RS-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EKI-1331-AE Advantech | In Stock | - | Datasheet | 3 Weeks | - | - | - | 2015 | - | - | - | - | - | - | - | - | 900MHz | - | - | RS-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XP100200G-05R Lantronix | In Stock | - | - | 4 Weeks | - | - | - | 2018 | XPort® | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() RAM-6701-GE-3G Red Lion Controls | In Stock | - | Datasheet | - | - | - | - | - | Sixnet® Networking | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | 800MHz 850MHz 900MHz 1.9GHz 2.1GHz | Router | - | Ethernet, RS-232, USB | - | - | - | - | - | - | - | - | GSM, HSPA+ | - | - | - | - | - | RoHS Compliant | ||
![]() WR41-0000-DE1-SF Digi | In Stock | - | Datasheet | 2 Weeks | - | - | Bulk | 2015 | Transport® | Obsolete | 1 (Unlimited) | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() X2-Z11-EC-J Digi | In Stock | - | - | - | - | - | - | 2016 | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 12VDC | - | 2.4GHz | Transceiver, Gateway | - | RJ-45 Ethernet | - | - | Transceiver | - | - | 16dBm | -82dBm | 11Mbps | 802.15.4 Zigbee™ | -82 dBm | - | - | - | - | RoHS Compliant | ||
![]() SN-6600-SP Red Lion Controls | In Stock | - | - | - | - | - | - | - | IndustrialPro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | Router | - | Ethernet, RS-232 | - | - | - | - | - | - | - | - | CDMA, EV-DO | - | - | - | - | - | RoHS Compliant | ||
![]() WR21-L11B-DE1-SW Digi | In Stock | - | Datasheet | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WR41-U900-DA1-SW Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WR41-U9T1-NE1-SF Digi | In Stock | - | Datasheet | - | - | - | - | 2015 | Transport® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WR41-U9S1-NE1-SW Digi | In Stock | - | Datasheet | - | - | - | - | 2015 | Transport® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WR21-012B-DE1-SL Digi | In Stock | - | Datasheet | 4 Weeks | - | - | - | 2016 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |