- Manufacturer
- Number of Ports
- Series
- Mounting Type
- Operating Temperature
- Type
- Mfr
- Product Status
- Connector Type
- Package
- Configuration
- Copper Type
- Voltage-Input
Attribute column
Categories
Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | Configuration | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Wire/Cable Type | Number of Ports | Data Rate | Max Supply Voltage (DC) | Fiber Type | Min Supply Voltage (DC) | Copper Type | Copper Ports | Fiber Ports | SFP/XFP Ports | SFP/XFP Type | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NGS24C2 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack Mount | - | - | 0°C~40°C | - | - | Active | Not Applicable | RJ45, SFP | Switch - Managed | - | - | - | - | - | - | - | - | Fixed + SFP | - | - | - | - | - | 26 | - | - | SFP | - | 10/100/1000 | 24 | 2 | - | SFP, Gigabit | - | - | - | - | - | - | - | ||
![]() U360-007 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | Hub, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NGS8C2POE Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack Mount | - | - | 0°C~40°C | - | - | Active | Not Applicable | RJ45, SFP | Switch - Managed | - | - | - | - | - | - | - | - | Fixed + SFP | - | - | - | - | - | 10 | - | - | SFP | - | 10/100/1000 | 8 | 2 | - | SFP, Gigabit | - | - | - | - | - | - | - | ||
![]() 2702334 Phoenix Contact | 501 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | -40°C~70°C | - | - | Active | - | RJ45, SFP | Switch - Managed | - | - | - | IP20 | - | - | - | - | Fixed + SFP | - | - | - | - | - | 8 | - | - | SFP | - | 10/100 | 6 | 2 | 2 (SFP) | - | - | - | - | - | - | - | - | ||
![]() 20761094101 HARTING | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | -40°C~70°C | - | - | Obsolete | 1 (Unlimited) | RJ45, SC | Switch - Managed | 70°C | -40°C | - | IP30 | - | - | - | - | Fixed | - | - | - | - | - | 9 | - | - | 100BASE-FX (Multimode) | - | 10/100 | 6 | 3 | - | - | - | - | - | - | RoHS Compliant | - | IP30 | ||
![]() 24024160000 HARTING | 770 |
| Datasheet | 23 Weeks | - | DIN Rail | - | - | -40°C~70°C | - | - | Active | Not Applicable | RJ45 | Switch - Unmanaged | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | 16 | - | - | - | - | 10/100/1000 | 16 | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 20761091100 HARTING | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | -40°C~70°C | - | - | Obsolete | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | 70°C | -40°C | - | IP30 | - | - | - | - | Fixed | - | - | - | - | - | 9 | - | - | 100BASE-FX (Multimode) | - | 10/100 | 6 | 3 | - | - | - | - | - | - | RoHS Compliant | - | IP30 | ||
![]() 20761094201 HARTING | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | -40°C~70°C | - | - | Obsolete | 1 (Unlimited) | RJ45, ST | Switch - Managed | 70°C | -40°C | - | IP20 | - | - | - | - | Fixed | - | - | - | - | - | 9 | - | - | 100BASE-FX (Multimode) | - | 10/100 | 6 | 3 | - | - | - | - | - | - | RoHS Compliant | - | IP20 | ||
![]() 2702332 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | -40°C~70°C | - | - | Active | Not Applicable | RJ45, ST | Switch - Managed | - | - | - | IP20 | - | - | - | - | Fixed + SFP | - | - | - | - | - | 8 | - | - | Gigabit (Multimode) | - | 10/100 | 6 | 2 | - | - | - | - | - | - | - | - | - | ||
![]() NSS-G24D2 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack Mount | - | - | 0°C~40°C | 2017 | - | Active | - | RJ45, SFP | Switch - Managed | - | - | - | - | - | - | - | - | Modular - Rack | - | - | - | - | - | 26 | - | - | SFP | - | 10/100/1000 | 24 | 2 | - | SFP, Gigabit | - | - | - | - | - | - | - | ||
![]() 1241270000 Weidmüller | 830 |
| Datasheet | 6 Weeks | - | DIN Rail | - | 630g | 0°C~60°C | 2011 | - | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | - | - | - | IP30 | 105mm | - | CE, cULus | - | Fixed | - | - | 12V | - | - | 8 | - | - | - | - | 10/100/1000 | - | - | - | - | 135mm | - | 53.6mm | - | RoHS Compliant | - | - | ||
![]() 2891018 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | 0°C~60°C | 2015 | - | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | 60°C | 0°C | - | IP20 | - | - | - | - | Fixed | - | - | - | - | - | 8 | - | - | - | - | 10/100 | 8 | - | - | - | - | - | - | - | RoHS Compliant | - | IP20 | ||
![]() BCM5348MA1IPBG Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2891411 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | 100 | 518.002487g | 0°C~60°C | 2009 | - | Active | 1 (Unlimited) | RJ45, ST | Switch - Unmanaged | 60°C | 0°C | 24V | IP20 | 70mm | 230mA | UL | 24V | Fixed | Ethernet | - | - | 230mA | - | 8 | 100 Mbps | 30.2V | 100BASE-FX (Multimode) | 18.5V | 10/100 | 6 | 2 | - | - | 121mm | 120mm | 48mm | No SVHC | RoHS Compliant | Lead Free | IP20 | ||
![]() 24020050010 HARTING | 44 | - | - | 4 Weeks | DIN Rail | DIN Rail | - | 201g | 0°C~55°C | - | eCon 2000 | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | 50°C | 0°C | - | IP30 | 27.3mm | - | - | 48V | Fixed | - | 60V | 9V | - | - | 5 | - | - | - | - | 10/100 | 5 | - | - | - | 113.5mm | - | 46.5mm | No SVHC | ROHS3 Compliant | - | IP30 | ||
![]() 20761101100 HARTING | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | -40°C~70°C | - | - | Obsolete | 1 (Unlimited) | RJ45 | Switch - Managed | 70°C | -40°C | - | - | - | - | - | - | Fixed | - | - | - | - | - | 10 | - | - | - | - | 10/100 | 10 | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7506GX2 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | -40°C~80°C | - | N-TRON® | Active | 1 (Unlimited) | RJ45, SFP | Switch - Managed | - | - | - | - | - | - | - | - | Fixed + SFP | - | - | - | - | - | 6 | - | - | - | - | 10/100/1000 | 4 | - | 2 | SFP, Gigabit | - | - | - | - | RoHS Compliant | - | - | ||
![]() 24030082200 HARTING | 918 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | IP30 | - | - | - | - | Fixed | - | - | - | - | - | 10 | - | - | 100BASE-FX (Singlemode) | - | 10/100 | 8 | 2 | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2989200 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | 100 | - | -20°C~55°C | 2013 | - | Active | 1 (Unlimited) | RJ45, SFP | Switch - Managed | - | - | - | IP20 | - | - | UL | 24V | Modular - Rack | Ethernet | - | - | 800mA | - | Up to 28 | 1 Gbps | - | - | - | 10/100/1000 | Up to 28 | - | 4 | SFP, Gigabit | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1286590000 Weidmüller | 983 |
| Datasheet | 8 Weeks | - | DIN Rail | - | 1.14kg | -40°C~75°C | 2011 | - | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | - | - | - | IP30 | 105mm | - | cULus | - | Fixed | - | - | 12V | - | - | 16 | - | - | - | - | 10/100 | - | - | - | - | 135mm | - | 80.5mm | - | RoHS Compliant | - | - |