- Manufacturer
- Number of Ports
- Series
- Mounting Type
- Operating Temperature
- Type
- Mfr
- Product Status
- Connector Type
- Package
- Configuration
- Copper Type
- Voltage-Input
Attribute column
Categories
Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | Configuration | Max Supply Voltage | Min Supply Voltage | Number of Ports | Data Rate | Mode | Fiber Type | Copper Type | Copper Ports | Fiber Ports | SFP/XFP Ports | SFP/XFP Type | PoE Ports | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKI-7654C-AE Advantech | In Stock | - | Datasheet | - | DIN Rail | - | - | - | - | - | - | - | 2010 | - | - | - | RJ45, SFP | - | 60°C | -10°C | - | - | - | - | - | - | - | - | - | - | 6 | 1 Gbps | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP30 | ||
![]() EKI-7656CI-AE Advantech | In Stock | - | Datasheet | - | DIN Rail | - | - | - | - | - | - | - | 2014 | - | - | - | RJ45, SFP | - | 75°C | -40°C | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP30 | ||
![]() 1286920000 Weidmüller | 2916 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | 375g | - | - | -40°C~75°C | 2011 | - | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | - | - | - | - | IP30 | 70mm | - | cULus | 60V | Fixed | - | - | 6 | - | - | - | 10/100 | - | - | - | - | 4 | 115mm | - | 50mm | - | RoHS Compliant | - | - | ||
![]() EHG7307-4POE-2SFP ATOP Technologies | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | -40°C~70°C | - | EH | Active | Not Applicable | RJ45, SFP | Switch - Unmanaged | - | - | - | - | IP30 | - | - | - | - | Fixed + SFP | - | - | 7 | - | - | SFP | 10/100/1000 | 5 | Up to 2 | 2 | SFP, Gigabit | 4 | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2891085 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | - | Rack Mount | - | - | - | - | - | -40°C~70°C | - | - | Active | Not Applicable | RJ45, ST | Switch - Managed | - | - | - | - | IP20 | - | - | - | - | Modular - Rack | - | - | 28 | - | - | SFP | - | 12 | - | - | SFP, Gigabit | - | - | - | - | - | - | - | - | ||
![]() 2891074 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | - | Rack Mount | - | - | - | - | - | -40°C~70°C | - | - | Active | Not Applicable | RJ45, LC | Switch - Managed | - | - | - | - | IP20 | - | - | - | - | Modular - Rack | - | - | 28 | - | - | SFP | - | 12 | - | - | SFP, Gigabit | - | - | - | - | - | - | - | - | ||
![]() 2891086 Phoenix Contact | In Stock | - | Datasheet | 14 Weeks | - | Rack Mount | - | - | - | - | - | -40°C~70°C | - | - | Active | Not Applicable | RJ45, ST | Switch - Managed | - | - | - | - | IP20 | - | - | - | - | Modular - Rack | - | - | 28 | - | - | SFP | - | 12 | - | - | SFP, Gigabit | - | - | - | - | - | - | - | - | ||
![]() 2832412 Phoenix Contact | 2159 |
| Datasheet | 8 Weeks | DIN Rail | Rack Mount | Module | - | 106.200007g | Polyamide | - | 0°C~55°C | 2007 | - | Active | 1 (Unlimited) | SC | Switch - Managed | - | - | Green | - | IP20 | - | - | KC, UL | - | Modular - Card | - | - | 2 | - | Multimode | 100BASE-FX (Multimode) | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 20762087003 HARTING | 573 |
| - | 39 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | M12 | Switch - Unmanaged | - | - | - | - | IP20 | - | - | - | - | Fixed | - | - | 8 | - | - | - | 10/100 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 24030080000 HARTING | 2894 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Module | - | 553g | - | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | 70°C | -40°C | - | - | IP30 | 107.5mm | 85mA | - | 48V | Fixed | 60V | 9V | 8 | - | - | - | 10/100 | 8 | - | - | - | - | 142mm | 142mm | 25mm | No SVHC | ROHS3 Compliant | - | IP30 | ||
![]() 2702328 Phoenix Contact | 832 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | - | - | -40°C~70°C | - | - | Active | - | RJ45, SC | Switch - Managed | - | - | - | - | IP20 | - | - | - | - | Fixed + SFP | - | - | 8 | - | - | Gigabit (Multimode) | 10/100 | 7 | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 24034060030 HARTING | 617 |
| - | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 0°C~55°C | - | eCon 3000 | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | 55°C | 0°C | - | - | IP30 | - | - | - | - | Fixed | - | - | 6 | - | - | - | 10/100/1000 | 6 | - | - | - | 4 | - | - | - | - | ROHS3 Compliant | - | IP30 | ||
![]() U460-003-3AG-C Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | Hub, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1120360041 Molex | In Stock | - | Datasheet | 19 Weeks | - | DIN Rail | - | - | - | - | - | -40°C~75°C | 2011 | Brad Direct Link | Active | 1 (Unlimited) | RJ45 | Switch - Managed | - | - | - | - | IP40 | - | - | - | - | Fixed | - | - | 16 | - | - | - | 10/100 | 16 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 20761103100 HARTING | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | Metal | - | - | 24V | -10°C~70°C | - | - | Obsolete | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | 70°C | -10°C | - | Female | IP30 | - | 280mA | - | - | Fixed | - | - | 10 | - | - | 100BASE-FX (Multimode) | 10/100 | 8 | 2 | - | - | - | - | - | - | - | RoHS Compliant | - | IP30 | ||
![]() 2891079 Phoenix Contact | 587 |
| Datasheet | 16 Weeks | - | Rack Mount | - | - | - | - | - | -40°C~70°C | - | - | Active | Not Applicable | RJ45, SC | Switch - Managed | - | - | - | - | IP20 | - | - | - | - | Modular - Rack | - | - | 28 | - | - | SFP | - | 12 | - | - | SFP, Gigabit | - | - | - | - | - | - | - | - | ||
![]() EHG7504-2SFP ATOP Technologies | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | -20°C~70°C | - | EH | Active | Not Applicable | RJ45, SFP | Switch - Managed | - | - | - | - | IP30 | - | - | - | - | Fixed + SFP | - | - | 4 | - | - | SFP | 10/100/1000 | 2 | Up to 2 | - | SFP, Gigabit | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MS5E6PP Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EKI-5525M-AE Advantech | In Stock | - | Datasheet | 14 Weeks | DIN Rail | - | - | - | - | - | - | - | 2014 | - | - | - | RJ45 | - | 60°C | -10°C | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP30 | ||
![]() EKI-5626C-EI-AE Advantech | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | 2015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |