- Manufacturer
- Number of Ports
- Series
- Mounting Type
- Operating Temperature
- Type
- Mfr
- Product Status
- Connector Type
- Package
- Configuration
- Copper Type
- Ingress Protection
Attribute column
Categories
Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Ingress Protection | Configuration | Max Supply Voltage | Min Supply Voltage | Number of Ports | Data Rate | Fiber Type | Copper Type | Copper Ports | Fiber Ports | SFP/XFP Ports | SFP/XFP Type | PoE Ports | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105FX-ST-MDR Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | RJ45, ST | Switch - Unmanaged | - | - | - | Fixed | - | - | 5 | - | 100BASE-FX (Multimode) | 10/100 | 4 | 1 | - | - | - | RoHS Compliant | - | - | ||
![]() SL-6RS-4SC-D1 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~60°C | - | Sixnet® Networking | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | Fixed | - | - | 6 | - | 100BASE-FX (Multimode) | 10/100 | 4 | 2 | - | - | - | RoHS Compliant | - | - | ||
![]() 716TX Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~70°C | - | N-TRON® | Active | 1 (Unlimited) | RJ45 | Switch - Managed | - | - | - | Fixed | - | - | 16 | - | - | 10/100 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EHG7508 ATOP Technologies | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | -20°C~70°C | - | EH | Active | Not Applicable | - | Switch - Managed | - | - | IP30 | Fixed | - | - | 8 | - | - | 10/100/1000 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10GFIBR-XFP-10K Red Lion Controls | In Stock | - | - | 2 Weeks | - | Rack Mount | - | -35°C~75°C | - | - | Active | 1 (Unlimited) | RJ45, SFP, XFP | Switch - Advanced | - | - | IP40 | Fixed + SFP | - | - | 26 | - | - | 10/100/1000 | 20 | - | 6 | XFP, 10 Gigabit | - | RoHS Compliant | - | - | ||
![]() 112FX4-SC Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~80°C | - | - | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | Fixed | - | - | 12 | - | 100BASE-FX (Multimode) | 10/100 | 8 | 4 | - | - | - | RoHS Compliant | - | - | ||
![]() SL-5ES-2ST Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~60°C | - | Sixnet® Networking | Active | 1 (Unlimited) | RJ45, ST | Switch - Unmanaged | - | - | IP40 | Fixed | - | - | 5 | - | 100BASE-FX (Multimode) | 10/100 | 4 | 1 | - | - | - | RoHS Compliant | - | - | ||
![]() SLX-5MS-4SC Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~75°C | - | Sixnet® Networking | Active | 1 (Unlimited) | RJ45, SC | Switch - Managed | - | - | IP40 | Fixed | - | - | 5 | - | 100BASE-FX (Multimode) | 10/100 | 3 | 2 | - | - | - | RoHS Compliant | - | - | ||
![]() 508TX Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | - | N-TRON® | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | - | - | - | Fixed | - | - | 8 | - | - | 10/100 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SL-5ES-1 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~60°C | - | Sixnet® Networking | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | - | - | IP40 | Fixed | - | - | 5 | - | - | 10/100 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EKI-2525-BE Advantech | In Stock | - | Datasheet | 14 Weeks | DIN Rail | - | Metal | - | 2007 | - | Active | - | RJ45 | - | 60°C | -10°C | - | - | - | - | 5 | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP30 | ||
![]() RHG7X28-M5 ATOP Technologies | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | -40°C~75°C | - | - | Active | Not Applicable | RJ45, SFP | Switch - Managed | - | - | IP30 | Modular - Rack | - | - | 24 | - | SFP | 10/100/1000 | - | 4 | - | SFP, Gigabit | 8 | - | - | - | ||
![]() 1120360039 Molex | In Stock | - | Datasheet | 15 Weeks | - | DIN Rail | - | -40°C~75°C | 2007 | Brad Direct Link | Active | 1 (Unlimited) | RJ45 | Switch - Managed | - | - | IP30 | Fixed | - | - | 5 | - | - | 10/100 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1120360045 Molex | In Stock | - | Datasheet | 13 Weeks | - | DIN Rail | - | -10°C~60°C | 2007 | Brad Direct Link | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | IP30 | Fixed | - | - | 9 | - | 100BASE-FX (Multimode) | 10/100 | 8 | 1 | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RHG7X28-M4 ATOP Technologies | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | -40°C~75°C | - | RHG7628 | Active | Not Applicable | RJ45, SFP | Switch - Managed | - | - | IP30 | Modular - Rack | - | - | 4 | - | - | 10/100/1000 | - | - | - | - | - | - | - | - | ||
![]() 1120360042 Molex | In Stock | - | Datasheet | 19 Weeks | - | DIN Rail | - | -40°C~75°C | 2013 | Brad Direct Link | Active | 1 (Unlimited) | RJ45 | Switch - Managed | - | - | IP40 | Fixed | - | - | 18 | - | - | 10/100/1000 | 18 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1120360052 Molex | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | - | -40°C~75°C | 2007 | Brad Direct Link | Active | 1 (Unlimited) | RJ45, ST | Switch - Managed | 85°C | -40°C | IP30 | Fixed | 30V | 10V | 8 | 100 Mbps | 100BASE-FX (Multimode) | 10/100 | 6 | 2 | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1120360043 Molex | In Stock | - | Datasheet | 13 Weeks | - | DIN Rail | - | -10°C~60°C | 2007 | Brad Direct Link | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | IP30 | Fixed | - | - | 5 | - | 100BASE-FX (Multimode) | 10/100 | 4 | 1 | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NT24K-10GX2-SC-POE Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | - | N-TRON® | Active | Not Applicable | RJ45, SC | Switch - Managed | - | - | - | Fixed | - | - | 10 | - | 1000BASE-FX | 10/100/1000 | 8 | 2 | - | - | - | RoHS Compliant | - | - | ||
![]() ET-8MS-OEM-1 Red Lion Controls | In Stock | - | - | 2 Weeks | - | DIN Rail | - | -40°C~75°C | - | Sixnet® Networking | Active | 1 (Unlimited) | - | Switch - Managed | - | - | - | Fixed | - | - | 8 | - | - | 10/100/1000 | - | - | - | - | - | RoHS Compliant | - | - |