- Manufacturer
- Number of Ports
- Series
- Mounting Type
- Operating Temperature
- Type
- Mfr
- Product Status
- Connector Type
- Package
- Configuration
- Copper Type
- Ingress Protection
Attribute column
Categories
Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Ingress Protection | Current Rating | Configuration | Number of Ports | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 317FX-N-ST Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | N-TRON® | Active | 1 (Unlimited) | RJ45, ST | Switch - Advanced | - | - | - | - | - | Fixed | 17 | 100BASE-FX (Multimode) | 10/100 | 16 | 1 | - | RoHS Compliant | - | ||
![]() 306FXE2-N-SC-15 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -20°C~70°C | N-TRON® | Active | 1 (Unlimited) | RJ45, SC | Switch - Advanced | - | - | - | - | - | Fixed | 6 | 100BASE-FX (Singlemode) | 10/100 | 4 | 2 | - | RoHS Compliant | - | ||
![]() 305FXE-N-SC-40 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~70°C | N-TRON® | Active | 1 (Unlimited) | RJ45, SC | Switch - Advanced | - | - | - | - | - | Fixed | 5 | 100BASE-FX (Singlemode) | 10/100 | 4 | 1 | - | RoHS Compliant | - | ||
![]() 317FX-SC Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | N-TRON® | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | Fixed | 17 | 100BASE-FX (Multimode) | 10/100 | 16 | 1 | - | RoHS Compliant | - | ||
![]() 308FXE2-N-SC-40 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | N-TRON® | Active | 1 (Unlimited) | RJ45, SC | Switch - Advanced | - | - | - | - | - | Fixed | 8 | 100BASE-FX (Singlemode) | 10/100 | 6 | 2 | - | RoHS Compliant | - | ||
![]() 309FXE-N-ST-40 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | N-TRON® | Active | 1 (Unlimited) | RJ45, ST | Switch - Advanced | - | - | - | - | - | Fixed | 9 | 100BASE-FX (Singlemode) | 10/100 | 8 | 1 | - | RoHS Compliant | - | ||
![]() 308FXE2-N-ST-40 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | N-TRON® | Active | 1 (Unlimited) | RJ45, ST | Switch - Advanced | - | - | - | - | - | Fixed | 8 | 100BASE-FX (Singlemode) | 10/100 | 6 | 2 | - | RoHS Compliant | - | ||
![]() 317FXE-ST-40 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | N-TRON® | Active | 1 (Unlimited) | RJ45, ST | Switch - Unmanaged | - | - | - | - | - | Fixed | 17 | 100BASE-FX (Singlemode) | 10/100 | 16 | 1 | - | RoHS Compliant | - | ||
![]() 111FXE3-ST-40 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~80°C | - | Active | 1 (Unlimited) | RJ45, ST | Switch - Unmanaged | - | - | - | - | - | Fixed | 11 | 100BASE-FX (Singlemode) | 10/100 | 8 | 3 | - | RoHS Compliant | - | ||
![]() 105FXE-ST-40-POE Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | - | Active | 1 (Unlimited) | RJ45, ST | Switch - Unmanaged | - | - | - | - | - | Fixed | 5 | 100BASE-FX (Singlemode) | 10/100 | 4 | 1 | - | RoHS Compliant | - | ||
![]() 114FXE6-SC-40 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~80°C | - | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | Fixed | 14 | 100BASE-FX (Singlemode) | 10/100 | 8 | 6 | - | RoHS Compliant | - | ||
![]() 105FXE-ST-15-POE Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | - | Active | 1 (Unlimited) | RJ45, ST | Switch - Unmanaged | - | - | - | - | - | Fixed | 5 | 100BASE-FX (Singlemode) | 10/100 | 4 | 1 | - | RoHS Compliant | - | ||
![]() 309FXE-SC-15 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | N-TRON® | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | Fixed | 9 | 100BASE-FX (Singlemode) | 10/100 | 8 | 1 | - | RoHS Compliant | - | ||
![]() 309FXE-SC-80 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | N-TRON® | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | Fixed | 9 | 100BASE-FX (Singlemode) | 10/100 | 8 | 1 | - | RoHS Compliant | - | ||
![]() 114FXE6-SC-80 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~80°C | - | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | Fixed | 14 | 100BASE-FX (Singlemode) | 10/100 | 8 | 6 | - | RoHS Compliant | - | ||
![]() MIL316-CCCC Red Lion Controls | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -40°C~75°C | Sixnet Military | Obsolete | 1 (Unlimited) | D38999 | Switch - Managed | 75°C | -40°C | - | IP67, NEMA 6 | - | Fixed | 16 | - | 10/100/1000 | 16 | - | - | RoHS Compliant | IP67 | ||
![]() 105FX-SC-POE Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | 300g | -40°C~70°C | - | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | 49V | - | 1.6A | Fixed | 5 | 100BASE-FX (Multimode) | 10/100 | 4 | 1 | 88.9mm | RoHS Compliant | - | ||
![]() 305FXE-SC-15 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~70°C | N-TRON® | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | Fixed | 5 | 100BASE-FX (Singlemode) | 10/100 | 4 | 1 | - | RoHS Compliant | - | ||
![]() 317FXE-N-ST-80 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | N-TRON® | Active | 1 (Unlimited) | RJ45, ST | Switch - Advanced | - | - | - | - | - | Fixed | 17 | 100BASE-FX (Singlemode) | 10/100 | 16 | 1 | - | RoHS Compliant | - | ||
![]() 309FXE-N-ST-80 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | -40°C~85°C | N-TRON® | Active | 1 (Unlimited) | RJ45, ST | Switch - Advanced | - | - | - | - | - | Fixed | 9 | 100BASE-FX (Singlemode) | 10/100 | 8 | 1 | - | RoHS Compliant | - |