- Manufacturer
- Number of Ports
- Series
- Mounting Type
- Operating Temperature
- Type
- Mfr
- Product Status
- Connector Type
- Package
- Configuration
- Copper Type
- Ingress Protection
Attribute column
Categories
Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Degree of protection (IP) | Description/Function | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Package | Package Type | Part # Aliases | Processor Type | Product Status | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Tradename | Transmission Speed | Unit Weight | Operating Temperature | Packaging | Series | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Ingress Protection | Depth | Frequency | Pin Count | Operating Supply Voltage | Configuration | Interface | Operating Supply Current | Number of Ports | Data Rate | Power Consumption | Ethernet | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Product | SFP/XFP Ports | SFP/XFP Type | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1085173 Phoenix Contact | In Stock | - | - | DIN Rail | - | - | 1 | Ethernet, SFP | + 60 C | Phoenix Contact | - 10 C | - | - | Box | - | - | - | Active | Details | - | 30 V, 32 V | 18 V, 9 V | - | 10/100/1000Mbit/s | - | -10°C ~ 60°C | - | - | RJ45, SFP | Switch - Unmanaged | - | - | IP30 | - | - | - | - | Fixed + SFP | - | 474 mA | 4 x RJ45, 1 x SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | 10/100/1000 | 4 | - | Ethernet Switches | 1 | SFP, Gigabit | - | - | ||
![]() E810XXVDA4 Intel | In Stock | - | - | - | - | Intel Ethernet Network Adapter | 1 | PCIe 4.0, SFP28 | + 60 C | - | 0 C | - | - | - | - | 978334 | Intel E810-CAM1 | - | Details | - | 3.3 V | 3.3 V | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SFP28 | 25 Gb/s | 16.7 W, 22.9 W | - | - | - | - | - | Ethernet Converged Network Adapters | - | - | - | - | ||
![]() AWB5011-B HMS Networks | In Stock | - | - | DIN Rail | - | - | 1 | Ethernet | + 75 C | HMS Networks | - 40 C | - | - | Box | - | - | - | Active | Details | - | 24 V | 24 V | Anybus | - | 3.020 lbs | -40°C ~ 75°C | - | Anybus Wireless | RJ45, SFP | Switch - Managed | - | - | IP31 | - | - | - | - | Fixed + SFP | - | - | 8 x RJ45, 4 x SFP, 1 x RS232, 1 x USB | 10 Mb/s, 100 Mb/s, 1000 Mb/s | 16.08 W | - | SFP | 10/100/1000 | 8 | 4 | Ethernet Switches, Managed | 4 | SFP | - | - | ||
![]() X520SR2BPBLK Intel | In Stock | - | - | - | - | Ethernet Server Bypass Adapter X520-SR2 with Intel 82599ES Controller (Bulk) | 5 | Fiber Optic, PCIe 2.0 | + 55 C | - | 0 C | - | - | - | - | MM# 921480 | 82599ES | - | Details | - | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | 55 °C | 0 °C | - | - | - | - | 3.3 V | - | Ethernet, PCIe | - | 2 x Fiber Optic | 10 Gb/s | 6.9 W | - | - | - | - | - | Ethernet Network Adapters | - | - | - | - | ||
![]() E10G81G2P Intel | In Stock | - | - | - | - | NetEffect Ethernet Server Cluster Adapter DA with Intel NetEffect NE020 Controller | 1 | - | - | - | - | - | - | - | - | MM# 908294 | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Server Adapters | - | - | - | - | ||
![]() X520QDA1 Intel | In Stock | - | - | - | - | - | 1 | PCIe 3.0, QSFP+ | + 55 C | - | 0 C | - | - | - | - | 921253 | - | - | Non-Compliant | - | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x QSFP+ | 10 Gb/s | - | - | - | - | - | - | Ethernet Converged Network Adapters | - | - | - | - | ||
![]() 1006191 Phoenix Contact | In Stock | - | - | DIN Rail | IP20 | - | 1 | Ethernet, Fiber Optic | + 70 C | Phoenix Contact | - 40 C | - | DIN Rail | Box | - | - | - | Active | - | - | 57 V | 12 V | FL SWITCH | 100/1000Mbit/s | 1.411 lbs | -40°C ~ 70°C | - | FL SWITCH 2000 | RJ45, SFP | Switch - Managed | - | - | IP20 | 125.06 | - | - | - | Fixed + SFP | - | - | 14 x RJ45, 2 x Fiber Optic | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | Yes | SFP | 10/100/1000 | 14 | 2 | Ethernet Switches, Managed | 2 | SFP, Gigabit | 130 | 85 | ||
![]() XL710QDA1OCP Intel | In Stock | - | - | - | - | - | 1 | PCIe 3.0, QSFP+ | + 55 C | - | 0 C | - | - | - | - | 942748 | - | - | Details | - | - | - | - | - | - | - | - | XL710 | - | - | - | - | - | - | - | - | - | - | - | - | 1 x QSFP+ | - | 4.5 W | - | - | - | - | - | Ethernet Server Adapters | - | - | - | - | ||
![]() 24144050000 HARTING | In Stock | - | - | DIN Rail | - | - | 1 | Ethernet | + 70 C | HARTING | - 40 C | - | - | Bulk | - | - | - | Active | Details | - | 60 V | 9 V | - | - | - | -40°C ~ 70°C | - | Ha-VIS eCon 2000 | RJ45 | Switch - Unmanaged | - | - | IP30 | - | - | - | - | Fixed | - | 130 mA, 70 mA | 5 x RJ45 | 1 Gb/s | 3.1 W, 3.4 W | - | - | 10/100/1000 | 5 | - | Ethernet Switches, Unmanaged | - | - | - | - | ||
![]() 1085169 Phoenix Contact | In Stock | - | - | DIN Rail | - | FL SWITCH 1004NT-SFX | 1 | Ethernet | + 75 C | Phoenix Contact | - 40 C | - | - | Bulk | - | - | - | Active | - | - | 32 V | 9 V | - | 10/100Mbit/s | - | -40°C ~ 75°C | - | FL SWITCH 1000 | RJ45, SFP | Switch - Unmanaged | - | - | IP30 | - | - | - | - | Fixed + SFP | - | - | 4 x RJ45, 1 x SFP | 10 Mb/s, 100 Mb/s | - | - | SFP | 10/100 | 4 | 1 | Ethernet Switches | 1 | SFP | - | - | ||
![]() 1234234 Phoenix Contact | In Stock | - | - | - | - | - | 1 | - | + 60 C | Phoenix Contact | - 20 C | NEARFI D ETH R | - | Bulk | - | - | - | Active | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | - | - | ||
![]() 1234229 Phoenix Contact | In Stock | - | - | - | - | - | 1 | - | + 60 C | Phoenix Contact | - 20 C | NEARFI P 2A R | - | Bulk | - | - | - | Active | Details | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | - | - | ||
![]() 1234225 Phoenix Contact | In Stock | - | - | - | - | - | 1 | - | + 60 C | Phoenix Contact | - 20 C | NEARFI PD 2A ETH R | - | Bulk | - | - | - | Active | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | - | - | ||
![]() X540T2BPBLK 921444 Intel | In Stock | - | - | - | - | Provides business continuity in the event of a network failure | 5 | Ethernet, PCIe 2.1 | + 55 C | - | 0 C | - | - | - | - | 921444 | X540 | - | Details | - | - | - | - | - | - | - | Bulk | - | - | - | 55 °C | 0 °C | - | - | - | - | - | - | PCIe | - | 2 x RJ45 | - | 4.4 W | - | - | - | - | - | Ethernet Network Adapters | - | - | - | - | ||
![]() I210T1 Intel | In Stock | - | - | - | - | Ethernet Server Adapter I210-T1 with Intel I210 Controller | 1 | Ethernet, PCIe 2.1 | + 55 C | - | 0 C | - | - | - | - | MM# 921433 | I210 | - | Details | - | 3.3 V | 3.3 V | - | - | 5 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x RJ45 | 10 Mb/s, 100 Mb/s, 1 Gb/s | 810 mW | - | - | - | - | - | Ethernet Server Adapters | - | - | - | - | ||
![]() XXV710DA1BLK Intel | In Stock | - | - | - | - | - | 5 | PCIe 3.0, SFP28 | + 55 C | - | 0 C | - | - | - | - | 948654 | XL710-BM2 | - | Details | - | - | - | - | - | - | - | - | XXV710 | - | - | - | - | - | - | - | - | - | - | - | - | 1 x SFP28 | 10 Gb/s, 25 Gb/s | - | - | - | - | - | - | Ethernet Network Adapters | - | - | - | - | ||
![]() 2989462 Phoenix Contact | In Stock | - | - | - | - | - | 1 | - | + 55 C | - | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.113011 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | ||
![]() MAX11947GTP+ Maxim Integrated | In Stock | - | - | Surface Mount | - | - | 490 | SPI | + 105 C | - | - 40 C | - | - | - | 20-Pin TQFN | - | - | - | Details | - | 5.5 V | 3 V | - | - | - | - | Tray | MAX11947 | - | - | - | - | - | - | 2.176 MHz | 20 | - | - | - | 26 mA | 4 Port | 9.6 kb/s, 38.4 kb/s, 115.2 kb/s | - | - | - | - | - | - | AISG Integrated Modems | - | - | - | - | ||
![]() 004001000500 Industrial Shields | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MDuino | - | - | - | Bulk | 57R I/Os | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 004001000100 Industrial Shields | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MDuino | - | - | - | Bulk | 19R I/Os | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |