- Manufacturer
- Number of Ports
- Series
- Mounting Type
- Operating Temperature
- Type
- Mfr
- Product Status
- Connector Type
- Package
- Configuration
- Copper Type
- Ingress Protection
Attribute column
Categories
Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Approvals | Base Product Number | Brand | Cable Types | Case Code - in | Case Code - mm | CoilResistance | Contact Materials | Degree of protection (IP) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Max. ambient temperature | Maximum Operating Temperature | Mfr | Min. ambient temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Side 1 Gender | Side 2 Gender | Supply Voltage-Max | Supply Voltage-Min | Transfer rate | Transmission Speed | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Technology | Ingress Protection | Supply Voltage | Depth | Current Rating | Operating Supply Voltage | Configuration | Interface | Max Supply Voltage | Min Supply Voltage | Number of Ports | Contact Current Rating | Data Rate | Contact Termination | Contact Form | Product Type | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Power Consumption | Ethernet | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Product | Features | SFP/XFP Ports | SFP/XFP Type | PoE Ports | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6GK52080BA002AC2 Siemens | 724 |
| - | - | DIN Rail, Wall Mount | - | 0.52kg | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | +70°C | - | Siemens | -40°C | - | - | - | Bulk | - | Active | - | - | - | - | - | 10 / 100 MBit/s | 10/100Mbit/s | - | - | -40°C ~ 70°C | - | - | - | - | RJ45 | 6GK5208-0BA00-2AC2 | - | - | - | - | - | - | - | IP20 | - | 125mm | - | - | Fixed | RJ45 | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 10/100 | 8 | - | - | - | - | - | - | - | - | - | 147mm | - | 60 | ||
![]() 24024052130 HARTING | 872 |
| - | DIN Rail | - | - | 543 g | - | - | Omron Electronics | - | - | - | 720 Ohms | Silver Alloy (Ag) | IP30 | 120 x 27.3 x 113.5mm | 400 | - | Omron | - | - | +55°C | - | - | 0°C | DIN Rail | Through Hole | - | G5NB-1A-E-SPDC24BYOMZ(N)(A) G5NB1AESPDC24BYOMB | - | Compliant | - | - | - | - | - | 10/100/1000Mbit/s | 0.141096 oz | - | - | - | G5NB | - | - | - | Miniature | - | 55 °C | 0 °C | - | Relays | - | - | - | - | 27.3 mm | - | 54 V | - | - | 60 V | 9 V | - | 5 A | - | Solder Pin | SPST (1 Form A) | General Purpose Relays | 24 VDC | Non-Latching | 250 VAC, 30 VDC | 16.7 mA | - | Yes | - | - | - | - | Power Relays | - | - | - | - | General Purpose Relays | Solder Pin | - | 15.3 mm | 20.5 mm | 7.2 mm | ||
![]() 1044030 Phoenix Contact | 908 |
| - | - | DIN Rail | - | - | - | - | Phoenix Contact | - | - | - | - | - | IP20 | - | 1 | - | Phoenix Contact | - | - | - | Phoenix Contact | - | - | DIN Rail | - | Box | - | Active | - | - | - | - | - | - | 10/100Mbit/s | - | 150 V | -40°C ~ 70°C | - | - | 1 % | 25 ppm/°C | RJ45, SFP | Switch - Managed | 180 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | IP20 | - | - | - | - | Fixed + SFP | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | SFP | 10/100 | 14 | 2 | - | - | 2 | SFP, Gigabit | - | Phoenix Contact | - | - | 650 µm | - | - | ||
![]() DVS-008W01-MC01 Delta Groups | In Stock | - | - | - | - | - | - | UL | - | - | PVC | - | - | - | - | - | - | - | - | Turck | U2-02593 | - | - | - | - | - | DIN Rail, Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | -40-167 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-48 VDC | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 20 Meters | - | ||
![]() DVS-008W01-MC02 Delta Groups | In Stock | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | Turck | 1371899 | - | - | - | - | - | DIN Rail, Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | -40-167 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | ||
![]() DVS-016W01 Delta Groups | In Stock | - | - | - | - | 5 | - | UL | - | - | PVC | - | - | - | - | - | - | - | - | Murrelektronik | 7000-40041-6153500 | - | - | - | - | - | DIN Rail, Wall | - | - | - | - | - | Male | Female | - | - | - | - | - | - | -40-167 °F | - | - | - | - | M12 Straight Male to M12 Straight Female, 5-pole | - | - | - | - | - | - | - | - | - | 12-48 VDC | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | - | 35 Meters | - | ||
![]() MCSESM083F23F0 Schneider | 43 | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 2010 | 5025 | - | - | IP30 | - | 3000 | Ethernet | TT Electronics | - | - | - | - | - | - | - | PCB Mount | - | - | - | Details | - | - | 24 V | 12 V | - | - | 0.001199 oz | - | - | Reel | HVC | 5 % | 50 PPM / C | - | - | 2.4 MOhms | - | - | - | Resistors | - | Thick Film | - | - | 104 | - | - | - | - | - | - | 8 x RJ45 | - | 100 Mb/s | - | - | Thick Film Resistors | - | - | - | - | 6 W | No | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | Thick Film Resistors - SMD | - | - | 138 | - | 73 | ||
![]() 1196228 Phoenix Contact | 522 |
| - | - | Wall Mount | - | - | - | - | Phoenix Contact | - | - | - | - | - | IP65 | - | 1 | - | Phoenix Contact | - | - | - | Phoenix Contact | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 10/100/1000Mbit/s | - | - | -40°C ~ 75°C | - | FL | - | - | M12 | Switch - Unmanaged | - | - | - | - | - | - | - | IP65, IP66, IP67 | - | - | - | - | Fixed | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Yes | - | 10/100 | 8 | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | ||
![]() 1088853 Phoenix Contact | 664 |
| - | - | DIN Rail | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | IP20 | - | 1 | - | TE Connectivity | - | - | - | Phoenix Contact | - | - | DIN Rail | - | Box | - | Active | Details | - | - | - | - | - | 100Mbit/s | - | - | -40°C ~ 70°C | - | 983 | - | - | RJ45, SFP | Switch - Managed | - | - | - | - | Circular Connectors | - | - | IP20 | - | 69 | - | - | Fixed + SFP | - | - | - | 8 | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | Yes | SFP | 10/100 | 6 | 2 | - | - | 2 | SFP | - | Circular MIL Spec Connector | - | - | 110 | - | 128 | ||
![]() NSG3309-2SFP Atop Technologies | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATOP Technologies | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | NSG3309 | - | - | RJ45, SFP | Switch | - | - | - | - | - | - | - | IP30 | - | - | - | - | Fixed + SFP | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | SFP | 10/100/1000 | 7 | 2 | - | - | 2 | SFP | - | - | - | - | - | - | - | ||
![]() 1120361103 Molex | In Stock | - | - | - | - | - | - | - | 112036 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | RJ-45 | Switch | - | - | - | - | - | - | - | IP30 | - | - | - | - | Fixed | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX5D-SBM16K IDEC | 2042 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | SX5D-SBM16K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKI-7708G-2FVI-A Advantech | In Stock | - | - | - | DIN Rail, Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | - | - | -20°C ~ 75°C | - | EKI | - | - | RJ45, SFP | Switch - Managed | - | - | - | - | - | - | - | IP30 | - | - | - | - | Fixed + SFP | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | SFP | 10/100/1000 | 4 | 4 | - | - | 4 | SFP | - | - | - | - | - | - | - | ||
![]() 852-16443 Advantech | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | - | - | - | - | RJ45, SC | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 100BASE-FX (Multimode) | 10/100 | 3 | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 508TX Advantech | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | N-TRON® | - | - | RJ45 | Switch - Managed | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 10/100 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9004FX-ST Advantech | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | N-TRON® | - | - | RJ45, ST | Switch - Managed | - | - | - | - | - | - | - | - | - | - | - | - | Fixed + SFP | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | 100BASE-FX (Multimode) | 10/100 | 6 | 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-EKI-5626CI Advantech | In Stock | - | - | - | - | - | - | - | BB-EK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 75°C | - | EKI | - | - | RJ45, SFP | Switch - Unmanaged | - | - | - | - | - | - | - | IP30 | - | - | - | - | Fixed + SFP | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | SFP | 10/100/1000 | 18 | 2 | - | - | 2 | SFP, Gigabit | - | - | - | - | - | - | - | ||
![]() AA033435D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 98.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 112 | - | 30 | ||
![]() 1108542 Phoenix Contact | 819 |
| - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Ethernet | - | - | - | + 70 C | Phoenix Contact | - | - 40 C | Wall | - | Bulk | - | Active | - | - | - | 240 V | 100 V | - | 10/100/1000Mbit/s | 11.067 lbs | - | -40°C ~ 70°C | - | SCX | - | - | RJ45 | Switch - Managed | - | - | - | - | - | - | - | IP65 | - | - | - | - | Fixed | - | - | - | 6 x RJ45 | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | - | - | - | 8 | - | Ethernet Switches, Managed | - | - | - | 4 | - | - | - | - | - | - | ||
![]() SEC418-2SFP-PN-T Advantech | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 75°C | - | - | - | - | RJ45, SFP | Switch - Managed | - | - | - | - | - | - | - | IP30 | - | - | - | - | Fixed + SFP | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | SFP | 10/100 | 16 | Up to 2 | - | - | 2 | SFP, Gigabit | - | - | - | - | - | - | - |