- Manufacturer
- Number of Ports
- Series
- Mounting Type
- Operating Temperature
- Type
- Mfr
- Product Status
- Connector Type
- Package
- Configuration
- Copper Type
- Ingress Protection
Attribute column
Categories
Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Torque-Screw | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Pitch | Ingress Protection | Failure Rate | Wire Gauge | Configuration | Voltage | Number of Levels | Number of Ports | Current | Data Rate | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Power Consumption | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Product | Features | SFP/XFP Ports | SFP/XFP Type | PoE Ports | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105FXE-SC-15-MDR Advantech | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Barksdale Control Products | E1H-H250-S0015 | - | Advantech Corp | - | Bulk | Discontinued at Digi-Key | - | - | - | - | - | -40°C ~ 70°C | - | N-TRON® | - | - | - | - | - | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | - | - | - | Fixed | - | - | 5 | - | - | - | - | - | - | - | 100BASE-FX (Singlemode) | 10/100 | 4 | 1 | - | - | - | - | - | - | ||
![]() 304TX Advantech | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | Bulk | Discontinued at Digi-Key | - | - | - | - | - | -20°C ~ 70°C | - | * | - | - | Active | - | - | RJ45 | Switch - Unmanaged | - | - | - | - | - | - | - | - | Fixed | - | - | 4 | - | - | - | - | - | - | - | - | 10/100 | 4 | - | - | - | - | - | - | - | ||
![]() EKI-9516-PFIDL10E Advantech | In Stock | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass - Copper Tin Plated | Steel, Stainless | Steel, Galvanized - Chromate Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.51 Nm (4.5 Lb-In) | - | -55°C ~ 105°C | Bulk | Buchanan | - | - | Obsolete | - | - | - | - | - | - | Green | - | 0.197 (5.00mm) | - | - | 14-22 AWG | - | 300V | 1 | - | 10A | - | 13 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.6 | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | ||
![]() BB-712FX4-ST Advantech | In Stock | - | - | DIN Rail | Radial | Radial Lead | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | Bulk | Obsolete | - | - | - | - | - | -65°C ~ 275°C | Bulk | CPCP | 0.472 L x 0.315 W (12.00mm x 8.00mm) | ±5% | Active | 2 | ±20ppm/°C | RJ45, ST | Switch - Managed | 180 Ohms | Wirewound | - | 3W | - | - | -- | - | Fixed | - | - | 12 | - | - | - | - | - | - | - | 100BASE-FX (Multimode) | 10/100 | 8 | 4 | - | Flame Proof, Safety | - | - | - | 0.984 (24.99mm) | ||
![]() EKI-7712G-4FMPI-AE Advantech | In Stock | - | - | DIN Rail, Wall Mount | - | - | - | - | - | - | EKI-7712 | 1 | Ethernet, SFP | - | - | + 70 C | Advantech Corp | - 40 C | Box | Active | - | 57 V | 53 V | - | 2.205 lbs | -40°C ~ 70°C | - | EKI | - | - | - | - | - | RJ45, SFP | Switch - Managed | - | - | - | - | - | IP30 | - | - | Fixed + SFP | - | - | 8 x RJ45, 4 x RJ45/SFP Combo | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | 20 W | - | 10/100/1000 | - | - | Ethernet Switches, Managed | - | 4 | SFP, Gigabit | 8 | - | ||
![]() MIC-3958B1-S1E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 60 C | - | - 40 C | - | - | Details | 5 V | 5 V | - | - | - | - | MIC-3958 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x RJ45 | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | 10.8 W | - | - | - | - | Ethernet Add-On Boards | - | - | - | - | - | ||
![]() EKI-7708E-4F-AE Advantech | In Stock | - | - | DIN Rail, Wall Mount | - | - | - | - | - | - | - | 1 | Ethernet, SFP | - | - | + 60 C | Advantech Corp | - 10 C | Box | Active | Details | 48 V | 12 V | - | 2.866 lbs | -10°C ~ 60°C | - | EKI-7708E | - | - | - | - | - | RJ45, SFP | Switch - Managed | - | - | - | - | - | IP30 | - | - | Fixed + SFP | - | - | 4 x RJ45, 4 x SFP | - | 10 Mb/s, 100 Mb/s | - | - | - | - | 12.1 W | SFP | 10/100 | 4 | 4 | Ethernet Switches, Managed | - | 4 | SFP | - | - | ||
![]() EKI-7708G-4F-AE Advantech | In Stock | - | - | DIN Rail | - | - | - | - | - | - | EKI-7708 | 1 | Ethernet, SFP | - | - | + 60 C | Advantech Corp | - 10 C | Box | Active | Details | 48 V | 12 V | - | 2.866 lbs | -40°C ~ 75°C | - | EKI-7708G | - | - | - | - | - | RJ45, SFP | Switch - Managed | - | - | - | - | - | IP30 | - | - | Fixed + SFP | - | - | 4 x RJ45, 4 x SFP | - | 16 Gb/s | - | - | - | - | 12.1 W | SFP | 10/100/1000 | 4 | 4 | Ethernet Switches, Managed | - | 4 | SFP, Gigabit | - | - | ||
![]() EKI-2728I-CE Advantech | In Stock | - | - | DIN Rail | - | - | - | - | - | - | EKI-2728 | 1 | Ethernet | - | - | + 75 C | Advantech Corp | - 40 C | Bulk | Active | Details | 48 V | 12 V | - | 1.543 lbs | -10°C ~ 60°C | - | EKI-2728 | - | - | - | - | - | RJ45 | Switch - Unmanaged | - | - | - | - | - | IP30 | - | - | Fixed | - | - | 8 x RJ45 | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | 5.28 W | - | 10/100/1000 | 8 | - | Ethernet Switches, Unmanaged | - | - | - | - | - | ||
![]() EKI-7708E-4FPI-AE Advantech | In Stock | - | - | DIN Rail | - | - | - | - | - | - | EKI-7708 | 1 | Ethernet, SFP | - | - | + 75 C | Advantech Corp | - 40 C | Box | Active | Details | 57 V | 46 V | - | 2.205 lbs | -40°C ~ 75°C | - | EKI-7708E | - | - | - | - | - | RJ45, SFP | Switch - Managed | - | - | - | - | - | IP30 | - | - | Fixed + SFP | - | - | 4 x RJ45, 4 x SFP | - | 10 Mb/s, 100 Mb/s | - | - | - | - | 12.1 W | SFP | 10/100 | 4 | Up to 4 | Ethernet Switches, Managed | - | 4 | SFP, Gigabit | 4 | - | ||
![]() EKI-7708G-4FPI-AE Advantech | In Stock | - | - | DIN Rail | - | - | - | - | - | - | EKI-7708 | 1 | Ethernet, SFP | - | - | + 85 C | Advantech Corp | - 40 C | Box | Active | Details | 48 V | 48 V | - | 2.205 lbs | -40°C ~ 75°C | - | EKI-7708G | - | - | - | - | - | RJ45, SFP | Switch - Managed | - | - | - | - | - | IP30 | - | - | Fixed + SFP | - | - | 4 x RJ45, 4 x SFP | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | 12.1 W | SFP | 10/100/1000 | 4 | Up to 4 | Ethernet Switches, Managed | - | 4 | SFP, Gigabit | 4 | - | ||
![]() EKI-7708E-4FP-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | Ethernet, SFP | - | - | + 60 C | - | - 10 C | - | - | Details | 57 V | 46 V | - | 2.205 lbs | - | - | EKI-7708E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x RJ45, 4 x SFP | - | 10 Mb/s, 100 Mb/s | - | - | - | - | 12.1 W | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | ||
![]() EKI-7556MI-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | Ethernet, Fiber Optic | - | - | + 75 C | - | - 40 C | - | - | Details | 48 V | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 x RJ45, 2 x Fiber Optic | - | 10 Mb/s, 100 Mb/s | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | ||
![]() PCI-1203-06AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | PCI | - | - | + 60 C | - | 0 C | - | - | Details | 5 V | 5 V | - | 14.109585 oz | - | - | PCI-1203 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x RJ45 | - | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | - | - | - | ||
![]() EKI-2728M-BE Advantech | In Stock | - | - | DIN Rail, Wall Mount | - | - | - | - | - | - | EKI-2728 | 1 | Ethernet, Fiber Optic | - | - | + 60 C | Advantech Corp | - 10 C | Bulk | Active | Details | 30 V, 48 V | 18 V, 12 V | - | 1.764 lbs | -10°C ~ 60°C | - | EKI-2728 | - | - | - | - | - | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | - | - | - | Fixed | - | - | 6 x RJ45, 2 x Fiber Optic | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | 7 W | 100BASE-FX (Multimode) | 10/100/1000 | 6 | 2 | Ethernet Switches, Unmanaged | - | - | - | - | - | ||
![]() MIC-3665-BE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | Ethernet | - | - | + 55 C | - | 0 C | - | - | Details | - | - | - | - | - | - | MIC-3665 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x RJ45 | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | 6 W | - | - | - | - | Ethernet Controllers | - | - | - | - | - | ||
![]() MIC-3667-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 60 C | - | 0 C | - | - | Details | 3.3 V | 3.3 V | - | - | - | - | MIC-3667 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x RJ45 | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | - | Ethernet Controllers | - | - | - | - | - | ||
![]() MIC-3666-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 60 C | - | 0 C | - | - | Details | 3.3 V | 3.3 V | - | - | - | - | MIC-3666 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x RJ45 | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | - | Ethernet Controllers | - | - | - | - | - | ||
![]() EKI-7708G-4FI-AE Advantech | In Stock | - | - | DIN Rail | - | - | - | - | - | - | EKI-7708 | 1 | Ethernet, SFP | - | - | + 75 C | Advantech Corp | - 40 C | Box | Active | Details | 48 V | 12 V | - | 2.866 lbs | -40°C ~ 75°C | - | EKI-7708G | - | - | - | - | - | RJ45, SFP | Switch - Managed | - | - | - | - | - | IP30 | - | - | Fixed + SFP | - | - | 4 x RJ45, 4 x SFP | - | 16 Gb/s | - | - | - | - | 12.1 W | SFP | 10/100 | 4 | Up to 4 | Ethernet Switches, Managed | - | 4 | SFP, Gigabit | 4 | - | ||
![]() MIC-3958R1-S1E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 60 C | - | - 40 C | - | - | Details | 5 V | 5 V | - | - | - | - | MIC-3958 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x RJ45 | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | 9.5 W | - | - | - | - | Ethernet Add-On Boards | - | - | - | - | - |